5962-9071103MEA
5962-9071103MEA
Active
Description:  IC SUPERVISOR 1 CHANNEL 16CERDIP
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 45200
5962-9071103MEA Specification
Specification
Part No
5962-9071103MEA
Category
PMIC - Supervisors
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Battery Backup Circuit
Number of Voltages Monitored
1
Voltage - Threshold
4.65V
Output
Push-Pull, Push-Pull
Reset
Active High/Active Low
Reset Timeout
140ms Minimum
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
5962-9071103MEA Related Parts
5962-8868503HA
5962-8868503HA
Texas Instruments
IC SUPERVISOR PWR SUP SUPPRT ADJ
5962-88685042A
5962-88685042A
Texas Instruments
IC SUPERVISOR PWR SUP SUPPRT ADJ
5962-8868504HA
5962-8868504HA
Texas Instruments
IC SUPERVISOR PWR SUP SUPPRT ADJ
5962-8868505HA
5962-8868505HA
Texas Instruments
IC SUPERVISOR PWR SUP SUPPRT ADJ
5962-9071102MEA
5962-9071102MEA
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16CDIP
5962-9071201MPA
5962-9071201MPA
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8CDIP
5962-9071202MPA
5962-9071202MPA
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8CERDIP
5962-9071203MPA
5962-9071203MPA
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8CDIP
5962-9081102MGC
5962-9081102MGC
Maxim Integrated
IC SUPERVISOR MAX8212 VOLT MON
5962-9312501MEA
5962-9312501MEA
Maxim Integrated
IC SUPERVISOR 2 CHANNEL 16CDIP
5962-9326701MPA
5962-9326701MPA
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8CDIP
5962-9326702MPA
5962-9326702MPA
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8CDIP
5962-9071103MEA Compare Parts
  • 5962-9071103MEA vs 5962-9451401M2C
  • 5962-9071103MEA vs 5962-9326704MPA
  • 5962-9071103MEA vs 5962-9326704M2A
  • 5962-9071103MEA vs 5962-9326703MPA
  • 5962-9071103MEA vs 5962-9326702MPA
  • 5962-9071103MEA vs 5962-9326701MPA
  • 5962-9071103MEA vs 5962-9312501MEA
  • 5962-9071103MEA vs 5962-9081102MGC
  • 5962-9071103MEA vs 5962-9071203MPA
  • 5962-9071103MEA vs 5962-9071202MPA
  • 5962-9071103MEA vs 5962-9071201MPA
  • 5962-9071103MEA vs 5962-9071102MEA
  • 5962-9071103MEA vs 5962-8868505HA
  • 5962-9071103MEA vs 5962-8868504HA
  • 5962-9071103MEA vs 5962-88685042A
  • 5962-9071103MEA vs 5962-8868503HA
  • 5962-9071103MEA vs 5962-9959101QPA
  • 5962-9071103MEA vs 5962-9959101Q2A
  • 5962-9071103MEA vs 5962-9751301QPA
  • 5962-9071103MEA vs 5962-9751301QHA
  • 5962-9071103MEA vs 5962-9751301Q2A
  • 5962-9071103MEA vs 5962-9750901QPA
  • 5962-9071103MEA vs 5962-9750901Q2A
  • 5962-9071103MEA vs 5962-9081101MPA
  • 5962-9071103MEA vs 5962-9071101MEA
  • 5962-9071103MEA vs 5962-8869701VA
  • 5962-9071103MEA vs 5962-88697012A
  • 5962-9071103MEA vs 5962-8774001FA
  • 5962-9071103MEA vs 5962-8774001EA
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!