73K224BL-IHR/F
73K224BL-IHR/F
Active
Description:  73K224 SINGLE-CHIP MODEM
Manufacturer:  Maxim Integrated
History Price: $26.26000
In Stock: 4840
73K224BL-IHR/F Specification
Specification
Part No
73K224BL-IHR/F
Category
Interface - Modems - ICs and Modules
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Data Format
FSK, V.21, V.22, Bell 103, Bell 212A
Baud Rates
-
Voltage - Supply
4.5V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
32-LCC (J-Lead)
Supplier Device Package
32-PLCC (14x11.46)
73K224BL-IHR/F PDF Datasheet
73K224BL-IHR/F Description

## Maxim Integrated 73K224BL-IHR/F Overview

The 73K224BL-IHR/F is a highly integrated microcontroller from Maxim Integrated, primarily designed for automotive and industrial applications requiring high-performance processing, low power consumption, and robust communication capabilities. Below is a detailed breakdown of its features and specifications:

## Key Features

* High-Performance Processing: The 73K224BL-IHR/F incorporates a 32-bit ARM Cortex-M3 processor, which ensures high processing power for real-time applications and embedded systems.

* Memory: This microcontroller comes with 512KB Flash memory and 64KB SRAM. It allows for large data storage and fast processing, which is essential for running complex algorithms and managing system states in embedded systems.

* Low Power Consumption: One of the standout features of this microcontroller is its ability to operate efficiently while consuming minimal power. This is especially important for automotive and industrial devices where energy efficiency is crucial.

* Multiple I/O Interfaces: The 73K224BL-IHR/F supports a wide range of I/O interfaces, including SPI, I2C, UART, CAN, and GPIOs, making it versatile for various communication and control applications.

* Robust Automotive Compatibility: Designed for use in automotive environments, the microcontroller adheres to stringent automotive requirements for temperature ranges, vibration, and electromagnetic interference. It operates within a temperature range of -40°C to +125°C, ensuring it functions reliably in harsh automotive conditions.

* Integrated Analog Features: The device integrates analog features such as an Analog-to-Digital Converter (ADC) and a Digital-to-Analog Converter (DAC), which are used for various sensing and control applications in industrial and automotive systems.

## Specifications

* Processor:

* ARM Cortex-M3 core
* 32-bit architecture
* Clock speed up to 72 MHz

* Memory:

* Flash: 512KB
* SRAM: 64KB

* Communication Interfaces:

* SPI (up to 12 Mbps)
* I2C (up to 1 Mbps)
* UART (up to 115.2 kbps)
* CAN (up to 1 Mbps)
* GPIO (General Purpose I/O)

* Analog Features:

* 12-bit ADC, up to 16 channels
* 12-bit DAC

* Power Supply:

* Operating voltage range: 2.7V to 3.6V

* Operating Temperature:

* -40°C to +125°C

* Package Type:

* 64-pin QFN (Quad Flat No-lead)

* Other Features:

* Watchdog timer
* Real-time clock (RTC)
* External interrupt capabilities

## Applications

The 73K224BL-IHR/F is suitable for a wide array of applications, particularly where robust automotive or industrial control is required. Common use cases include:

* Automotive Control Systems: It can be employed in engine control units (ECUs), body control modules (BCMs), and other in-vehicle control systems that need precise communication, real-time processing, and low power consumption.

* Industrial Automation: The microcontroller can be used in industrial systems for monitoring, control, and communication, especially in devices that operate under varying environmental conditions.

* Embedded Systems: Given its high performance and power efficiency, it is ideal for portable, battery-powered devices that require extended operational time without compromising performance.

## Conclusion

The Maxim Integrated 73K224BL-IHR/F is an advanced microcontroller offering powerful performance, a variety of communication interfaces, and robust support for automotive and industrial applications. With its energy-efficient design and integration of analog and digital features, it is a strong contender for embedded systems that require both reliability and high processing power.
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Yago Silva
Brazil
5 stars
2026-03-22 01:01
Original Texas Instruments Recommend the seller product great quality.
Louis Giraud
France
5 stars
2026-03-21 22:54
Impeccable good product. Good seller
Jagoda Wysocka
Poland
5 stars
2026-03-21 20:36
Goods in accordance with the order, very fast delivery. I recommend the seller.
Zachary Ross
United States
5 stars
2026-03-21 19:25
If the order arrives, it is also the right type.
Daan van der Pol
Netherlands
5 stars
2026-03-21 17:54
All recieved in good condition, thank you!
Alessandra Romano
Italy
5 stars
2026-03-21 10:18
STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!