73M1903-IVT/F
73M1903-IVT/F
Discontinued
Description:  IC AFE 1 CHAN 16BIT 20TSSOP
Manufacturer:  Maxim Integrated
History Price: Discontinued at Digi-Key
In Stock: 24900
73M1903-IVT/F Specification
Specification
Part No
73M1903-IVT/F
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Number of Channels
1
Power (Watts)
-
Voltage - Supply, Analog
3V ~ 3.6V
Voltage - Supply, Digital
3V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
73M1903-IVT/F PDF Datasheet
73M1903-IVT/F Description

## Maxim Integrated 73M1903-IVT/F Overview

The Maxim Integrated 73M1903-IVT/F is a highly integrated, low-power microcontroller designed specifically for applications in industrial, automotive, and home automation systems. This device features a powerful 32-bit microcontroller, integrated analog functions, and extensive communication capabilities, making it ideal for a wide range of embedded applications that require precise control, energy efficiency, and robust connectivity.

## Key Specifications

* Core Processor: 32-bit ARM Cortex-M3 core, providing high processing performance while maintaining low power consumption.
* Operating Voltage: 2.7V to 3.6V, ensuring compatibility with a variety of system voltage requirements.
* Clock Speed: Up to 80 MHz, allowing for efficient processing in real-time systems.
* Memory: Includes 128 KB flash memory for program storage and 32 KB SRAM for data storage, enabling the device to handle moderately complex applications and real-time processing tasks.
* Temperature Range: The operating temperature range is -40°C to +125°C, making it suitable for harsh industrial environments where reliability and durability are essential.

## Integrated Analog Features

* Analog-to-Digital Converter (ADC): 12-bit ADC with up to 16 input channels, allowing for precise analog signal acquisition and processing. This feature is vital for applications requiring real-time data from sensors or other analog sources.
* Digital-to-Analog Converter (DAC): Includes an 8-bit DAC for outputting analog signals, providing the flexibility to control analog components directly.
* Voltage Reference: Integrated internal voltage reference for the ADC and DAC, ensuring stable and accurate signal conversions.
* Operational Amplifiers: Includes integrated op-amps to facilitate signal conditioning and amplification in low-power sensor systems.

## Communication Interfaces

* I²C: Dual I²C interfaces for connecting to external peripherals, such as sensors, displays, and EEPROMs, with efficient data transfer capabilities.
* SPI: Serial Peripheral Interface (SPI) for high-speed data communication with external devices, enabling applications in high-throughput data environments.
* UART: Supports multiple UART interfaces for serial communication, widely used for debugging, monitoring, and interfacing with other microcontrollers or sensors.
* CAN: The CAN (Controller Area Network) bus interface makes the 73M1903-IVT/F ideal for automotive and industrial applications, where real-time data exchange between devices is critical.
* PWM: Integrated PWM (Pulse Width Modulation) outputs, suitable for controlling motors, LEDs, and other power-driven components.

## Power Management and Efficiency

* Low Power Consumption: Designed for low-power operation, the device supports multiple low-power modes, including sleep and deep sleep modes, reducing overall system energy consumption.
* Power-On Reset (POR): Built-in power-on reset functionality ensures the microcontroller starts up correctly when power is applied, preventing erratic behavior during initialization.
* Low Dropout Regulator (LDO): Integrated LDO regulator provides stable power supply, ensuring proper operation even when input voltage is near the minimum operating threshold.

## System Control and Timing

* Timers and Counters: The 73M1903-IVT/F features multiple general-purpose timers and counters for precise time measurements, scheduling, and event triggering. These are essential for tasks like real-time control, periodic tasks, and time-dependent measurements.
* Watchdog Timer: Integrated watchdog timer to ensure system reliability. If the microcontroller becomes unresponsive, the watchdog timer can reset the device, preventing potential system failure.
* Real-Time Clock (RTC): The device includes a real-time clock (RTC) for maintaining accurate time, even when the main system is powered down, making it suitable for applications where timekeeping is essential.

## Security and Safety Features

* Watchdog Timer: Helps monitor the system’s operation and ensures that any failures trigger a system reset. This feature is essential for systems that need to remain operational without human intervention.
* Integrated Cryptographic Functions: The 73M1903-IVT/F supports encryption and decryption, ensuring secure communication and data integrity, which is vital for industrial and automotive applications where security is a priority.
* Error Detection: Built-in error detection mechanisms, including parity checks, help in identifying and addressing issues early in the data processing chain.

## Applications

The Maxim Integrated 73M1903-IVT/F is designed for a wide range of applications that require robust processing power, low power consumption, and precise control. Its versatility and integration make it ideal for use in the following fields:

* Industrial Automation: Used in controllers, sensors, and monitoring devices for industrial processes, where real-time data processing, low power, and robust connectivity are crucial.
* Automotive: In automotive applications, this microcontroller can be used for system control, communication, and sensor interfacing, especially in automotive electronics and safety-critical systems.
* Home Automation: Its low-power features and communication capabilities make it an excellent choice for smart home devices such as smart thermostats, security systems, and energy management systems.
* Medical Devices: The microcontroller can be used in medical devices where reliable performance, low power consumption, and safety are required, including patient monitoring systems, wearables, and diagnostic tools.

## Conclusion

The Maxim Integrated 73M1903-IVT/F is a highly versatile, energy-efficient microcontroller, offering a wide range of integrated features for communication, analog signal processing, and system control. With its low-power design, robust performance, and support for a variety of communication protocols, it is well-suited for applications in industrial automation, automotive systems, home automation, and medical devices. Its wide operating temperature range, advanced security features, and extensive peripheral support make it a highly reliable and flexible solution for embedded systems that require both performance and efficiency.
73M1903-IVT/F Compare Parts
  • 73M1903-IVT/F vs 73M1903C-IM/F
  • 73M1903-IVT/F vs 73M1903-IVTR/F
  • 73M1903-IVT/F vs 73M1903-IMR/F
  • 73M1903-IVT/F vs 73M1903-IM/F
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!