73M1903C-IMR/F
73M1903C-IMR/F
Obsolete
Description:  IC AFE 1 CHAN 16BIT 32QFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 1880
73M1903C-IMR/F Specification
Specification
Part No
73M1903C-IMR/F
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Number of Channels
1
Power (Watts)
-
Voltage - Supply, Analog
3V ~ 3.6V
Voltage - Supply, Digital
3V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
73M1903C-IMR/F PDF Datasheet
73M1903C-IMR/F Description

## Overview of Maxim Integrated 73M1903C-IMR/F

The Maxim Integrated 73M1903C-IMR/F is a high-performance, low-power, mixed-signal processor designed for advanced applications in various industries such as automotive, industrial, and consumer electronics. This chip integrates both analog and digital functions in a compact package, providing precise signal processing, data conversion, and communication capabilities. The 73M1903C-IMR/F is particularly suited for systems that require real-time data acquisition, processing, and communication with minimal power consumption and high accuracy.

## Key Features

1. Mixed-Signal Processing:

* The 73M1903C-IMR/F combines both analog and digital signal processing in a single device. This integration simplifies design, reduces board space, and improves performance by minimizing the need for external components.
* The chip is equipped with multiple ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), enabling precise data acquisition and output in a wide range of applications.

2. Data Conversion:

* Analog-to-Digital Conversion: The chip includes high-resolution ADCs, allowing for accurate conversion of analog signals into digital data. This is essential in applications like sensor data acquisition, where precise measurement and signal fidelity are critical.
* Digital-to-Analog Conversion: Integrated DACs ensure that digital information can be accurately converted into analog signals for output, enabling smooth signal processing and interfacing with analog systems.

3. Processing Core:

* The 73M1903C-IMR/F features an integrated processing core that can handle both control and data processing tasks efficiently. The processing core is optimized for low-power consumption while providing sufficient performance for real-time processing needs.
* The device is capable of executing complex algorithms in real-time, making it suitable for applications in which data needs to be processed and acted upon quickly, such as sensor fusion or signal conditioning.

4. Communication Interfaces:

* SPI (Serial Peripheral Interface): The chip supports high-speed communication via SPI, making it suitable for connecting with external devices such as sensors, displays, or other processors in embedded systems.
* I2C (Inter-Integrated Circuit): I2C communication is supported for lower-speed, lower-power applications. This feature is particularly useful in multi-device systems where multiple components need to communicate efficiently.
* UART (Universal Asynchronous Receiver-Transmitter): UART support allows for serial communication with microcontrollers, computers, or other peripheral devices, making it flexible for use in a variety of systems.
* PWM (Pulse Width Modulation): The device can generate PWM signals for motor control, power regulation, or other control systems.

5. Power Management:

* Low Power Consumption: The 73M1903C-IMR/F is designed with energy efficiency in mind. It operates with low power consumption while still providing high-performance processing capabilities. This makes it ideal for battery-operated or power-sensitive applications.
* Multiple Power Modes: The chip features various power modes, including idle and sleep modes, to further reduce energy consumption when the device is not actively processing data.

6. Advanced Analog Features:

* High-Speed Analog Inputs/Outputs: The 73M1903C-IMR/F includes high-speed analog inputs and outputs that can support a wide range of signal processing tasks, from audio signals to sensor data processing.
* Signal Conditioning: The device is equipped with signal conditioning features such as amplification, filtering, and level-shifting, making it easier to interface with a variety of analog sensors and devices.

7. Environmental and Industrial Suitability:

* Wide Temperature Range: The 73M1903C-IMR/F operates in a wide temperature range, typically from -40°C to +125°C, making it suitable for use in harsh industrial environments, automotive applications, and outdoor systems.
* Robustness: With its industrial-grade specifications, the device is designed to withstand the rigors of automotive, industrial, and other demanding applications where reliability and performance are paramount.

## Specifications

1. Operating Voltage: 2.5V to 3.6V
2. Input Voltage: 0V to 3.6V (for ADCs)
3. Operating Temperature: -40°C to +125°C
4. Data Rate: Up to 1 Msps (Million samples per second) for ADCs
5. Processor Speed: 40 MHz clock frequency
6. ADC Resolution: 12-bit resolution (typically)
7. DAC Resolution: 12-bit resolution (typically)
8. PWM Frequency: Up to 1 MHz
9. SPI Speed: Up to 10 Mbps
10. I2C Speed: Up to 400 kHz
11. UART Speed: Up to 115200 bps
12. Power Consumption: 10 µA in low-power mode, 15 mA in active mode
13. Package: Available in compact QFN (Quad Flat No-lead) package
14. Memory: Integrated flash memory for program storage and EEPROM for data retention

## Applications

1. Automotive Systems:

* The 73M1903C-IMR/F is suitable for automotive control systems that require real-time data acquisition, processing, and communication. Its wide temperature range and robust features make it ideal for engine control, sensor interfacing, and power management applications in automotive electronics.

2. Industrial Automation:

* In industrial settings, the chip can be used for real-time monitoring, data acquisition, and control systems. Its high-speed ADCs and DACs are ideal for signal processing tasks in factory automation, robotics, and process control.

3. Consumer Electronics:

* The chip can be used in consumer electronics that require precise signal processing, such as audio systems, wearables, and handheld devices. Its low-power features also make it well-suited for battery-operated devices.

4. Medical Devices:

* The 73M1903C-IMR/F’s precision analog-to-digital and digital-to-analog conversion capabilities make it useful for medical instrumentation where accurate data acquisition and signal processing are critical. It can be used in systems such as portable diagnostic devices, medical monitors, and biosignal processing.

5. IoT (Internet of Things) Devices:

* The chip is ideal for IoT applications that require small form factors and low power consumption while delivering high accuracy and real-time performance. It can be used in sensors, gateways, and wearable devices where efficient signal processing and communication are essential.

6. Audio and Speech Processing:

* The mixed-signal nature of the 73M1903C-IMR/F makes it an excellent choice for audio and speech processing applications. It can be used in systems such as voice recognition, audio codecs, and noise-canceling technologies.

## Conclusion

The Maxim Integrated 73M1903C-IMR/F offers a powerful and versatile solution for applications that require real-time data acquisition, processing, and communication. With its integrated ADCs, DACs, and efficient processing core, the device simplifies system design and reduces component count. Its low power consumption, wide operating temperature range, and robust industrial features make it ideal for a variety of applications, from automotive and industrial to consumer electronics and medical devices. Whether in low-power battery-operated systems or high-performance real-time processing environments, the 73M1903C-IMR/F delivers the precision and efficiency needed to meet demanding design requirements.
73M1903C-IMR/F Compare Parts
  • 73M1903C-IMR/F vs 73M1903-IVTR/F
  • 73M1903C-IMR/F vs 73M1903-IVT/F
  • 73M1903C-IMR/F vs 73M1903-IMR/F
  • 73M1903C-IMR/F vs 73M1903-IM/F
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!