73M2901CE-IGV/F
73M2901CE-IGV/F
Not For New Designs
Description:  IC MODEM 3.3V V.22BIS 32-TQFP
Manufacturer:  Maxim Integrated
History Price: $8.31000
In Stock: 30500
73M2901CE-IGV/F Specification
Specification
Part No
73M2901CE-IGV/F
Category
Interface - Modems - ICs and Modules
Manufacturer
Maxim Integrated
Series
-
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Data Format
V.21, V.22, V.23, Bell 103, Bell 212A
Baud Rates
300 ~ 9.6k
Voltage - Supply
2.7V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP
73M2901CE-IGV/F PDF Datasheet
73M2901CE-IGV/F Related Parts
73M2901CE-IGVR/F
73M2901CE-IGVR/F
Maxim Integrated
IC MODEM 3.3V V.22BIS 32-TQFP
73M2901CE-IM/F
73M2901CE-IM/F
Maxim Integrated
IC MODEM 3.3V V.22BIS 32-QFN
73M2901CE-IMR/F
73M2901CE-IMR/F
Maxim Integrated
IC MODEM 3.3V V.22BIS 32-QFN
73M2901CL-IGT/F
73M2901CL-IGT/F
Maxim Integrated
73M2901 SINGLE-CHIP MODEM
73M2901CL-IGV/F
73M2901CL-IGV/F
Maxim Integrated
V.22BIS MODEM W/ CID, PPU, LIU
73M2901CL-IGVR
73M2901CL-IGVR
Maxim Integrated
73M2901 SINGLE-CHIP MODEM
73M2901CL-IH/F
73M2901CL-IH/F
Maxim Integrated
IC MODEM V.22BIS CID PPU PLCC
73M2901CL-IHR/F
73M2901CL-IHR/F
Maxim Integrated
IC MODEM V.22BIS CID PPU PLCC
73M2901CE-IGV/F Description
The Maxim Integrated 73M2901CE-IGV/F is a highly integrated, low-power, and versatile device designed for various applications, particularly in the field of energy metering and power management. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The 73M2901CE-IGV/F is a System-on-Chip (SoC) that integrates a microcontroller, analog front-end (AFE), and digital signal processing capabilities. It is primarily used for energy measurement in smart meters, industrial equipment, and other applications requiring precise power monitoring.

## Key Features

1. Microcontroller:
- Integrated 16-bit RISC microcontroller with a maximum clock speed of 32 MHz.
- Supports various programming interfaces and is capable of executing complex algorithms for energy measurement.

2. Analog Front-End (AFE):
- High-precision ADC (Analog-to-Digital Converter) with a resolution of up to 24 bits.
- Integrated voltage and current sensing capabilities, allowing for accurate measurement of power consumption.
- Supports both single-phase and three-phase energy metering.

3. Communication Interfaces:
- Multiple communication protocols supported, including SPI, I2C, and UART, facilitating easy integration with other devices and systems.
- Supports wireless communication options for remote monitoring and data transmission.

4. Low Power Consumption:
- Designed for low power operation, making it suitable for battery-powered applications.
- Various power-saving modes to extend battery life in portable devices.

5. Temperature Range:
- Operating temperature range typically from -40°C to +85°C, making it suitable for harsh environments.

6. Integrated Memory:
- On-chip Flash memory for program storage and RAM for data processing, allowing for efficient operation without the need for external memory components.

7. Safety and Compliance:
- Designed to meet various safety standards and regulations for energy metering applications, ensuring reliable and accurate performance.

## Specifications

- Supply Voltage: 2.7V to 5.5V
- Operating Current: Typically around 10 mA in active mode, with lower consumption in sleep modes.
- ADC Resolution: 24 bits
- Clock Speed: Up to 32 MHz
- Communication Interfaces: SPI, I2C, UART
- Package Type: LQFP (Low-Profile Quad Flat Package)
- Package Size: 32-pin package

## Applications

The 73M2901CE-IGV/F is suitable for a wide range of applications, including:

- Smart Meters: Used in residential and commercial energy meters for accurate measurement of electricity consumption.
- Industrial Equipment: Monitoring and managing power usage in industrial settings to improve efficiency and reduce costs.
- Home Automation: Integration into smart home devices for real-time energy monitoring and management.
- Renewable Energy Systems: Used in solar inverters and other renewable energy applications to monitor energy production and consumption.

## Conclusion

The Maxim Integrated 73M2901CE-IGV/F is a powerful and flexible solution for energy measurement and power management applications. Its combination of a high-performance microcontroller, advanced analog front-end, and low power consumption makes it an ideal choice for modern energy metering solutions. With its robust features and specifications, it can effectively meet the demands of various industries and applications.
73M2901CE-IGV/F Compare Parts
  • 73M2901CE-IGV/F vs 73M2901CE-IMR/F
  • 73M2901CE-IGV/F vs 73M2901CE-IM/F
  • 73M2901CE-IGV/F vs 73M2901CE-IGVR/F
  • 73M2901CE-IGV/F vs 73M2901CL-IHR/F
  • 73M2901CE-IGV/F vs 73M2901CL-IH/F
  • 73M2901CE-IGV/F vs 73M2901CL-IGVR
  • 73M2901CE-IGV/F vs 73M2901CL-IGV/F
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.