DS1244Y-70
DS1244Y-70
Obsolete
Description:  IC RTC PHANTOM CHIP PAR 28EDIP
Manufacturer:  Maxim Integrated
Datasheet:   DS1244Y-70 Datasheet
History Price: Obsolete
In Stock: 9600
DS1244Y-70 Specification
Specification
Part No
DS1244Y-70
Category
Clock/Timing - Real Time Clocks
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Phantom Time Chip
Features
Leap Year, NVSRAM
Memory Size
32KB
Time Format
HH:MM:SS:hh (12/24 hr)
Date Format
YY-MM-DD-dd
Interface
Parallel
Voltage - Supply
4.5V ~ 5.5V
Voltage - Supply, Battery
-
Current - Timekeeping (Max)
10mA @ 5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
28-DIP Module (0.600", 15.24mm)
Supplier Device Package
28-EDIP
DS1244Y-70 PDF Datasheet
DS1244Y-70 Related Parts
DS1243Y-120
DS1243Y-120
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
DS1243Y-120+
DS1243Y-120+
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
DS1244W-120
DS1244W-120
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
DS1244W-120+
DS1244W-120+
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
DS1244W-120IND
DS1244W-120IND
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
DS1244W-120IND+
DS1244W-120IND+
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
DS1244WP-120
DS1244WP-120
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
DS1244WP-120+
DS1244WP-120+
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
DS1244WP-120IND
DS1244WP-120IND
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
DS1244WP-120IND+
DS1244WP-120IND+
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
DS1244Y-150
DS1244Y-150
Maxim Integrated
256K NV SRAM & PHANTOM CLOCK
DS1244Y-70+
DS1244Y-70+
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
DS1244Y-70 Description
The Maxim Integrated DS1244Y-70 is a high-performance real-time clock (RTC) and memory device designed for various applications requiring precise timekeeping and data storage. Below is a detailed overview of its specifications, features, and applications.

## Overview

The DS1244Y-70 is a combination of a real-time clock and a non-volatile memory (NVM) device. It is particularly useful in systems where timekeeping is critical, such as in embedded systems, industrial applications, and consumer electronics. The device is designed to operate in a wide range of temperatures and offers a low power consumption profile, making it suitable for battery-operated devices.

## Key Features

1. Real-Time Clock Functionality:
- Provides accurate timekeeping with a resolution of 1 second.
- Supports timekeeping in both 12-hour and 24-hour formats.
- Includes leap year compensation and automatic adjustment for daylight saving time.

2. Non-Volatile Memory:
- Integrated EEPROM memory with a capacity of 64 Kbits (8 Kbytes).
- Data retention of up to 100 years in non-volatile mode.
- Supports up to 1 million write cycles, ensuring durability and reliability.

3. Power Supply:
- Operates from a single supply voltage of 2.7V to 5.5V.
- Low power consumption, typically 1 µA in battery backup mode.

4. Temperature Range:
- Operating temperature range from -40°C to +85°C, making it suitable for industrial applications.

5. Interface:
- I2C-compatible interface for easy integration with microcontrollers and other digital devices.
- Supports multiple devices on the same bus.

6. Alarm and Timer Functions:
- Programmable alarm function that can trigger interrupts.
- Timer functions for scheduling events.

7. Watchdog Timer:
- Integrated watchdog timer to monitor system operation and reset the system if necessary.

## Specifications

- Real-Time Clock:
- Timekeeping Accuracy: ±2 minutes per month at 25°C
- Timekeeping Format: 12/24-hour format
- Leap Year Compensation: Yes

- Memory:
- Memory Type: EEPROM
- Memory Capacity: 64 Kbits (8 Kbytes)
- Write Endurance: 1 million cycles
- Data Retention: 100 years

- Electrical Characteristics:
- Supply Voltage: 2.7V to 5.5V
- Typical Current Consumption: 1 µA (battery backup mode)
- Operating Current: 1 mA (during active operation)

- Temperature Range:
- Operating Temperature: -40°C to +85°C

- Interface:
- Communication Protocol: I2C
- Addressing: 7-bit addressable

## Applications

The DS1244Y-70 is suitable for a wide range of applications, including:

- Embedded Systems: Ideal for microcontroller-based designs requiring timekeeping and data storage.
- Industrial Automation: Used in control systems where accurate timing and data logging are essential.
- Consumer Electronics: Found in devices like digital clocks, home appliances, and smart devices.
- Telecommunications: Utilized in network equipment for time synchronization and data storage.

## Conclusion

The Maxim Integrated DS1244Y-70 is a versatile and reliable real-time clock and memory device that meets the demands of various applications requiring precise timekeeping and data retention. Its combination of low power consumption, wide operating temperature range, and robust memory capabilities make it an excellent choice for engineers and designers looking to integrate timekeeping functionality into their products.
DS1244Y-70 Compare Parts
  • DS1244Y-70 vs DS17887-5IND
  • DS1244Y-70 vs DS17887-5+
  • DS1244Y-70 vs DS17887-5
  • DS1244Y-70 vs DS17887-3IND+
  • DS1244Y-70 vs DS17887-3-IND
  • DS1244Y-70 vs DS17887-3+
  • DS1244Y-70 vs DS17887-3
  • DS1244Y-70 vs DS17885SN-5
  • DS1244Y-70 vs DS17885SN-3+
  • DS1244Y-70 vs DS17885S-5/T&R+
  • DS1244Y-70 vs DS17885S-5+
  • DS1244Y-70 vs DS17885S-5
  • DS1244Y-70 vs DS17885S-3+
  • DS1244Y-70 vs DS17885EN-3+
  • DS1244Y-70 vs DS17885E-5+
  • DS1244Y-70 vs DS17885E-5
  • DS1244Y-70 vs DS17885E-3+
  • DS1244Y-70 vs DS17885E-3
  • DS1244Y-70 vs DS17885-5+
  • DS1244Y-70 vs DS17885-5
  • DS1244Y-70 vs DS17885-3+
  • DS1244Y-70 vs DS17885-3
  • DS1244Y-70 vs DS17487N-3
  • DS1244Y-70 vs DS17487-5IND+
  • DS1244Y-70 vs DS17487-5+
  • DS1244Y-70 vs DS17487-5
  • DS1244Y-70 vs DS17487-3IND+
  • DS1244Y-70 vs DS17487-3+
  • DS1244Y-70 vs DS17487-3
  • DS1244Y-70 vs DS17485SN-5+
  • DS1244Y-70 vs DS17485SN-5
  • DS1244Y-70 vs DS17485S-5/T&R
  • DS1244Y-70 vs DS17485S-5+T&R
  • DS1244Y-70 vs DS17485S-5+
  • DS1244Y-70 vs DS17485S-5
  • DS1244Y-70 vs DS17485S-3+
  • DS1244Y-70 vs DS17485S-3
  • DS1244Y-70 vs DS17485E-5+
  • DS1244Y-70 vs DS17485E-5
  • DS1244Y-70 vs DS17485E-3+
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description