DS1267-100
DS1267-100
Obsolete
Description:  IC DGT POT 100KOHM 256TAP 14DIP
Manufacturer:  Maxim Integrated
Datasheet:   DS1267-100 Datasheet
History Price: Obsolete
In Stock: 16400
DS1267-100 Specification
Specification
Part No
DS1267-100
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
2
Number of Taps
256
Resistance (Ohms)
100k
Interface
Serial
Memory Type
Volatile
Voltage - Supply
5V
Features
Cascade Pin
Tolerance
?0%
Temperature Coefficient (Typ)
750ppm/ ℃
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
Operating Temperature
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
400
DS1267-100 PDF Datasheet
DS1267-100 Related Parts
DS1267-010
DS1267-010
Maxim Integrated
IC DGTL POT 10KOHM 256TAP 14DIP
DS1267-010+
DS1267-010+
Maxim Integrated
IC DGTL POT 10KOHM 256TAP 14DIP
DS1267-050
DS1267-050
Maxim Integrated
IC DGTL POT 50KOHM 256TAP 14DIP
DS1267-050+
DS1267-050+
Maxim Integrated
IC DGTL POT 50KOHM 256TAP 14DIP
DS1267-100+
DS1267-100+
Maxim Integrated
IC DGT POT 100KOHM 256TAP 14DIP
DS1267BE-010+
DS1267BE-010+
Maxim Integrated
IC DGT POT 10KOHM 256TAP 20TSSOP
DS1267BE-010+T/R
DS1267BE-010+T/R
Maxim Integrated
IC DGT POT 10KOHM 256TAP 20TSSOP
DS1267BE-050+
DS1267BE-050+
Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP
DS1267BE-050+T/R
DS1267BE-050+T/R
Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP
DS1267BE-100+
DS1267BE-100+
Maxim Integrated
IC DGT POT 100KOHM 256TP 20TSSOP
DS1267BE-100+T/R
DS1267BE-100+T/R
Maxim Integrated
IC DGT POT 100KOHM 256TP 20TSSOP
DS1267BS-010+
DS1267BS-010+
Maxim Integrated
IC DGTL POT 10KOHM 256TAP 16SOIC
DS1267-100 Compare Parts
  • DS1267-100 vs DS1882Z-050+
  • DS1267-100 vs DS1882E-050+T&R
  • DS1267-100 vs DS1882E-050+
  • DS1267-100 vs DS1881Z-050+T&R
  • DS1267-100 vs DS1881Z-050+
  • DS1267-100 vs DS1881E-050+T&R
  • DS1267-100 vs DS1881E-050+
  • DS1267-100 vs DS1869S-C10+T&R
  • DS1267-100 vs DS1869S-C04+
  • DS1267-100 vs DS1869S-C04
  • DS1267-100 vs DS1869S-50+
  • DS1267-100 vs DS1869S-50
  • DS1267-100 vs DS1869S-100+T&R
  • DS1267-100 vs DS1869S-100+
  • DS1267-100 vs DS1869S-100
  • DS1267-100 vs DS1869S-10+
  • DS1267-100 vs DS1869S-10
  • DS1267-100 vs DS1869S-050/T&R
  • DS1267-100 vs DS1869S-050+T&R
  • DS1267-100 vs DS1869S-010/T&R
  • DS1267-100 vs DS1869S-010+T&R
  • DS1267-100 vs DS1869-50+
  • DS1267-100 vs DS1869-50
  • DS1267-100 vs DS1869-100+
  • DS1267-100 vs DS1869-100
  • DS1267-100 vs DS1869-10+
  • DS1267-100 vs DS1869-10
  • DS1267-100 vs DS1868S-50+T&R
  • DS1267-100 vs DS1868S-50+
  • DS1267-100 vs DS1868S-50
  • DS1267-100 vs DS1868S-100/T&R
  • DS1267-100 vs DS1868S-100+T&R
  • DS1267-100 vs DS1868S-100+
  • DS1267-100 vs DS1868S-100
  • DS1267-100 vs DS1868S-10/T&R
  • DS1267-100 vs DS1868S-10+T&R
  • DS1267-100 vs DS1868S-10+
  • DS1267-100 vs DS1868S-10
  • DS1267-100 vs DS1868S-050/T&R
  • DS1267-100 vs DS1868E-50+T&R
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK