DS2130
DS2130
Obsolete
Description:  IC VOICE REC/PLAY 33SEC 28DIP
Manufacturer:  Maxim Integrated
Datasheet:   DS2130 Datasheet
History Price: $13.80000
In Stock: 49600
DS2130 Specification
Specification
Part No
DS2130
Category
Interface - Voice Record and Playback
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Interface
Serial
Input Signal
-
Output Signal
-
Sampling Frequency
-
Duration
8 ~ 32 Sec
Filter Pass Band
1.7kHz
Messaging
-
Oscillator Type
-
Features
-
Operating Temperature
-
Voltage - Supply
-
Mounting Type
Through Hole
Package / Case
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-DIP
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
Samuel Perry
United States
5 stars
2026-03-28 21:20
Thank you for everything
Sofía Valentina
Spain
5 stars
2026-03-28 21:13
good quality and performance. I recommend
Benjamim
Brazil
5 stars
2026-03-28 19:39
Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
Baptiste Royer
France
5 stars
2026-03-28 19:14
The components are well ordered in the box and correspond well to the description