Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Maxim Integrated DS3152
DS3152
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 144CSBGA
Manufacturer:
Maxim Integrated
Datasheet:
DS3152 Datasheet
History Price: Obsolete
In Stock: 44080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS3152 Specification
Specification
Part No
DS3152
Category
Interface - Telecom
Manufacturer
Maxim Integrated
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Line Interface Unit (LIU)
Interface
LIU
Number of Circuits
2
Voltage - Supply
3.135V ~ 3.465V
Current - Supply
150mA
Power (Watts)
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
144-BGA, CSPBGA
Supplier Device Package
144-TECSBGA (13x13)
DS3152 PDF Datasheet
DS3152 Datasheet
Click and Download: DS3152 Datasheet
DS3152 Related Parts
DS3112
Maxim Integrated
IC TELECOM INTERFACE 256BGA
DS3112+
Maxim Integrated
IC TELECOM INTERFACE 256BGA
DS3112+W
Maxim Integrated
IC TELECOM INTERFACE 256BGA
DS3112D1
Maxim Integrated
IC TELECOM INTERFACE 256BGA
DS3112D1+
Maxim Integrated
IC TELECOM INTERFACE 256BGA
DS3112N
Maxim Integrated
IC TELECOM INTERFACE 256BGA
DS3112N+
Maxim Integrated
IC MUX TEMPE T3/E3 256-BGA
DS3112N+W
Maxim Integrated
IC TELECOM INTERFACE 256BGA
DS3112ND1E
Maxim Integrated
TEMPE T3/E3 MULTIPLEXER 3.3V T3/
DS31256
Maxim Integrated
IC TELECOM INTERFACE 256BGA
DS31256+
Maxim Integrated
IC TELECOM INTERFACE 256BGA
DS31256B
Maxim Integrated
IC TELECOM INTERFACE 256BGA
DS3152 Compare Parts
DS3152 vs DS3680DRE4
DS3152 vs DS3680DR
DS3152 vs DS3680DE4
DS3152 vs DS3680D
DS3152 vs DS34S132GNA2+
DS3152 vs DS34S132GN+
DS3152 vs DS34S132GN
DS3152 vs DS3254N+
DS3152 vs DS3254N#
DS3152 vs DS3254N
DS3152 vs DS3254A3+
DS3152 vs DS3254A3
DS3152 vs DS3254+
DS3152 vs DS3254
DS3152 vs DS3253N+
DS3152 vs DS3253N#
DS3152 vs DS3253N
DS3152 vs DS3253A3
DS3152 vs DS3253+
DS3152 vs DS3253
DS3152 vs DS3252N+
DS3152 vs DS3252N
DS3152 vs DS3252A3
DS3152 vs DS3252+
DS3152 vs DS3252
DS3152 vs DS3251NA3
DS3152 vs DS3251N+
DS3152 vs DS3251N
DS3152 vs DS3251A3
DS3152 vs DS32512N+
DS3152 vs DS32512N#
DS3152 vs DS32512N
DS3152 vs DS32512+
DS3152 vs DS3251+
DS3152 vs DS3251
DS3152 vs DS32508N+
DS3152 vs DS32508N#
DS3152 vs DS32506N+
DS3152 vs DS32506N#
DS3152 vs DS32503N
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object