☰
MAX1406EAE
MAX1406EAE
Obsolete
Description:  IC TRANSCEIVER FULL 3/3 16SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1406EAE Datasheet
History Price: Obsolete
In Stock: 35520
MAX1406EAE Specification
Specification
Part No
MAX1406EAE
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
3/3
Duplex
Full
Receiver Hysteresis
650 mV
Data Rate
230kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SSOP
MAX1406EAE PDF Datasheet
MAX1406EAE Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX1406EAE Description

The MAX1406EAE is a precision, low-power Analog-to-Digital Converter (ADC) designed by Maxim Integrated, suitable for a wide range of applications requiring high-speed digitization of analog signals. With its impressive specifications, the MAX1406EAE stands out in fields such as medical instrumentation, industrial control systems, and telecommunications.

## Key Specifications

- Architecture: Successive Approximation Register (SAR) ADC
- Resolution: 16 bits
- Sampling Rate: Up to 1 Msps (mega samples per second)
- Input Voltage Range: ±10V (supports both differential and single-ended signaling)
- Analog Input Channels: 2 differential inputs or 4 single-ended inputs, providing versatility in design
- Reference Voltage: Internal reference of 2.5V; also supports external reference voltage
- Power Supply Requirements: Operates with a dual supply of +5V (digital) and ±15V (analog)

## Performance Characteristics

The MAX1406EAE is engineered for exceptional accuracy and reliability in signal conversion:

- Signal-to-Noise Ratio (SNR): Typically 90 dB, contributing to high-quality signal fidelity
- Total Harmonic Distortion (THD): Around -100 dB, ensuring minimal distortion and high linearity in output
- Differential Nonlinearity (DNL): Within ±1 LSB, which guarantees consistent output characteristics across the full range
- Integral Nonlinearity (INL): Typically ±1 LSB, further enhancing conversion accuracy

## Input and Output Configuration

The ADC boasts a flexible and robust input/output setup:

- Input Types: It can process differential signals, which are less susceptible to noise, making it ideal for dynamic applications in electronic systems.
- Output Formats: Supports a parallel output interface allowing direct connection to microcontrollers and DSPs, as well as a serial interface (SPI) for convenient integration into various systems.

## Power Management Features

Energy efficiency is a critical aspect of the MAX1406EAE, making it suitable for portable applications:

- Low Power Consumption: Consumes approximately 200 mW during full-scale operation, optimizing battery life in handheld devices.
- Sleep Mode: Features ultra-low power sleep mode, reducing power consumption significantly when idle, which is critical for battery-operated systems.

## Development and Evaluation Support

Maxim Integrated provides extensive support for engineers and developers:

- Evaluation Boards: The availability of evaluation kits enables easy prototyping and performance testing, allowing developers to quickly assess the capabilities of the MAX1406EAE in real-world scenarios.
- Comprehensive Documentation: Detailed data sheets and application notes guide users in implementation, covering design considerations and best practices for maximizing performance.

## Applications and Use Cases

The MAX1406EAE is highly adaptable and finds applications in various sectors:

- Medical Instrumentation: Used in high-accuracy devices like ECG machines and patient monitoring systems, where signal integrity is paramount.
- Industrial Automation: Provides reliable analog-to-digital conversion in control systems, sensors, and data acquisition systems.
- Telecommunications: Employed in base stations and signal processing circuits to enhance communication quality.

## Conclusion

The MAX1406EAE from Maxim Integrated represents a sophisticated solution for high-performance analog-to-digital conversion. With its robust specifications, low power consumption, and versatile application range, it is a preferred choice for engineers looking to integrate advanced analog signal processing capabilities into their designs. Whether in medical, industrial, or telecommunication industries, the MAX1406EAE ensures high precision and efficiency, making it an invaluable component in modern electronic systems.
MAX1406EAE Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Sarah Gagnon
Canada
5 stars
2026-09-17 18:16
plugged one into my guitar amp and my Reverb works like new again. Thanks!
Anthony Wilson
Canada
5 stars
2026-09-17 18:08
Item received in time as ordered
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.