Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Current Regulation/Management
/ Maxim Integrated MAX14523BATA+T
MAX14523BATA+T
Active
PMIC - Current Regulation/Management
Description:
IC CURRENT SWITCH 10% 8TDFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX14523BATA+T Datasheet
History Price: $6.38000
In Stock: 30320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX14523BATA+T Specification
Specification
Part No
MAX14523BATA+T
Category
PMIC - Current Regulation/Management
Manufacturer
Maxim Integrated
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Current Switch
Sensing Method
-
Accuracy
?0%
Voltage - Input
1.7V ~ 5.5V
Current - Output
Adjustable
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-WDFN Exposed Pad
Supplier Device Package
8-TDFN (3x3)
MAX14523BATA+T PDF Datasheet
MAX14523BATA+T Datasheet
Click and Download: MAX14523BATA+T Datasheet
MAX14523BATA+T Related Parts
MAX14523AATA+T
Maxim Integrated
IC CURRENT SWITCH 10% 8TDFN
MAX14523BATA/V+T
Maxim Integrated
IC CURRENT SWITCH 10% 8TDFN
MAX14523CATA+T
Maxim Integrated
IC CURRENT SWITCH 10% 8TDFN
MAX14544ETA+T
Maxim Integrated
IC ACCY SWITCH OVP PROTECT 8TDFN
MAX14545ETA+
Maxim Integrated
IC ACCY SWITCH OVP PROTECT 8TDFN
MAX14545ETA+T
Maxim Integrated
IC CURRENT SWITCH 8TDFN
MAX14575AETA+T
Maxim Integrated
IC CURRENT LIMITING 10% 8TDFN
MAX14575ALETA+T
Maxim Integrated
IC CURRENT LIMITING 10% 8TDFN
MAX14575BETA+T
Maxim Integrated
IC CURRENT LIMITING 10% 8TDFN
MAX14575CETA+T
Maxim Integrated
IC CURRENT LIMITING 10% 8TDFN
MAX1562ESA+
Maxim Integrated
IC CURRENT SWITCH 8SOIC
MAX1562ESA+T
Maxim Integrated
IC CURRENT SWITCH 8SOIC
MAX14523BATA+T Compare Parts
MAX14523BATA+T vs MAX4995CAVB+
MAX14523BATA+T vs MAX4995CAUT+T
MAX14523BATA+T vs MAX4995BAVB+T
MAX14523BATA+T vs MAX4995BAVB+
MAX14523BATA+T vs MAX4995BAUT+T
MAX14523BATA+T vs MAX4995ALAVB+T
MAX14523BATA+T vs MAX4995ALAUT+T
MAX14523BATA+T vs MAX4995AFAVB+T
MAX14523BATA+T vs MAX4995AFAVB+
MAX14523BATA+T vs MAX4995AFAUT+T
MAX14523BATA+T vs MAX4995AAVB+TCJY
MAX14523BATA+T vs MAX4995AAVB+T
MAX14523BATA+T vs MAX4995AAVB+
MAX14523BATA+T vs MAX4995AAUT+T
MAX14523BATA+T vs MAX4995AATA+T
MAX14523BATA+T vs MAX4917BEUK+T
MAX14523BATA+T vs MAX4917BELT+T
MAX14523BATA+T vs MAX4917AEUK/V+T
MAX14523BATA+T vs MAX4917AEUK+TG128
MAX14523BATA+T vs MAX4917AEUK+T
MAX14523BATA+T vs MAX4917AELT+TG05
MAX14523BATA+T vs MAX4917AELT+T
MAX14523BATA+T vs MAX4915BEUK+T
MAX14523BATA+T vs MAX4915BELT+T
MAX14523BATA+T vs MAX4915AEUK/V+T
MAX14523BATA+T vs MAX4915AEUK/V+
MAX14523BATA+T vs MAX4915AEUK+T
MAX14523BATA+T vs MAX4915AETT+T
MAX14523BATA+T vs MAX4915AELT+TG05
MAX14523BATA+T vs MAX4915AELT+T
MAX14523BATA+T vs MAX4914BELT+T
MAX14523BATA+T vs MAX4914AEUK+T
MAX14523BATA+T vs MAX4914AELT+T
MAX14523BATA+T vs MAX4831ELT+T
MAX14523BATA+T vs MAX4830ELT/V+TCMJ
MAX14523BATA+T vs MAX4830ELT/V+T
MAX14523BATA+T vs MAX4830ELT/V+CMJ
MAX14523BATA+T vs MAX4830ELT+T
MAX14523BATA+T vs MAX4829ELT+T
MAX14523BATA+T vs MAX4828ELT+T
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet