Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX146AEPP
MAX146AEPP
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SAR 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX146AEPP Datasheet
History Price: $16.70000
In Stock: 40160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX146AEPP Specification
Specification
Part No
MAX146AEPP
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
133k
Number of Inputs
4, 8
Input Type
Differential, Single Ended
Data Interface
SPI
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 3.6V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
Mounting Type
Through Hole
MAX146AEPP PDF Datasheet
MAX146AEPP Datasheet
Click and Download: MAX146AEPP Datasheet
MAX146AEPP Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX146AEPP Compare Parts
MAX146AEPP vs MAX7652CCB
MAX146AEPP vs MAX7651ECB
MAX146AEPP vs MAX7651CCB
MAX146AEPP vs MAX71071+T
MAX146AEPP vs MAX71071+
MAX146AEPP vs MAX22531AAP+
MAX146AEPP vs MAX22530AWE+
MAX146AEPP vs MAX199BEWI+
MAX146AEPP vs MAX199BEWI
MAX146AEPP vs MAX199BENI
MAX146AEPP vs MAX199BEAI+
MAX146AEPP vs MAX199BEAI
MAX146AEPP vs MAX199BCWI
MAX146AEPP vs MAX199AEWI
MAX146AEPP vs MAX199AENI
MAX146AEPP vs MAX199AEAI
MAX146AEPP vs MAX199ACWI
MAX146AEPP vs MAX199ACNI
MAX146AEPP vs MAX199ACAI
MAX146AEPP vs MAX198BEWI
MAX146AEPP vs MAX198BENI
MAX146AEPP vs MAX198BEAI
MAX146AEPP vs MAX198BCAI
MAX146AEPP vs MAX198AEWI
MAX146AEPP vs MAX198AENI
MAX146AEPP vs MAX198AEAI
MAX146AEPP vs MAX198ACWI
MAX146AEPP vs MAX198ACNI
MAX146AEPP vs MAX198ACAI
MAX146AEPP vs MAX197AENI
MAX146AEPP vs MAX19777AZA+T
MAX146AEPP vs MAX19777AZA+
MAX146AEPP vs MAX196BEWI
MAX146AEPP vs MAX196BENI
MAX146AEPP vs MAX196AENI
MAX146AEPP vs MAX196AEAI
MAX146AEPP vs MAX196ACNI
MAX146AEPP vs MAX196ACAI
MAX146AEPP vs MAX195BEWE+T
MAX146AEPP vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable