MAX15006AASA+T
MAX15006AASA+T
Active
Description:  IC REG LINEAR 3.3V 50MA 8SOIC
Manufacturer:  Maxim Integrated
History Price: $2.68000
In Stock: 25600
MAX15006AASA+T Specification
Specification
Part No
MAX15006AASA+T
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Maxim Integrated
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1V @ 50mA
Current - Output
50mA
Current - Quiescent (Iq)
17 μA
Current - Supply (Max)
150 μA
PSRR
66dB (100Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC-EP
MAX15006AASA+T PDF Datasheet
MAX15006AASA+T Related Parts
MAX15006AASA+
MAX15006AASA+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AASA/V+
MAX15006AASA/V+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AASA/V+T
MAX15006AASA/V+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AATT+
MAX15006AATT+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006AATT+T
MAX15006AATT+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006AATT/V+
MAX15006AATT/V+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006AATT/V+T
MAX15006AATT/V+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006BASA+
MAX15006BASA+
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX15006BASA+T
MAX15006BASA+T
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX15006BASA/V+
MAX15006BASA/V+
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX15006BASA/V+T
MAX15006BASA/V+T
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX15006BATT+
MAX15006BATT+
Maxim Integrated
IC REG LINEAR 5V 50MA 6TDFN
MAX15006AASA+T Compare Parts
  • MAX15006AASA+T vs MAX8940EXK28+T
  • MAX15006AASA+T vs MAX8902BATA/V+T
  • MAX15006AASA+T vs MAX8902BATA+TG1D
  • MAX15006AASA+T vs MAX8902BATA+T
  • MAX15006AASA+T vs MAX8902AATA/V+T
  • MAX15006AASA+T vs MAX8902AATA+TGC1
  • MAX15006AASA+T vs MAX8902AATA+TG05
  • MAX15006AASA+T vs MAX8902AATA+T
  • MAX15006AASA+T vs MAX8902AATA+G47
  • MAX15006AASA+T vs MAX8892EXK+T
  • MAX15006AASA+T vs MAX8891EXK89+T
  • MAX15006AASA+T vs MAX8891EXK45+T
  • MAX15006AASA+T vs MAX8891EXK45+
  • MAX15006AASA+T vs MAX8891EXK35+T
  • MAX15006AASA+T vs MAX8891EXK33/V+T
  • MAX15006AASA+T vs MAX8891EXK33+T
  • MAX15006AASA+T vs MAX8891EXK31+T
  • MAX15006AASA+T vs MAX8891EXK30+T
  • MAX15006AASA+T vs MAX8891EXK29+T
  • MAX15006AASA+T vs MAX8891EXK28+T
  • MAX15006AASA+T vs MAX8891EXK27+T
  • MAX15006AASA+T vs MAX8891EXK27+
  • MAX15006AASA+T vs MAX8891EXK26+T
  • MAX15006AASA+T vs MAX8891EXK26+
  • MAX15006AASA+T vs MAX8891EXK25+T
  • MAX15006AASA+T vs MAX8891EXK19+T
  • MAX15006AASA+T vs MAX8891EXK18+T
  • MAX15006AASA+T vs MAX8891EXK15+T
  • MAX15006AASA+T vs MAX8888EZK33-T
  • MAX15006AASA+T vs MAX8888EZK33+T
  • MAX15006AASA+T vs MAX8888EZK33
  • MAX15006AASA+T vs MAX8888EZK32+T
  • MAX15006AASA+T vs MAX8888EZK31+T
  • MAX15006AASA+T vs MAX8888EZK30+T
  • MAX15006AASA+T vs MAX8888EZK29+T
  • MAX15006AASA+T vs MAX8888EZK29
  • MAX15006AASA+T vs MAX8888EZK28+T
  • MAX15006AASA+T vs MAX8888EZK27+T
  • MAX15006AASA+T vs MAX8888EZK26+T
  • MAX15006AASA+T vs MAX8888EZK25T+T
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!