Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX150BEPP
MAX150BEPP
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT FLASH 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX150BEPP Datasheet
History Price: Obsolete
In Stock: 12240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX150BEPP Specification
Specification
Part No
MAX150BEPP
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
8
Sampling Rate (Per Second)
500k
Number of Inputs
1
Input Type
Single Ended
Data Interface
Parallel
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
Flash
Reference Type
External, Internal
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
Mounting Type
Through Hole
MAX150BEPP PDF Datasheet
MAX150BEPP Datasheet
Click and Download: MAX150BEPP Datasheet
MAX150BEPP Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX150BEPP Compare Parts
MAX150BEPP vs MAX7652CCB
MAX150BEPP vs MAX7651ECB
MAX150BEPP vs MAX7651CCB
MAX150BEPP vs MAX71071+T
MAX150BEPP vs MAX71071+
MAX150BEPP vs MAX22531AAP+
MAX150BEPP vs MAX22530AWE+
MAX150BEPP vs MAX199BEWI+
MAX150BEPP vs MAX199BEWI
MAX150BEPP vs MAX199BENI
MAX150BEPP vs MAX199BEAI+
MAX150BEPP vs MAX199BEAI
MAX150BEPP vs MAX199BCWI
MAX150BEPP vs MAX199AEWI
MAX150BEPP vs MAX199AENI
MAX150BEPP vs MAX199AEAI
MAX150BEPP vs MAX199ACWI
MAX150BEPP vs MAX199ACNI
MAX150BEPP vs MAX199ACAI
MAX150BEPP vs MAX198BEWI
MAX150BEPP vs MAX198BENI
MAX150BEPP vs MAX198BEAI
MAX150BEPP vs MAX198BCAI
MAX150BEPP vs MAX198AEWI
MAX150BEPP vs MAX198AENI
MAX150BEPP vs MAX198AEAI
MAX150BEPP vs MAX198ACWI
MAX150BEPP vs MAX198ACNI
MAX150BEPP vs MAX198ACAI
MAX150BEPP vs MAX197AENI
MAX150BEPP vs MAX19777AZA+T
MAX150BEPP vs MAX19777AZA+
MAX150BEPP vs MAX196BEWI
MAX150BEPP vs MAX196BENI
MAX150BEPP vs MAX196AENI
MAX150BEPP vs MAX196AEAI
MAX150BEPP vs MAX196ACNI
MAX150BEPP vs MAX196ACAI
MAX150BEPP vs MAX195BEWE+T
MAX150BEPP vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable