Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX153EAP
MAX153EAP
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT FLASH 20SSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX153EAP Datasheet
History Price: Obsolete
In Stock: 28320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX153EAP Specification
Specification
Part No
MAX153EAP
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
8
Sampling Rate (Per Second)
1M
Number of Inputs
1
Input Type
Single Ended
Data Interface
Parallel
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
Flash
Reference Type
External
Voltage - Supply, Analog
?V, 5V
Voltage - Supply, Digital
?V, 5V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
Mounting Type
Surface Mount
MAX153EAP PDF Datasheet
MAX153EAP Datasheet
Click and Download: MAX153EAP Datasheet
MAX153EAP Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX153EAP Compare Parts
MAX153EAP vs MAX7652CCB
MAX153EAP vs MAX7651ECB
MAX153EAP vs MAX7651CCB
MAX153EAP vs MAX71071+T
MAX153EAP vs MAX71071+
MAX153EAP vs MAX22531AAP+
MAX153EAP vs MAX22530AWE+
MAX153EAP vs MAX199BEWI+
MAX153EAP vs MAX199BEWI
MAX153EAP vs MAX199BENI
MAX153EAP vs MAX199BEAI+
MAX153EAP vs MAX199BEAI
MAX153EAP vs MAX199BCWI
MAX153EAP vs MAX199AEWI
MAX153EAP vs MAX199AENI
MAX153EAP vs MAX199AEAI
MAX153EAP vs MAX199ACWI
MAX153EAP vs MAX199ACNI
MAX153EAP vs MAX199ACAI
MAX153EAP vs MAX198BEWI
MAX153EAP vs MAX198BENI
MAX153EAP vs MAX198BEAI
MAX153EAP vs MAX198BCAI
MAX153EAP vs MAX198AEWI
MAX153EAP vs MAX198AENI
MAX153EAP vs MAX198AEAI
MAX153EAP vs MAX198ACWI
MAX153EAP vs MAX198ACNI
MAX153EAP vs MAX198ACAI
MAX153EAP vs MAX197AENI
MAX153EAP vs MAX19777AZA+T
MAX153EAP vs MAX19777AZA+
MAX153EAP vs MAX196BEWI
MAX153EAP vs MAX196BENI
MAX153EAP vs MAX196AENI
MAX153EAP vs MAX196AEAI
MAX153EAP vs MAX196ACNI
MAX153EAP vs MAX196ACAI
MAX153EAP vs MAX195BEWE+T
MAX153EAP vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable