Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Maxim Integrated MAX1637EEE
MAX1637EEE
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1637EEE Datasheet
History Price: $5.01000
In Stock: 20080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1637EEE Specification
Specification
Part No
MAX1637EEE
Category
PMIC - DC DC Switching Controllers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
3.15V ~ 5.5V
Frequency - Switching
200kHz ~ 300kHz
Duty Cycle (Max)
96%
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Enable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
MAX1637EEE PDF Datasheet
MAX1637EEE Datasheet
Click and Download: MAX1637EEE Datasheet
MAX1637EEE Related Parts
MAX15000AEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15000AEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15000BEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15000BEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001AEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001AEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001BEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001BEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15002ATL+
Maxim Integrated
IC REG CTRLR BUCK 40TQFN
MAX15002ATL+T
Maxim Integrated
IC REG CTRLR BUCK 40TQFN
MAX15003ATM+
Maxim Integrated
IC REG CTRLR BUCK 48TQFN
MAX15003ATM+T
Maxim Integrated
IC REG CTRLR BUCK 48TQFN
MAX1637EEE Compare Parts
MAX1637EEE vs MAX8786GTL+
MAX1637EEE vs MAX8743ETX+T
MAX1637EEE vs MAX8743ETX+
MAX1637EEE vs MAX8743ETX
MAX1637EEE vs MAX8743EEI+T
MAX1637EEE vs MAX8743EEI
MAX1637EEE vs MAX8653ETI+T
MAX1637EEE vs MAX8653ETI+
MAX1637EEE vs MAX8650EEG+T
MAX1637EEE vs MAX8650EEG+
MAX1637EEE vs MAX863EEE-T
MAX1637EEE vs MAX863EEE+T
MAX1637EEE vs MAX863EEE+
MAX1637EEE vs MAX863EEE
MAX1637EEE vs MAX8599ETE+T
MAX1637EEE vs MAX8599ETE+
MAX1637EEE vs MAX8598ETE+T
MAX1637EEE vs MAX8598ETE+
MAX1637EEE vs MAX8598ETE
MAX1637EEE vs MAX8597ETP+T
MAX1637EEE vs MAX8597ETP+
MAX1637EEE vs MAX8594AETG+
MAX1637EEE vs MAX8579EUB+T
MAX1637EEE vs MAX8579EUB+
MAX1637EEE vs MAX8578EUB+T
MAX1637EEE vs MAX8578EUB+
MAX1637EEE vs MAX8578EUB
MAX1637EEE vs MAX8577EUB+T
MAX1637EEE vs MAX8577EUB+
MAX1637EEE vs MAX8577EUB
MAX1637EEE vs MAX8576EUB+T
MAX1637EEE vs MAX8576EUB+
MAX1637EEE vs MAX8575EUT
MAX1637EEE vs MAX8573EUT
MAX1637EEE vs MAX8572EUT
MAX1637EEE vs MAX8570EUT
MAX1637EEE vs MAX8561ETA-G104
MAX1637EEE vs MAX8548EUB+T
MAX1637EEE vs MAX8548EUB+
MAX1637EEE vs MAX8546EUB+T
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time