Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX166BCWP
MAX166BCWP
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT SAR 20SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX166BCWP Datasheet
History Price: Obsolete
In Stock: 25920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX166BCWP Specification
Specification
Part No
MAX166BCWP
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
8
Sampling Rate (Per Second)
200k
Number of Inputs
1
Input Type
Differential
Data Interface
Parallel
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External, Internal
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
Mounting Type
Surface Mount
MAX166BCWP PDF Datasheet
MAX166BCWP Datasheet
Click and Download: MAX166BCWP Datasheet
MAX166BCWP Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX166BCWP Compare Parts
MAX166BCWP vs MAX7652CCB
MAX166BCWP vs MAX7651ECB
MAX166BCWP vs MAX7651CCB
MAX166BCWP vs MAX71071+T
MAX166BCWP vs MAX71071+
MAX166BCWP vs MAX22531AAP+
MAX166BCWP vs MAX22530AWE+
MAX166BCWP vs MAX199BEWI+
MAX166BCWP vs MAX199BEWI
MAX166BCWP vs MAX199BENI
MAX166BCWP vs MAX199BEAI+
MAX166BCWP vs MAX199BEAI
MAX166BCWP vs MAX199BCWI
MAX166BCWP vs MAX199AEWI
MAX166BCWP vs MAX199AENI
MAX166BCWP vs MAX199AEAI
MAX166BCWP vs MAX199ACWI
MAX166BCWP vs MAX199ACNI
MAX166BCWP vs MAX199ACAI
MAX166BCWP vs MAX198BEWI
MAX166BCWP vs MAX198BENI
MAX166BCWP vs MAX198BEAI
MAX166BCWP vs MAX198BCAI
MAX166BCWP vs MAX198AEWI
MAX166BCWP vs MAX198AENI
MAX166BCWP vs MAX198AEAI
MAX166BCWP vs MAX198ACWI
MAX166BCWP vs MAX198ACNI
MAX166BCWP vs MAX198ACAI
MAX166BCWP vs MAX197AENI
MAX166BCWP vs MAX19777AZA+T
MAX166BCWP vs MAX19777AZA+
MAX166BCWP vs MAX196BEWI
MAX166BCWP vs MAX196BENI
MAX166BCWP vs MAX196AENI
MAX166BCWP vs MAX196AEAI
MAX166BCWP vs MAX196ACNI
MAX166BCWP vs MAX196ACAI
MAX166BCWP vs MAX195BEWE+T
MAX166BCWP vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable