Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX170CEWE
MAX170CEWE
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SAR 16SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX170CEWE Datasheet
History Price: Obsolete
In Stock: 44080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX170CEWE Specification
Specification
Part No
MAX170CEWE
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
125k
Number of Inputs
1
Input Type
Single Ended
Data Interface
SPI
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
Internal
Voltage - Supply, Analog
5V, -12V ~ 15V
Voltage - Supply, Digital
5V, -12V ~ 15V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
Mounting Type
Surface Mount
MAX170CEWE PDF Datasheet
MAX170CEWE Datasheet
Click and Download: MAX170CEWE Datasheet
MAX170CEWE Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX170CEWE Compare Parts
MAX170CEWE vs MAX7652CCB
MAX170CEWE vs MAX7651ECB
MAX170CEWE vs MAX7651CCB
MAX170CEWE vs MAX71071+T
MAX170CEWE vs MAX71071+
MAX170CEWE vs MAX22531AAP+
MAX170CEWE vs MAX22530AWE+
MAX170CEWE vs MAX199BEWI+
MAX170CEWE vs MAX199BEWI
MAX170CEWE vs MAX199BENI
MAX170CEWE vs MAX199BEAI+
MAX170CEWE vs MAX199BEAI
MAX170CEWE vs MAX199BCWI
MAX170CEWE vs MAX199AEWI
MAX170CEWE vs MAX199AENI
MAX170CEWE vs MAX199AEAI
MAX170CEWE vs MAX199ACWI
MAX170CEWE vs MAX199ACNI
MAX170CEWE vs MAX199ACAI
MAX170CEWE vs MAX198BEWI
MAX170CEWE vs MAX198BENI
MAX170CEWE vs MAX198BEAI
MAX170CEWE vs MAX198BCAI
MAX170CEWE vs MAX198AEWI
MAX170CEWE vs MAX198AENI
MAX170CEWE vs MAX198AEAI
MAX170CEWE vs MAX198ACWI
MAX170CEWE vs MAX198ACNI
MAX170CEWE vs MAX198ACAI
MAX170CEWE vs MAX197AENI
MAX170CEWE vs MAX19777AZA+T
MAX170CEWE vs MAX19777AZA+
MAX170CEWE vs MAX196BEWI
MAX170CEWE vs MAX196BENI
MAX170CEWE vs MAX196AENI
MAX170CEWE vs MAX196AEAI
MAX170CEWE vs MAX196ACNI
MAX170CEWE vs MAX196ACAI
MAX170CEWE vs MAX195BEWE+T
MAX170CEWE vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable