☰
MAX1765EEE
MAX1765EEE
Obsolete
Description:  IC REG DL BOOST/LNR SYNC 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1765EEE Datasheet
History Price: $4.35000
In Stock: 20400
MAX1765EEE Specification
Specification
Part No
MAX1765EEE
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Number of Outputs
2
Frequency - Switching
1MHz
Voltage/Current - Output 1
2.5V ~ 5.5V, 800mA
Voltage/Current - Output 2
2.85V/Adj, 500mA
Voltage/Current - Output 3
-
w/LED Driver
No
w/Supervisor
No
w/Sequencer
No
Voltage - Supply
0.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
MAX1765EEE PDF Datasheet
MAX1765EEE Related Parts
MAX14720AEWA+
MAX14720AEWA+
Maxim Integrated
IC REG TRIPLE BUCK/BST/LNR 25WLP
MAX14720AEWA+T
MAX14720AEWA+T
Maxim Integrated
IC REG TRIPLE BUCK/BST/LNR 25WLP
MAX14720CEWA+T
MAX14720CEWA+T
Maxim Integrated
IC REG TRIPLE BUCK/BST/LNR 25WLP
MAX14720DEWA+T
MAX14720DEWA+T
Maxim Integrated
IC REG TRIPLE BUCK/BST/LNR 25WLP
MAX14750AEWA+
MAX14750AEWA+
Maxim Integrated
IC REG TRIPLE BUCK/BST/LNR 25WLP
MAX14750AEWA+T
MAX14750AEWA+T
Maxim Integrated
IC REG TRIPLE BUCK/BST/LNR 25WLP
MAX14750BEWA+T
MAX14750BEWA+T
Maxim Integrated
IC REG TRIPLE BUCK/BST/LNR 25WLP
MAX14750CEWA+T
MAX14750CEWA+T
Maxim Integrated
IC REG SGL BUCK/BST/LINEAR 25WLP
MAX15014AATX+
MAX15014AATX+
Maxim Integrated
IC REG DL BUCK/LNR SYNC 36TQFN
MAX15014AATX+T
MAX15014AATX+T
Maxim Integrated
IC REG DL BUCK/LNR SYNC 36TQFN
MAX15014BATX+
MAX15014BATX+
Maxim Integrated
IC REG DL BUCK/LNR SYNC 36TQFN
MAX15015AATX+
MAX15015AATX+
Maxim Integrated
IC REG DL BUCK/LNR SYNC 36TQFN
MAX1765EEE Compare Parts
  • MAX1765EEE vs MAX8884ZEREKE+T
  • MAX1765EEE vs MAX8884YEREKE+T
  • MAX1765EEE vs MAX8836ZEWEEE+T
  • MAX1765EEE vs MAX8836ZEWEEE+
  • MAX1765EEE vs MAX8836ZEREEE+T
  • MAX1765EEE vs MAX881REUB-TG075
  • MAX1765EEE vs MAX881REUB-TG074
  • MAX1765EEE vs MAX8668ETEX+T
  • MAX1765EEE vs MAX8668ETEX+
  • MAX1765EEE vs MAX8668ETEW+T
  • MAX1765EEE vs MAX8668ETEW+
  • MAX1765EEE vs MAX8668ETEV+T
  • MAX1765EEE vs MAX8668ETEV+
  • MAX1765EEE vs MAX8668ETEU+T
  • MAX1765EEE vs MAX8668ETET+T
  • MAX1765EEE vs MAX8668ETET+
  • MAX1765EEE vs MAX8668ETEQ+T
  • MAX1765EEE vs MAX8668ETEQ+
  • MAX1765EEE vs MAX8668ETEP+T
  • MAX1765EEE vs MAX8668ETEP+
  • MAX1765EEE vs MAX8668ETEA+T
  • MAX1765EEE vs MAX8668ETEA+
  • MAX1765EEE vs MAX8667ETEJS+T
  • MAX1765EEE vs MAX8667ETEJS+
  • MAX1765EEE vs MAX8667ETEHR+T
  • MAX1765EEE vs MAX8667ETEHR+
  • MAX1765EEE vs MAX8667ETECQ+T
  • MAX1765EEE vs MAX8667ETECQ+
  • MAX1765EEE vs MAX8667ETEAC+T
  • MAX1765EEE vs MAX8667ETEAC+
  • MAX1765EEE vs MAX8667ETEAB+T
  • MAX1765EEE vs MAX8667ETEAB+
  • MAX1765EEE vs MAX8667ETEAA+T
  • MAX1765EEE vs MAX8667ETEAA+
  • MAX1765EEE vs MAX8660BETL+T
  • MAX1765EEE vs MAX8660BETL+
  • MAX1765EEE vs MAX8514EEI
  • MAX1765EEE vs MAX8513EEI+T
  • MAX1765EEE vs MAX8513EEI+
  • MAX1765EEE vs MAX786CAI+T
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right