Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Maxim Integrated MAX1904ETJ+T
MAX1904ETJ+T
Active
PMIC - Special Purpose Regulators
Description:
IC REG CTRLR NOTEBK 2OUT 32TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX1904ETJ+T Datasheet
History Price: $9.84000
In Stock: 47920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1904ETJ+T Specification
Specification
Part No
MAX1904ETJ+T
Category
PMIC - Special Purpose Regulators
Manufacturer
Maxim Integrated
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, Notebook Power System
Voltage - Input
4.2V ~ 30V
Number of Outputs
2
Voltage - Output
2.5V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-WFQFN Exposed Pad
Supplier Device Package
32-TQFN (5x5)
MAX1904ETJ+T PDF Datasheet
MAX1904ETJ+T Datasheet
Click and Download: MAX1904ETJ+T Datasheet
MAX1904ETJ+T Related Parts
MAX15031ATE+
Maxim Integrated
IC REG CONV APD 1OUT 16TQFN
MAX15031ATE+T
Maxim Integrated
IC REG CONV APD 1OUT 16TQFN
MAX15059AATE+
Maxim Integrated
IC REG CONV APD 1OUT 16TQFN
MAX15059AATE+T
Maxim Integrated
IC REG CONV APD 1OUT 16TQFN
MAX15059AETE+
Maxim Integrated
IC REG CONV APD 1OUT 16TQFN
MAX15059AETE+T
Maxim Integrated
IC REG CONV APD 1OUT 16TQFN
MAX15059BATE+
Maxim Integrated
IC REG CONV APD 1OUT 16TQFN
MAX15059BATE+T
Maxim Integrated
IC REG CONV APD 1OUT 16TQFN
MAX15059BETE+
Maxim Integrated
IC REG CONV APD 1OUT 16TQFN
MAX15059BETE+T
Maxim Integrated
IC REG CONV APD 1OUT 16TQFN
MAX1510ETB+T
Maxim Integrated
IC REG CONV DDR 1OUT 10TDFN
MAX1513AETP+
Maxim Integrated
IC REG CTRLR TFT 5OUT 20TQFN
MAX1904ETJ+T Compare Parts
MAX1904ETJ+T vs MAX8989AEWL+
MAX1904ETJ+T vs MAX8939EWV+T
MAX1904ETJ+T vs MAX8939AEWV+T
MAX1904ETJ+T vs MAX8857AETL+T
MAX1904ETJ+T vs MAX881REUB-TG069
MAX1904ETJ+T vs MAX881REUB-T
MAX1904ETJ+T vs MAX881REUB+T
MAX1904ETJ+T vs MAX881REUB+
MAX1904ETJ+T vs MAX881REUB
MAX1904ETJ+T vs MAX8810AETM+T
MAX1904ETJ+T vs MAX8810AETM+
MAX1904ETJ+T vs MAX8805ZEWEGG+T
MAX1904ETJ+T vs MAX8805ZEWEEE+T
MAX1904ETJ+T vs MAX8805ZEWEEE+
MAX1904ETJ+T vs MAX8805ZEWEDD+T
MAX1904ETJ+T vs MAX8805ZEWEDD+
MAX1904ETJ+T vs MAX8805ZEWECE+T
MAX1904ETJ+T vs MAX8805ZEWECD+T
MAX1904ETJ+T vs MAX8805ZEWECC+T
MAX1904ETJ+T vs MAX8805ZEWEBE+T
MAX1904ETJ+T vs MAX8805ZEWEBC+T
MAX1904ETJ+T vs MAX8805ZEWEAE+T
MAX1904ETJ+T vs MAX8805ZEWEAD+T
MAX1904ETJ+T vs MAX8805ZEWEAD+
MAX1904ETJ+T vs MAX8805ZEWEAC+T
MAX1904ETJ+T vs MAX8805ZEWEAA+T
MAX1904ETJ+T vs MAX8805ZEWEAA+
MAX1904ETJ+T vs MAX8805YEWEGG+T
MAX1904ETJ+T vs MAX8805YEWEEE+T
MAX1904ETJ+T vs MAX8805YEWEDD+T
MAX1904ETJ+T vs MAX8805YEWECE+T
MAX1904ETJ+T vs MAX8805YEWECD+T
MAX1904ETJ+T vs MAX8805YEWECC+T
MAX1904ETJ+T vs MAX8805YEWEBG+T
MAX1904ETJ+T vs MAX8805YEWEBG+
MAX1904ETJ+T vs MAX8805YEWEBE+T
MAX1904ETJ+T vs MAX8805YEWEBD+T
MAX1904ETJ+T vs MAX8805YEWEBC+T
MAX1904ETJ+T vs MAX8805YEWEAE+T
MAX1904ETJ+T vs MAX8805YEWEAD+T
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay