☰
MAX192BCWP
MAX192BCWP
Active
Description:  ADC, SUCCESSIVE APPROXIMATION, 1
Manufacturer:  Maxim Integrated
Datasheet:   MAX192BCWP Datasheet
History Price: $16.64000
In Stock: 34220
MAX192BCWP Specification
Specification
Part No
MAX192BCWP
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
-
Sampling Rate (Per Second)
-
Number of Inputs
-
Input Type
-
Data Interface
-
Configuration
-
Ratio - S/H:ADC
-
Number of A/D Converters
-
Architecture
-
Reference Type
-
Voltage - Supply, Analog
-
Voltage - Supply, Digital
-
Features
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
Mounting Type
-
MAX192BCWP PDF Datasheet
MAX192BCWP Related Parts
MAX1002CAX
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX192BCWP Description
The Maxim Integrated MAX192BCWP is a high-performance, dual-channel, 12-bit digital-to-analog converter (DAC) designed for precision signal generation in industrial, instrumentation, and communications applications. The device provides fast settling times, low integral nonlinearity, and low power consumption, making it suitable for high-accuracy waveform generation, process control, and analog signal conditioning. It integrates dual DAC channels in a single compact package with flexible interface options, allowing precise voltage output control in both single-ended and differential configurations.

## Key Features

* Dual 12-bit DAC channels
* Single-supply operation: 2.7 V to 5.5 V
* Output voltage range: 0 V to V_REF (adjustable up to V_DD)
* Low differential nonlinearity (DNL): ±0.5 LSB typical
* Low integral nonlinearity (INL): ±1 LSB typical
* Fast settling time: 5 μs to 0.1% for full-scale output step
* Output drive: ±10 mA maximum
* Serial interface: SPI-compatible with data rates up to 20 MHz
* Internal power-on reset to zero-scale output
* Low power consumption: 1.5 mA typical per channel
* Operating temperature range: -40°C to +85°C
* 16-lead TSSOP package for compact PCB integration

## Electrical Specifications

* Supply Voltage (V_DD): 2.7 V to 5.5 V
* Reference Input Voltage (V_REF): 2.5 V typical (can be tied to V_DD or external reference)
* Resolution: 12 bits
* Differential Nonlinearity (DNL): ±0.5 LSB typical, ±1 LSB maximum
* Integral Nonlinearity (INL): ±1 LSB typical, ±2 LSB maximum
* Full-Scale Output Voltage: V_REF - 0.005 V typical
* Output Current Capability: ±10 mA maximum
* Gain Error: ±0.5% typical
* Output Voltage Noise: 50 μV RMS typical at 10 kHz bandwidth
* Settling Time (0 to 100% FS, 0.1% criterion): 5 μs typical
* Power-on Reset: Both DAC outputs default to zero-scale
* Digital Input Logic Levels: Compatible with standard CMOS and TTL levels
* Serial Clock Frequency: 0 to 20 MHz
* Quiescent Supply Current: 1.5 mA per DAC typical
* Operating Junction Temperature: -40°C to +85°C
* Storage Temperature: -65°C to +150°C

## Functional Description

The MAX192BCWP is a dual-channel voltage-output DAC that converts a 12-bit digital input word into a corresponding analog voltage output. Each channel can operate independently or simultaneously, allowing flexible signal generation. The device uses a resistor-string architecture combined with an output buffer, providing low output impedance and precise linearity over the full-scale range.

The DAC is controlled via a standard SPI-compatible serial interface, supporting fast and reliable data transfer for high-speed applications. It features a power-on reset function that sets both DAC outputs to zero-scale, preventing unwanted voltage transients at startup. The device can source and sink output current up to ±10 mA, enabling direct driving of high-impedance loads or interfacing with external amplifiers for higher-current applications.

## Pin Configuration

* V_DD: Positive supply voltage
* GND: Ground reference
* V_REF: Reference voltage input
* DAC_A, DAC_B: Analog voltage outputs for channels A and B
* SDI: Serial data input
* SDO: Serial data output for daisy-chaining or readback
* SCLK: Serial clock input
* CS: Chip select input for SPI interface
* LDAC: Load DAC input for synchronous update
* Other pins: NC or tied to V_DD/GND depending on configuration

The 16-lead TSSOP package allows high-density PCB layouts while maintaining thermal reliability and ease of assembly.

## Performance Characteristics

* Fast settling time enables high-speed waveform generation and digital signal processing applications.
* Low DNL and INL ensure precise voltage step sizes, critical for accurate waveform synthesis and precision control.
* Low output noise and high output drive support applications in sensitive analog circuits, including sensor excitation and reference generation.
* High linearity and stability across temperature range ensure predictable behavior in industrial and instrumentation environments.

## Thermal and Reliability Characteristics

* Maximum junction temperature: 125°C
* Thermal resistance junction-to-ambient (R_θJA): 85°C/W typical without heatsink
* Recommended operating ambient temperature: -40°C to +85°C
* Low power dissipation reduces thermal stress, supporting reliable operation in compact, thermally constrained systems
* Robust design with internal ESD protection for digital and analog pins enhances long-term reliability

## Applications

* Precision waveform generation for industrial control and instrumentation
* Analog signal conditioning in data acquisition systems
* Process control and automation requiring dual voltage outputs
* Sensor excitation circuits requiring accurate and stable reference voltages
* Communications systems needing precise amplitude control in analog front-end circuits
* Laboratory equipment for programmable voltage sources and test instrumentation

## Design Considerations

Designers using the MAX192BCWP must ensure proper reference voltage selection to optimize output range and accuracy. The output buffer can drive moderate loads directly, but external amplification may be required for lower impedance applications. Careful PCB layout is recommended to minimize digital noise coupling into the analog outputs, particularly in high-speed switching environments.

The SPI interface allows flexible timing and daisy-chaining of multiple devices for multi-channel applications. Power-on reset functionality simplifies system startup sequencing by ensuring known zero-scale outputs. Low noise and high linearity characteristics make the MAX192BCWP suitable for demanding industrial, instrumentation, and communication applications where precise dual-channel voltage outputs are required.
MAX192BCWP Compare Parts
  • MAX192BCWP vs MAX7652CCB
  • MAX192BCWP vs MAX7651ECB
  • MAX192BCWP vs MAX7651CCB
  • MAX192BCWP vs MAX71071+T
  • MAX192BCWP vs MAX71071+
  • MAX192BCWP vs MAX22531AAP+
  • MAX192BCWP vs MAX22530AWE+
  • MAX192BCWP vs MAX199BEWI+
  • MAX192BCWP vs MAX199BEWI
  • MAX192BCWP vs MAX199BENI
  • MAX192BCWP vs MAX199BEAI+
  • MAX192BCWP vs MAX199BEAI
  • MAX192BCWP vs MAX199BCWI
  • MAX192BCWP vs MAX199AEWI
  • MAX192BCWP vs MAX199AENI
  • MAX192BCWP vs MAX199AEAI
  • MAX192BCWP vs MAX199ACWI
  • MAX192BCWP vs MAX199ACNI
  • MAX192BCWP vs MAX199ACAI
  • MAX192BCWP vs MAX198BEWI
  • MAX192BCWP vs MAX198BENI
  • MAX192BCWP vs MAX198BEAI
  • MAX192BCWP vs MAX198BCAI
  • MAX192BCWP vs MAX198AEWI
  • MAX192BCWP vs MAX198AENI
  • MAX192BCWP vs MAX198AEAI
  • MAX192BCWP vs MAX198ACWI
  • MAX192BCWP vs MAX198ACNI
  • MAX192BCWP vs MAX198ACAI
  • MAX192BCWP vs MAX197AENI
  • MAX192BCWP vs MAX19777AZA+T
  • MAX192BCWP vs MAX19777AZA+
  • MAX192BCWP vs MAX196BEWI
  • MAX192BCWP vs MAX196BENI
  • MAX192BCWP vs MAX196AENI
  • MAX192BCWP vs MAX196AEAI
  • MAX192BCWP vs MAX196ACNI
  • MAX192BCWP vs MAX196ACAI
  • MAX192BCWP vs MAX195BEWE+T
  • MAX192BCWP vs MAX195BEWE+
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable