MAX19708ETM
MAX19708ETM
Obsolete
Description:  LOW-POWER ANALOG FRONT-END
Manufacturer:  Maxim Integrated
Datasheet:   MAX19708ETM Datasheet
History Price: $12.93000
In Stock: 18840
MAX19708ETM Specification
Specification
Part No
MAX19708ETM
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
10
Number of Channels
4
Power (Watts)
36.9 mW
Voltage - Supply, Analog
2.7V ~ 3.3V
Voltage - Supply, Digital
2.7V ~ 3.3V
Mounting Type
Surface Mount
Package / Case
48-WFQFN Exposed Pad
Supplier Device Package
48-TQFN (7x7)
MAX19708ETM PDF Datasheet
MAX19708ETM Related Parts
MAX1101CWG+
MAX1101CWG+
Maxim Integrated
IC AFE CCD DIGITZR 8BIT 24SOIC
MAX1101CWG+T
MAX1101CWG+T
Maxim Integrated
IC AFE CCD DIGITZR 8BIT 24SOIC
MAX19700ETM+
MAX19700ETM+
Maxim Integrated
IC ANLG FRONT END 7.5MSPS 48TQFN
MAX19700ETM+T
MAX19700ETM+T
Maxim Integrated
IC AFE 2 CHAN 10BIT 48TQFN
MAX19705ETM
MAX19705ETM
Maxim Integrated
LOW-POWER ANALOG FRONT-END
MAX19705ETM+
MAX19705ETM+
Maxim Integrated
IC ANLG FRNT END 48-TQFN
MAX19705ETM+T
MAX19705ETM+T
Maxim Integrated
IC AFE 4 CHAN 10BIT 48TQFN
MAX19706ETM
MAX19706ETM
Maxim Integrated
LOW-POWER ANALOG FRONT-END
MAX19706ETM+
MAX19706ETM+
Maxim Integrated
IC AFE 4 CHAN 10BIT 48TQFN
MAX19706ETM+T
MAX19706ETM+T
Maxim Integrated
IC AFE 4 CHAN 10BIT 48TQFN
MAX19707ETM
MAX19707ETM
Maxim Integrated
LOW-POWER ANALOG FRONT-END
MAX19707ETM+
MAX19707ETM+
Maxim Integrated
IC AFE 4 CHAN 10BIT 48TQFN
MAX19708ETM Compare Parts
  • MAX19708ETM vs MAXQ3181-RAN+
  • MAX19708ETM vs MAX5866ETM+T
  • MAX19708ETM vs MAX5866ETM+
  • MAX19708ETM vs MAX5866ETM
  • MAX19708ETM vs MAX5865ETM+T
  • MAX19708ETM vs MAX5865ETM+
  • MAX19708ETM vs MAX5864ETM+T
  • MAX19708ETM vs MAX5864ETM+
  • MAX19708ETM vs MAX5864ETM
  • MAX19708ETM vs MAX5863ETM+T
  • MAX19708ETM vs MAX5863ETM+
  • MAX19708ETM vs MAX5863ETM
  • MAX19708ETM vs MAX30002CWV+T
  • MAX19708ETM vs MAX30002CWV+
  • MAX19708ETM vs MAX30001GCWV+
  • MAX19708ETM vs MAX19713ETN+T
  • MAX19708ETM vs MAX19713ETN+
  • MAX19708ETM vs MAX19713ETN
  • MAX19708ETM vs MAX19712ETN+T
  • MAX19708ETM vs MAX19712ETN+
  • MAX19708ETM vs MAX19711ETN+T
  • MAX19708ETM vs MAX19711ETN+
  • MAX19708ETM vs MAX19710ETN+T
  • MAX19708ETM vs MAX19710ETN+
  • MAX19708ETM vs MAX19708ETM+T
  • MAX19708ETM vs MAX19708ETM+
  • MAX19708ETM vs MAX19707ETM+T
  • MAX19708ETM vs MAX19707ETM+
  • MAX19708ETM vs MAX19707ETM
  • MAX19708ETM vs MAX19706ETM+T
  • MAX19708ETM vs MAX19706ETM+
  • MAX19708ETM vs MAX19706ETM
  • MAX19708ETM vs MAX19705ETM+T
  • MAX19708ETM vs MAX19705ETM+
  • MAX19708ETM vs MAX19705ETM
  • MAX19708ETM vs MAX19700ETM+T
  • MAX19708ETM vs MAX19700ETM+
  • MAX19708ETM vs MAX1101CWG+T
  • MAX19708ETM vs MAX1101CWG+
  • MAX19708ETM vs MAX5861TEXH+W
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery