☰
MAX232ACPE
MAX232ACPE
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX232ACPE Datasheet
History Price: Obsolete
In Stock: 36280
MAX232ACPE Specification
Specification
Part No
MAX232ACPE
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
200kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
MAX232ACPE PDF Datasheet
MAX232ACPE Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX232ACPE Description
The Maxim Integrated MAX232ACPE is a highly popular and widely used integrated circuit (IC) designed for converting signals between TTL (Transistor-Transistor Logic) and RS-232 (Recommended Standard 232) serial communication standards. This device is essential for applications that require communication between microcontrollers or microprocessors and RS-232 devices, such as modems, printers, and other serial devices. Below is a detailed introduction to the MAX232ACPE, including its specifications and features.

## Overview

The MAX232ACPE is a dual driver/receiver IC that provides the necessary level shifting between the TTL logic levels used in microcontrollers and the higher voltage levels used in RS-232 communication. It is designed to operate with a single power supply, making it convenient for various applications. The device is particularly valued for its reliability, ease of use, and compact design.

## Key Features

1. Dual Driver and Receiver:
- The MAX232ACPE contains two drivers and two receivers, allowing for full-duplex communication. This means that data can be transmitted and received simultaneously, which is essential for efficient serial communication.

2. Single Supply Operation:
- The device operates from a single power supply voltage ranging from +4.5V to +5.5V. This simplifies the design and reduces the number of power supplies needed in a system.

3. Voltage Level Conversion:
- The MAX232ACPE converts TTL logic levels (0V to 5V) to RS-232 levels (±3V to ±15V) and vice versa. This enables seamless communication between devices that operate at different voltage levels.

4. High Data Rate:
- The IC supports data rates of up to 120 kbps, making it suitable for a wide range of applications, including high-speed data transmission.

5. Low Power Consumption:
- The MAX232ACPE is designed for low power operation, consuming only a few milliwatts during typical operation. This is particularly beneficial for battery-powered devices.

6. Integrated Charge Pump:
- The device includes an internal charge pump that generates the necessary RS-232 voltage levels from the single supply voltage. This eliminates the need for external components, simplifying the design.

7. Compact Package:
- The MAX232ACPE is available in a 16-pin DIP (Dual In-line Package) form factor, which is easy to handle and integrate into various circuit designs.

8. Wide Operating Temperature Range:
- The device is rated for operation over a wide temperature range, typically from -40°C to +85°C, making it suitable for industrial and automotive applications.

## Specifications

- Supply Voltage: +4.5V to +5.5V
- Data Rate: Up to 120 kbps
- Input Voltage Levels:
- TTL: 0V to 5V
- RS-232: ±3V to ±15V
- Number of Drivers: 2
- Number of Receivers: 2
- Power Consumption: Low power operation (specific values depend on configuration)
- Package Type: 16-pin DIP
- Operating Temperature Range: -40°C to +85°C

## Applications

The Maxim Integrated MAX232ACPE is suitable for a wide range of applications, including:

- Serial communication interfaces for microcontrollers and microprocessors
- Modem communication
- Data acquisition systems
- Industrial automation and control systems
- Point-of-sale terminals
- Printers and other peripheral devices

## Conclusion

The Maxim Integrated MAX232ACPE is a versatile and reliable solution for converting TTL signals to RS-232 levels and vice versa. Its dual driver and receiver configuration, combined with single supply operation and integrated charge pump, make it an ideal choice for a variety of serial communication applications. With its low power consumption, high data rate capability, and wide operating temperature range, the MAX232ACPE is a valuable component in the design of modern electronic systems that require robust and efficient communication solutions.
MAX232ACPE Compare Parts
  • MAX232ACPE vs MAXM22511GLH+
  • MAX232ACPE vs MAXM22510GLH+T
  • MAX232ACPE vs MAXM22510GLH+
  • MAX232ACPE vs MAX9967BGCCQ+B0U
  • MAX232ACPE vs MAX9959DCCQ+D
  • MAX232ACPE vs MAX9957DCCB+D
  • MAX232ACPE vs MAX9957CCB+D
  • MAX232ACPE vs MAX9482EUI
  • MAX232ACPE vs MAX9481EUP
  • MAX232ACPE vs MAX9480EUP
  • MAX232ACPE vs MAX9404EHJ
  • MAX232ACPE vs MAX9402EHJ+T
  • MAX232ACPE vs MAX9402EHJ+
  • MAX232ACPE vs MAX9401EHJ
  • MAX232ACPE vs MAX9400EHJ
  • MAX232ACPE vs MAX9179EUE+
  • MAX232ACPE vs MAX9179EUE
  • MAX232ACPE vs MAX9173EUE+T
  • MAX232ACPE vs MAX9173EUE+
  • MAX232ACPE vs MAX9173EUE
  • MAX232ACPE vs MAX9173ETE
  • MAX232ACPE vs MAX9173ESE+
  • MAX232ACPE vs MAX9173ESE
  • MAX232ACPE vs MAX9172ESA+T
  • MAX232ACPE vs MAX9172ESA+
  • MAX232ACPE vs MAX9172ESA
  • MAX232ACPE vs MAX9172EKA+T
  • MAX232ACPE vs MAX9171ESA+
  • MAX232ACPE vs MAX9171EKA+T
  • MAX232ACPE vs MAX9169EUE+T
  • MAX232ACPE vs MAX9169EUE+
  • MAX232ACPE vs MAX9164EUD
  • MAX232ACPE vs MAX9164ESD
  • MAX232ACPE vs MAX9163ESA+T
  • MAX232ACPE vs MAX9163ESA+
  • MAX232ACPE vs MAX9158EGM
  • MAX232ACPE vs MAX9157EHJ+T
  • MAX232ACPE vs MAX9157EHJ+
  • MAX232ACPE vs MAX9157EGJ+T
  • MAX232ACPE vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.