☰
MAX232AEWE+T
MAX232AEWE+T
Active
Description:  IC TRANSCEIVER FULL 2/2 16SO
Manufacturer:  Maxim Integrated
History Price: $9.23000
In Stock: 38880
MAX232AEWE+T Specification
Specification
Part No
MAX232AEWE+T
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
200kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
MAX232AEWE+T PDF Datasheet
MAX232AEWE+T Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX232AEWE+T Description
The Maxim Integrated MAX232AEWE+T is a highly integrated, dual transceiver designed for converting signals between TTL (Transistor-Transistor Logic) and RS-232 (Recommended Standard 232) voltage levels. This device is particularly useful in applications where communication between microcontrollers and RS-232 devices is required, such as in serial communication interfaces.

## Key Features

1. Dual Transceiver: The MAX232AEWE+T contains two independent RS-232 transceivers, allowing for full-duplex communication. This means it can send and receive data simultaneously.

2. Voltage Level Conversion: The device converts TTL logic levels (0V to 5V) to RS-232 levels (±3V to ±15V) and vice versa, making it suitable for interfacing with a variety of devices.

3. Integrated Charge Pump: The MAX232AEWE+T includes an internal charge pump that generates the necessary RS-232 voltage levels from a single 5V supply. This eliminates the need for additional external components, simplifying the design.

4. Wide Supply Voltage Range: The device operates from a single supply voltage of 4.5V to 5.5V, making it compatible with standard logic levels.

5. High Data Rate: The MAX232AEWE+T supports data rates up to 120 kbps, making it suitable for a wide range of applications, including modems, printers, and other serial devices.

6. Low Power Consumption: The device is designed for low power operation, which is beneficial for battery-powered applications.

7. Small Package Size: The MAX232AEWE+T is available in a compact 16-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained designs.

## Specifications

- Supply Voltage (VCC): 4.5V to 5.5V
- Input Voltage Range: -15V to +15V
- Output Voltage Levels:
- Logic High (RS-232): +3V to +15V
- Logic Low (RS-232): -3V to -15V
- TTL Input Voltage Levels:
- Logic High: 2V to 5V
- Logic Low: 0V to 0.8V
- Data Rate: Up to 120 kbps
- Number of Transceivers: 2 (full-duplex)
- Operating Temperature Range: -40°C to +85°C
- Power Supply Current: 10 mA (typical)
- Charge Pump Capacitor Values: 1 µF (C1, C2), 10 µF (C3, C4)

## Applications

The MAX232AEWE+T is widely used in various applications, including:

- Microcontroller Communication: It allows microcontrollers to communicate with RS-232 devices, such as computers and peripherals.
- Modems: The device is often used in modem applications for serial communication.
- Industrial Automation: It can be used in industrial control systems where RS-232 communication is required.
- Data Acquisition Systems: The MAX232AEWE+T is suitable for interfacing sensors and data acquisition systems that use RS-232.

## Conclusion

The Maxim Integrated MAX232AEWE+T is a versatile and reliable solution for converting TTL signals to RS-232 levels and vice versa. Its integrated features, such as the charge pump and dual transceivers, make it an excellent choice for a wide range of applications in communication and data transfer. With its compact size and low power consumption, it is ideal for both portable and stationary devices.
MAX232AEWE+T Compare Parts
  • MAX232AEWE+T vs MAXM22511GLH+
  • MAX232AEWE+T vs MAXM22510GLH+T
  • MAX232AEWE+T vs MAXM22510GLH+
  • MAX232AEWE+T vs MAX9967BGCCQ+B0U
  • MAX232AEWE+T vs MAX9959DCCQ+D
  • MAX232AEWE+T vs MAX9957DCCB+D
  • MAX232AEWE+T vs MAX9957CCB+D
  • MAX232AEWE+T vs MAX9482EUI
  • MAX232AEWE+T vs MAX9481EUP
  • MAX232AEWE+T vs MAX9480EUP
  • MAX232AEWE+T vs MAX9404EHJ
  • MAX232AEWE+T vs MAX9402EHJ+T
  • MAX232AEWE+T vs MAX9402EHJ+
  • MAX232AEWE+T vs MAX9401EHJ
  • MAX232AEWE+T vs MAX9400EHJ
  • MAX232AEWE+T vs MAX9179EUE+
  • MAX232AEWE+T vs MAX9179EUE
  • MAX232AEWE+T vs MAX9173EUE+T
  • MAX232AEWE+T vs MAX9173EUE+
  • MAX232AEWE+T vs MAX9173EUE
  • MAX232AEWE+T vs MAX9173ETE
  • MAX232AEWE+T vs MAX9173ESE+
  • MAX232AEWE+T vs MAX9173ESE
  • MAX232AEWE+T vs MAX9172ESA+T
  • MAX232AEWE+T vs MAX9172ESA+
  • MAX232AEWE+T vs MAX9172ESA
  • MAX232AEWE+T vs MAX9172EKA+T
  • MAX232AEWE+T vs MAX9171ESA+
  • MAX232AEWE+T vs MAX9171EKA+T
  • MAX232AEWE+T vs MAX9169EUE+T
  • MAX232AEWE+T vs MAX9169EUE+
  • MAX232AEWE+T vs MAX9164EUD
  • MAX232AEWE+T vs MAX9164ESD
  • MAX232AEWE+T vs MAX9163ESA+T
  • MAX232AEWE+T vs MAX9163ESA+
  • MAX232AEWE+T vs MAX9158EGM
  • MAX232AEWE+T vs MAX9157EHJ+T
  • MAX232AEWE+T vs MAX9157EHJ+
  • MAX232AEWE+T vs MAX9157EGJ+T
  • MAX232AEWE+T vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.