☰
MAX232CPE
MAX232CPE
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX232CPE Datasheet
History Price: Obsolete
In Stock: 28400
MAX232CPE Specification
Specification
Part No
MAX232CPE
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
MAX232CPE PDF Datasheet
MAX232CPE Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX232CPE Description
Overview of Maxim Integrated MAX232CPE

The MAX232CPE is a widely used dual driver/receiver IC designed to convert signals between RS-232 serial communication levels and TTL/CMOS logic levels. It is a popular choice in serial communication interfaces due to its robust design, low power consumption, and ease of use. The device integrates charge pumps to generate the required RS-232 voltage levels from a single 5V power supply, eliminating the need for negative voltage supplies.

Functionality and Features

The MAX232CPE provides two complete drivers and two complete receivers, allowing full-duplex communication with RS-232 devices. The drivers convert TTL-level input signals to RS-232 voltage levels, while the receivers convert RS-232 input signals to TTL-level outputs. This bidirectional signal level conversion supports standard asynchronous serial communication protocols commonly used in PCs, modems, and embedded systems.

The device includes an internal charge pump and four external capacitors to generate the necessary positive and negative voltage levels (+10 V and -10 V approximately) required by RS-232 communication standards, all powered from a single 5 V supply.

Electrical Specifications

* Operating Voltage: 4.5 V to 5.5 V supply voltage (typically 5 V).
* Driver Output Voltage: ±7.5 V minimum on the RS-232 output pins when powered at 5 V.
* Receiver Input Voltage Range: ±25 V, allowing it to safely receive high-voltage RS-232 signals.
* Data Rate: Supports data rates up to 120 kbps, suitable for most standard serial communication.
* Supply Current: Typically 8 mA when active, low power consumption for efficient operation.
* Input Thresholds (Receiver): TTL-compatible thresholds with typical switching threshold around ±1.3 V.
* Driver Input Voltage: Compatible with TTL input levels, typically 0 V to 5 V.

Package and Pin Configuration

The MAX232CPE is supplied in a 16-pin dual in-line package (DIP) suitable for through-hole mounting. Its pinout includes:

* Four driver outputs (T1OUT, T2OUT)
* Four receiver inputs (R1IN, R2IN)
* Four driver inputs (T1IN, T2IN)
* Four receiver outputs (R1OUT, R2OUT)
* V+ and V− pins for charge pump voltages
* Vcc (5 V supply) and GND

Four external capacitors (typically 1 µF) are required to operate the internal charge pump circuitry, connected between V+, V−, Vcc, and ground pins.

Typical Applications

The MAX232CPE is used extensively in serial communication interfaces between microcontrollers, embedded systems, and RS-232 devices like computers, modems, and printers. It is ideal for converting UART TTL signals to RS-232 compliant levels and vice versa. Its single 5 V supply operation simplifies system design by removing the need for multiple voltage rails.

Reliability and Environmental Characteristics

The device operates reliably in commercial temperature ranges from 0°C to +70°C. It features ESD protection on the RS-232 I/O pins, enhancing its robustness in real-world environments.

Summary of Key Specifications

| Parameter | MAX232CPE |
| ---------------------------- | ---------------------------- |
| Supply Voltage (Vcc) | 4.5 V to 5.5 V |
| Driver Output Voltage | ±7.5 V minimum at 5 V supply |
| Receiver Input Voltage Range | ±25 V |
| Maximum Data Rate | 120 kbps |
| Supply Current | ~8 mA |
| Operating Temperature Range | 0°C to +70°C |
| Package | 16-pin DIP |
| Number of Drivers/Receivers | 2 drivers, 2 receivers |

This combination of features makes the MAX232CPE a classic and highly reliable component for serial communication level conversion in various electronic systems.
MAX232CPE Compare Parts
  • MAX232CPE vs MAXM22511GLH+
  • MAX232CPE vs MAXM22510GLH+T
  • MAX232CPE vs MAXM22510GLH+
  • MAX232CPE vs MAX9967BGCCQ+B0U
  • MAX232CPE vs MAX9959DCCQ+D
  • MAX232CPE vs MAX9957DCCB+D
  • MAX232CPE vs MAX9957CCB+D
  • MAX232CPE vs MAX9482EUI
  • MAX232CPE vs MAX9481EUP
  • MAX232CPE vs MAX9480EUP
  • MAX232CPE vs MAX9404EHJ
  • MAX232CPE vs MAX9402EHJ+T
  • MAX232CPE vs MAX9402EHJ+
  • MAX232CPE vs MAX9401EHJ
  • MAX232CPE vs MAX9400EHJ
  • MAX232CPE vs MAX9179EUE+
  • MAX232CPE vs MAX9179EUE
  • MAX232CPE vs MAX9173EUE+T
  • MAX232CPE vs MAX9173EUE+
  • MAX232CPE vs MAX9173EUE
  • MAX232CPE vs MAX9173ETE
  • MAX232CPE vs MAX9173ESE+
  • MAX232CPE vs MAX9173ESE
  • MAX232CPE vs MAX9172ESA+T
  • MAX232CPE vs MAX9172ESA+
  • MAX232CPE vs MAX9172ESA
  • MAX232CPE vs MAX9172EKA+T
  • MAX232CPE vs MAX9171ESA+
  • MAX232CPE vs MAX9171EKA+T
  • MAX232CPE vs MAX9169EUE+T
  • MAX232CPE vs MAX9169EUE+
  • MAX232CPE vs MAX9164EUD
  • MAX232CPE vs MAX9164ESD
  • MAX232CPE vs MAX9163ESA+T
  • MAX232CPE vs MAX9163ESA+
  • MAX232CPE vs MAX9158EGM
  • MAX232CPE vs MAX9157EHJ+T
  • MAX232CPE vs MAX9157EHJ+
  • MAX232CPE vs MAX9157EGJ+T
  • MAX232CPE vs MAX9157EGJ
  • MAX232CPE FAQ
    Q1: What is the Maxim Integrated MAX232CPE?
    A1: The Maxim Integrated MAX232CPE is a dual-driver and receiver integrated circuit used to convert voltage levels between TTL (Transistor-Transistor Logic) and RS-232, facilitating communication between microcontrollers and serial devices.

    Q2: What are the primary functions of the Maxim Integrated MAX232CPE?
    A2: The MAX232CPE converts voltage levels between TTL and RS-232 logic, providing two drivers and two receivers to ensure reliable data transmission over serial communication links.

    Q3: What is the supply voltage range for the Maxim Integrated MAX232CPE?
    A3: The MAX232CPE operates with a supply voltage range from 4.5V to 5.5V, making it suitable for a wide range of 5V systems.

    Q4: What is the data rate supported by the Maxim Integrated MAX232CPE?
    A4: The MAX232CPE supports data rates of up to 120 kbps, providing reliable communication speeds for many serial devices.

    Q5: How many drivers and receivers does the Maxim Integrated MAX232CPE have?
    A5: The MAX232CPE includes two drivers and two receivers, allowing bidirectional communication between TTL/CMOS logic and RS-232 devices.

    Q6: What is the maximum output voltage swing of the Maxim Integrated MAX232CPE?
    A6: The MAX232CPE can output voltages that swing from +12V to -12V for RS-232 communication, ensuring compatibility with RS-232 standards.

    Q7: Does the Maxim Integrated MAX232CPE include any protection features?
    A7: Yes, the MAX232CPE includes internal protection diodes to help protect against voltage spikes and transients, ensuring reliable operation in noisy environments.

    Q8: What type of package is the Maxim Integrated MAX232CPE available in?
    A8: The MAX232CPE is available in a 16-pin dual in-line package (DIP), making it suitable for easy integration into both prototyping and final product designs.

    Q9: What is the typical power consumption of the Maxim Integrated MAX232CPE?
    A9: The MAX232CPE typically consumes low power, with typical supply current around 8 mA during operation, making it suitable for power-sensitive applications.

    Q10: How does the Maxim Integrated MAX232CPE handle voltage level shifting?
    A10: The MAX232CPE uses a charge pump circuit to generate the required positive and negative voltage levels (+12V and -12V) for RS-232 communication from the single 5V supply.

    Q11: What is the typical input voltage for TTL/CMOS logic on the Maxim Integrated MAX232CPE?
    A11: The MAX232CPE is designed to work with TTL/CMOS logic input voltages, typically ranging from 0V (low) to 5V (high), ensuring compatibility with most microcontrollers and logic circuits.

    Q12: Can the Maxim Integrated MAX232CPE be used for high-speed communication?
    A12: The MAX232CPE is primarily designed for low to moderate-speed serial communication, with a maximum data rate of 120 kbps, making it suitable for standard serial communication tasks but not for high-speed applications.

    Q13: Is the Maxim Integrated MAX232CPE suitable for use in industrial applications?
    A13: Yes, the MAX232CPE is suitable for industrial applications, offering robust voltage level conversion and protection, which makes it ideal for connecting industrial controllers with serial devices.

    Q14: What is the temperature range of the Maxim Integrated MAX232CPE?
    A14: The MAX232CPE operates over a temperature range of -40°C to +85°C, ensuring reliable performance in a wide variety of environments.

    Q15: Does the Maxim Integrated MAX232CPE require external components for operation?
    A15: Yes, the MAX232CPE requires a few external capacitors for the charge pump circuitry to generate the necessary voltage levels for RS-232 communication.

    Q16: What is the maximum input voltage for the RS-232 pins of the Maxim Integrated MAX232CPE?
    A16: The RS-232 pins of the MAX232CPE can handle input voltages ranging from -15V to +15V, ensuring robust protection against voltage transients.

    Q17: What is the typical response time of the Maxim Integrated MAX232CPE?
    A17: The MAX232CPE has a fast response time, suitable for most serial communication tasks, with typical propagation delay of 300 ns, providing efficient data transfer.

    Q18: Can the Maxim Integrated MAX232CPE be used in both sending and receiving data?
    A18: Yes, the MAX232CPE is designed for both sending (driver) and receiving (receiver) data, supporting full-duplex communication between TTL/CMOS and RS-232 devices.

    Q19: How does the Maxim Integrated MAX232CPE ensure data integrity during conversion?
    A19: The MAX232CPE ensures data integrity through its accurate voltage level shifting, ensuring that TTL/CMOS logic is reliably converted to RS-232 voltage levels, and vice versa.

    Q20: Is the Maxim Integrated MAX232CPE compatible with 3.3V logic systems?
    A20: The MAX232CPE is optimized for 5V TTL/CMOS systems. However, for 3.3V logic systems, it may require additional level-shifting components to ensure reliable operation.
    Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.