☰
MAX232EPE+
MAX232EPE+
Active
Description:  IC TRANSCEIVER FULL 2/2 16DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX232EPE+ Datasheet
History Price: $7.17000
In Stock: 49040
MAX232EPE+ Specification
Specification
Part No
MAX232EPE+
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
MAX232EPE+ PDF Datasheet
MAX232EPE+ Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX232EPE+ Description
The Maxim Integrated MAX232EPE+ is a highly integrated, dual transceiver designed for converting signals between TTL (Transistor-Transistor Logic) and RS-232 (Recommended Standard 232) levels. This device is widely used in various applications, including communication systems, data acquisition, and industrial automation, where reliable serial communication is essential.

## Key Features

1. Dual Transceiver: The MAX232EPE+ contains two independent transceivers, allowing for full-duplex communication. This means it can send and receive data simultaneously, which is crucial for efficient data transfer.

2. Voltage Range: The device operates over a wide voltage range, typically from 3V to 5.5V, making it suitable for both low-power and standard applications.

3. Data Rate: The MAX232EPE+ supports data rates up to 120 kbps, which is sufficient for most standard serial communication tasks.

4. Integrated Charge Pump: The device includes an integrated charge pump that generates the necessary RS-232 voltage levels from a single supply voltage. This eliminates the need for additional components, simplifying the design and reducing board space.

5. Low Power Consumption: The MAX232EPE+ is designed for low power consumption, making it ideal for battery-operated devices and applications where power efficiency is critical.

6. Temperature Range: The device operates over a wide temperature range, typically from -40°C to +85°C, ensuring reliable performance in various environmental conditions.

## Specifications

- Supply Voltage (VCC): 3V to 5.5V
- Input Voltage Range: -15V to +15V (RS-232 levels)
- Output Voltage Swing: ±5V (typical)
- Data Rate: Up to 120 kbps
- Number of Transceivers: 2 (full-duplex)
- Power Supply Current: 10 mA (typical at 5V)
- Operating Temperature Range: -40°C to +85°C
- Package Type: 16-Pin DIP (EPE) or other surface mount options

## Applications

The MAX232EPE+ is commonly used in various applications, including:

- Microcontroller Communication: It enables microcontrollers to communicate with RS-232 devices, such as modems, printers, and other peripherals.
- Data Acquisition Systems: The device is used in systems that require reliable data transfer between sensors and data processing units.
- Industrial Automation: It facilitates communication between different industrial equipment and control systems.
- Embedded Systems: The MAX232EPE+ is often found in embedded systems that require serial communication capabilities.

## Conclusion

The Maxim Integrated MAX232EPE+ is a versatile and reliable solution for converting TTL signals to RS-232 levels and vice versa. Its dual transceiver design, integrated charge pump, and low power consumption make it an excellent choice for a wide range of applications. Whether in communication systems, data acquisition, or industrial automation, the MAX232EPE+ provides the necessary performance and reliability for effective serial communication.
MAX232EPE+ Compare Parts
  • MAX232EPE+ vs MAXM22511GLH+
  • MAX232EPE+ vs MAXM22510GLH+T
  • MAX232EPE+ vs MAXM22510GLH+
  • MAX232EPE+ vs MAX9967BGCCQ+B0U
  • MAX232EPE+ vs MAX9959DCCQ+D
  • MAX232EPE+ vs MAX9957DCCB+D
  • MAX232EPE+ vs MAX9957CCB+D
  • MAX232EPE+ vs MAX9482EUI
  • MAX232EPE+ vs MAX9481EUP
  • MAX232EPE+ vs MAX9480EUP
  • MAX232EPE+ vs MAX9404EHJ
  • MAX232EPE+ vs MAX9402EHJ+T
  • MAX232EPE+ vs MAX9402EHJ+
  • MAX232EPE+ vs MAX9401EHJ
  • MAX232EPE+ vs MAX9400EHJ
  • MAX232EPE+ vs MAX9179EUE+
  • MAX232EPE+ vs MAX9179EUE
  • MAX232EPE+ vs MAX9173EUE+T
  • MAX232EPE+ vs MAX9173EUE+
  • MAX232EPE+ vs MAX9173EUE
  • MAX232EPE+ vs MAX9173ETE
  • MAX232EPE+ vs MAX9173ESE+
  • MAX232EPE+ vs MAX9173ESE
  • MAX232EPE+ vs MAX9172ESA+T
  • MAX232EPE+ vs MAX9172ESA+
  • MAX232EPE+ vs MAX9172ESA
  • MAX232EPE+ vs MAX9172EKA+T
  • MAX232EPE+ vs MAX9171ESA+
  • MAX232EPE+ vs MAX9171EKA+T
  • MAX232EPE+ vs MAX9169EUE+T
  • MAX232EPE+ vs MAX9169EUE+
  • MAX232EPE+ vs MAX9164EUD
  • MAX232EPE+ vs MAX9164ESD
  • MAX232EPE+ vs MAX9163ESA+T
  • MAX232EPE+ vs MAX9163ESA+
  • MAX232EPE+ vs MAX9158EGM
  • MAX232EPE+ vs MAX9157EHJ+T
  • MAX232EPE+ vs MAX9157EHJ+
  • MAX232EPE+ vs MAX9157EGJ+T
  • MAX232EPE+ vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.