☰
MAX232ESE+T
MAX232ESE+T
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX232ESE+T Datasheet
History Price: $6.25000
In Stock: 21520
MAX232ESE+T Specification
Specification
Part No
MAX232ESE+T
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MAX232ESE+T PDF Datasheet
MAX232ESE+T Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX232ESE+T Description
The Maxim Integrated MAX232ESE+T is a highly integrated, dual transceiver designed for converting signals between TTL (Transistor-Transistor Logic) and RS-232 (Recommended Standard 232) levels. This device is particularly useful in applications requiring reliable serial communication, such as data acquisition systems, industrial automation, and microcontroller interfacing. The MAX232ESE+T is known for its robustness, ease of use, and efficiency, making it a popular choice among engineers and designers.

## Key Features

1. Dual Transceiver Design: The MAX232ESE+T features two independent transceivers, allowing for full-duplex communication. This capability enables simultaneous data transmission and reception, which is essential for efficient communication in many applications.

2. Wide Supply Voltage Range: The device operates over a supply voltage range of 3V to 5.5V, making it suitable for both low-power and standard applications. This flexibility allows it to be used in various electronic systems.

3. Integrated Charge Pump: The MAX232ESE+T includes an integrated charge pump that generates the necessary RS-232 voltage levels from a single supply voltage. This feature simplifies the design by eliminating the need for external components, reducing board space and overall system complexity.

4. High Data Rate: The device supports data rates of up to 120 kbps, which is adequate for most standard serial communication tasks. This high-speed capability ensures efficient data transfer in various applications.

5. Low Power Consumption: The MAX232ESE+T is designed for low power consumption, typically drawing around 10 mA at 5V. This characteristic makes it ideal for battery-operated devices and applications where power efficiency is critical.

6. Temperature Range: The device operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance in diverse environmental conditions. This robustness is particularly important in industrial and outdoor applications.

7. Compact Package: The MAX232ESE+T is available in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mount technology (SMT). This compact form factor allows for easy integration into modern electronic designs.

## Specifications

- Supply Voltage (VCC): 3V to 5.5V
- Input Voltage Range: -15V to +15V (RS-232 levels)
- Output Voltage Swing: ±5V (typical)
- Data Rate: Up to 120 kbps
- Number of Transceivers: 2 (full-duplex)
- Power Supply Current: 10 mA (typical at 5V)
- Operating Temperature Range: -40°C to +85°C
- Package Type: 16-Pin SOIC (ESE)

## Applications

The MAX232ESE+T is widely used in various applications, including:

- Microcontroller Communication: It enables microcontrollers to communicate with RS-232 devices, such as modems, printers, and other peripherals, facilitating data exchange in embedded systems.
- Data Acquisition Systems: The device is employed in systems that require reliable data transfer between sensors and data processing units, ensuring accurate and timely data collection.
- Industrial Automation: It plays a crucial role in communication between different industrial equipment and control systems, enhancing operational efficiency and reliability.
- Embedded Systems: The MAX232ESE+T is often found in embedded systems that require serial communication capabilities, providing a straightforward solution for interfacing with various devices.

## Conclusion

The Maxim Integrated MAX232ESE+T is a versatile and reliable solution for converting TTL signals to RS-232 levels and vice versa. Its dual transceiver design, integrated charge pump, and low power consumption make it an excellent choice for a wide range of applications. Whether in communication systems, data acquisition, or industrial automation, the MAX232ESE+T provides the necessary performance and reliability for effective serial communication. Its compact package and robust specifications further enhance its appeal for modern electronic designs, making it a staple component in many engineering projects.
MAX232ESE+T Compare Parts
  • MAX232ESE+T vs MAXM22511GLH+
  • MAX232ESE+T vs MAXM22510GLH+T
  • MAX232ESE+T vs MAXM22510GLH+
  • MAX232ESE+T vs MAX9967BGCCQ+B0U
  • MAX232ESE+T vs MAX9959DCCQ+D
  • MAX232ESE+T vs MAX9957DCCB+D
  • MAX232ESE+T vs MAX9957CCB+D
  • MAX232ESE+T vs MAX9482EUI
  • MAX232ESE+T vs MAX9481EUP
  • MAX232ESE+T vs MAX9480EUP
  • MAX232ESE+T vs MAX9404EHJ
  • MAX232ESE+T vs MAX9402EHJ+T
  • MAX232ESE+T vs MAX9402EHJ+
  • MAX232ESE+T vs MAX9401EHJ
  • MAX232ESE+T vs MAX9400EHJ
  • MAX232ESE+T vs MAX9179EUE+
  • MAX232ESE+T vs MAX9179EUE
  • MAX232ESE+T vs MAX9173EUE+T
  • MAX232ESE+T vs MAX9173EUE+
  • MAX232ESE+T vs MAX9173EUE
  • MAX232ESE+T vs MAX9173ETE
  • MAX232ESE+T vs MAX9173ESE+
  • MAX232ESE+T vs MAX9173ESE
  • MAX232ESE+T vs MAX9172ESA+T
  • MAX232ESE+T vs MAX9172ESA+
  • MAX232ESE+T vs MAX9172ESA
  • MAX232ESE+T vs MAX9172EKA+T
  • MAX232ESE+T vs MAX9171ESA+
  • MAX232ESE+T vs MAX9171EKA+T
  • MAX232ESE+T vs MAX9169EUE+T
  • MAX232ESE+T vs MAX9169EUE+
  • MAX232ESE+T vs MAX9164EUD
  • MAX232ESE+T vs MAX9164ESD
  • MAX232ESE+T vs MAX9163ESA+T
  • MAX232ESE+T vs MAX9163ESA+
  • MAX232ESE+T vs MAX9158EGM
  • MAX232ESE+T vs MAX9157EHJ+T
  • MAX232ESE+T vs MAX9157EHJ+
  • MAX232ESE+T vs MAX9157EGJ+T
  • MAX232ESE+T vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.