☰
MAX232NSR
MAX232NSR
Active
Description:  IC TRANSCEIVER FULL 2/2 16SO
Manufacturer:  Texas Instruments
Datasheet:   MAX232NSR Datasheet
History Price: $1.65000
In Stock: 28880
MAX232NSR Specification
Specification
Part No
MAX232NSR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SO
MAX232NSR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX232NSR Description
The Texas Instruments MAX232NSR is a highly integrated, dual-driver/dual-receiver device designed for converting signals between TTL (Transistor-Transistor Logic) and RS-232 (Recommended Standard 232) levels. This device is widely used in various applications, including communication systems, data acquisition, and interfacing microcontrollers with serial devices.

## Key Features

1. Dual Drivers and Receivers: The MAX232NSR contains two drivers and two receivers, allowing for full-duplex communication. This means it can send and receive data simultaneously, which is essential for many applications.

2. Voltage Level Conversion: The device converts TTL logic levels (0V to 5V) to RS-232 levels (±3V to ±15V) and vice versa. This makes it suitable for interfacing TTL-compatible devices with RS-232 serial ports.

3. Integrated Charge Pump: The MAX232NSR includes an internal charge pump that generates the necessary voltage levels for RS-232 communication. This eliminates the need for external components, simplifying the design and reducing the overall footprint.

4. Wide Supply Voltage Range: The device operates with a supply voltage range of 4.5V to 5.5V, making it compatible with standard TTL logic levels.

5. High Data Rate: The MAX232NSR supports data rates up to 120 kbps, making it suitable for a variety of high-speed communication applications.

6. Low Power Consumption: The device is designed for low power operation, which is crucial for battery-powered applications.

7. Small Package Size: The MAX232NSR is available in a small 16-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained designs.

## Specifications

- Supply Voltage (VCC): 4.5V to 5.5V
- Input Voltage Range: -15V to +15V
- Output Voltage Levels:
- Logic High (VOH): +5V (typical)
- Logic Low (VOL): 0V (typical)
- RS-232 Output Levels: ±3V to ±15V
- Data Rate: Up to 120 kbps
- Input Impedance: 3 kΩ (typical)
- Output Impedance: 300 Ω (typical)
- Power Supply Current: 10 mA (typical)
- Operating Temperature Range: -40°C to +85°C
- Package Type: 16-pin SOIC

## Applications

The MAX232NSR is commonly used in various applications, including:

- Microcontroller Communication: Interfacing microcontrollers with RS-232 serial devices, such as modems, printers, and other peripherals.
- Data Acquisition Systems: Connecting sensors and data acquisition systems to computers or other devices using RS-232 communication.
- Industrial Automation: Used in industrial control systems for communication between devices and controllers.
- Embedded Systems: Ideal for embedded applications requiring serial communication.

## Conclusion

The Texas Instruments MAX232NSR is a versatile and reliable solution for converting TTL signals to RS-232 levels and vice versa. Its integrated features, such as dual drivers and receivers, internal charge pump, and compact package size, make it an excellent choice for a wide range of applications in communication and data transfer. Whether in consumer electronics, industrial automation, or embedded systems, the MAX232NSR provides a robust and efficient means of serial communication.
MAX232NSR Compare Parts
  • MAX232NSR vs MAXM22511GLH+
  • MAX232NSR vs MAXM22510GLH+T
  • MAX232NSR vs MAXM22510GLH+
  • MAX232NSR vs MAX9967BGCCQ+B0U
  • MAX232NSR vs MAX9959DCCQ+D
  • MAX232NSR vs MAX9957DCCB+D
  • MAX232NSR vs MAX9957CCB+D
  • MAX232NSR vs MAX9482EUI
  • MAX232NSR vs MAX9481EUP
  • MAX232NSR vs MAX9480EUP
  • MAX232NSR vs MAX9404EHJ
  • MAX232NSR vs MAX9402EHJ+T
  • MAX232NSR vs MAX9402EHJ+
  • MAX232NSR vs MAX9401EHJ
  • MAX232NSR vs MAX9400EHJ
  • MAX232NSR vs MAX9179EUE+
  • MAX232NSR vs MAX9179EUE
  • MAX232NSR vs MAX9173EUE+T
  • MAX232NSR vs MAX9173EUE+
  • MAX232NSR vs MAX9173EUE
  • MAX232NSR vs MAX9173ETE
  • MAX232NSR vs MAX9173ESE+
  • MAX232NSR vs MAX9173ESE
  • MAX232NSR vs MAX9172ESA+T
  • MAX232NSR vs MAX9172ESA+
  • MAX232NSR vs MAX9172ESA
  • MAX232NSR vs MAX9172EKA+T
  • MAX232NSR vs MAX9171ESA+
  • MAX232NSR vs MAX9171EKA+T
  • MAX232NSR vs MAX9169EUE+T
  • MAX232NSR vs MAX9169EUE+
  • MAX232NSR vs MAX9164EUD
  • MAX232NSR vs MAX9164ESD
  • MAX232NSR vs MAX9163ESA+T
  • MAX232NSR vs MAX9163ESA+
  • MAX232NSR vs MAX9158EGM
  • MAX232NSR vs MAX9157EHJ+T
  • MAX232NSR vs MAX9157EHJ+
  • MAX232NSR vs MAX9157EGJ+T
  • MAX232NSR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.