☰
MAX233ACWP
MAX233ACWP
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX233ACWP Datasheet
History Price: Obsolete
In Stock: 8240
MAX233ACWP Specification
Specification
Part No
MAX233ACWP
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
MAX233ACWP PDF Datasheet
MAX233ACWP Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX233ACWP Description
Overview of Maxim Integrated MAX233ACWP

The MAX233ACWP is a highly integrated, low-power, dual-channel RS-232 transceiver designed for communication between microcontrollers and RS-232 devices. It is particularly well-suited for applications where space and power efficiency are critical, such as in portable devices and battery-operated systems. The device is known for its robust performance and ease of use, making it a popular choice among engineers and designers.

Key Specifications

- Supply Voltage (VCC): 3.0V to 5.5V
- Data Rate: Up to 120 kbps
- Number of Drivers: 2
- Number of Receivers: 2
- Input Voltage Range: ±30V
- Output Voltage Swing: ±5V (typical)
- Power Consumption: 10 mA (typical)
- Operating Temperature Range: -40°C to +85°C
- Package Type: 20-Pin TSSOP

Functional Features

1. Dual-Channel Operation: The MAX233ACWP supports two independent RS-232 channels, allowing for simultaneous communication with multiple devices. This feature is particularly useful in applications requiring multiple serial connections.

2. Integrated Charge Pump: The device includes an integrated charge pump that generates the necessary voltage levels for RS-232 communication. This eliminates the need for external components, simplifying the design and reducing board space.

3. Low Power Consumption: With a typical supply current of only 10 mA, the MAX233ACWP is designed for low-power applications. This makes it ideal for battery-operated devices where power efficiency is crucial.

4. Wide Input Voltage Range: The transceiver can handle input voltages up to ±30V, providing robust protection against voltage spikes and ensuring reliable operation in various environments.

5. High Data Rate: The MAX233ACWP supports data rates of up to 120 kbps, making it suitable for a wide range of communication applications, from simple data transfer to more complex protocols.

Pin Configuration

The MAX233ACWP comes in a 20-pin TSSOP package, which is compact and suitable for space-constrained designs. The pin configuration includes:

- Drivers (TXD, RXD): Pins for transmitting and receiving data.
- Control Pins: Pins for enabling and disabling the transceiver.
- Power Supply Pins: VCC and GND pins for power connections.
- Charge Pump Pins: Pins for connecting the charge pump capacitors.

Applications

The MAX233ACWP is widely used in various applications, including:

- Embedded Systems: Ideal for microcontroller-based designs requiring serial communication.
- Industrial Automation: Used in devices that communicate with RS-232 equipment in industrial settings.
- Consumer Electronics: Found in devices like printers, modems, and other peripherals that require RS-232 connectivity.
- Telecommunications: Utilized in communication equipment for reliable data transmission.

Conclusion

The MAX233ACWP from Maxim Integrated is a versatile and efficient RS-232 transceiver that meets the demands of modern electronic designs. Its combination of low power consumption, dual-channel operation, and integrated charge pump makes it an excellent choice for a wide range of applications. Whether in embedded systems, industrial automation, or consumer electronics, the MAX233ACWP provides reliable performance and ease of integration.
MAX233ACWP Compare Parts
  • MAX233ACWP vs MAXM22511GLH+
  • MAX233ACWP vs MAXM22510GLH+T
  • MAX233ACWP vs MAXM22510GLH+
  • MAX233ACWP vs MAX9967BGCCQ+B0U
  • MAX233ACWP vs MAX9959DCCQ+D
  • MAX233ACWP vs MAX9957DCCB+D
  • MAX233ACWP vs MAX9957CCB+D
  • MAX233ACWP vs MAX9482EUI
  • MAX233ACWP vs MAX9481EUP
  • MAX233ACWP vs MAX9480EUP
  • MAX233ACWP vs MAX9404EHJ
  • MAX233ACWP vs MAX9402EHJ+T
  • MAX233ACWP vs MAX9402EHJ+
  • MAX233ACWP vs MAX9401EHJ
  • MAX233ACWP vs MAX9400EHJ
  • MAX233ACWP vs MAX9179EUE+
  • MAX233ACWP vs MAX9179EUE
  • MAX233ACWP vs MAX9173EUE+T
  • MAX233ACWP vs MAX9173EUE+
  • MAX233ACWP vs MAX9173EUE
  • MAX233ACWP vs MAX9173ETE
  • MAX233ACWP vs MAX9173ESE+
  • MAX233ACWP vs MAX9173ESE
  • MAX233ACWP vs MAX9172ESA+T
  • MAX233ACWP vs MAX9172ESA+
  • MAX233ACWP vs MAX9172ESA
  • MAX233ACWP vs MAX9172EKA+T
  • MAX233ACWP vs MAX9171ESA+
  • MAX233ACWP vs MAX9171EKA+T
  • MAX233ACWP vs MAX9169EUE+T
  • MAX233ACWP vs MAX9169EUE+
  • MAX233ACWP vs MAX9164EUD
  • MAX233ACWP vs MAX9164ESD
  • MAX233ACWP vs MAX9163ESA+T
  • MAX233ACWP vs MAX9163ESA+
  • MAX233ACWP vs MAX9158EGM
  • MAX233ACWP vs MAX9157EHJ+T
  • MAX233ACWP vs MAX9157EHJ+
  • MAX233ACWP vs MAX9157EGJ+T
  • MAX233ACWP vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.