☰
MAX3085EESA
MAX3085EESA
Active
Description:  RS-485/RS-422 TRANSCVR
Manufacturer:  Maxim Integrated
Datasheet:   MAX3085EESA Datasheet
History Price: Active
In Stock: 15120
MAX3085EESA Specification
Specification
Part No
MAX3085EESA
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
25 mV
Data Rate
500kbps
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MAX3085EESA PDF Datasheet
MAX3085EESA Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3085EESA Description
Introduction to Maxim Integrated MAX3085EESA

The MAX3085EESA is a high-performance, low-power transceiver designed for RS-485 and RS-422 communication protocols. This device is particularly suitable for applications in industrial automation, motor control, and other data communication systems where robust performance over long distances is required. The MAX3085EESA combines advanced features to enhance signal integrity and reduce power consumption.

Key Features

1. Low Power Consumption: The MAX3085EESA operates with a low supply current of just 120 µA in the active mode and less than 1 µA in the shutdown mode, making it ideal for battery-powered applications.

2. High Data Rate: This transceiver supports data rates up to 20 Mbps, which allows for fast communication over long distances without significant signal degradation.

3. Wide Supply Voltage Range: The device operates over a supply voltage range of 3.0V to 5.5V, providing flexibility for various system designs.

4. Enhanced ESD Protection: The MAX3085EESA features integrated ESD protection of ±15 kV for the human body model (HBM), ensuring reliability in harsh environments.

5. Fail-Safe Operation: The device includes fail-safe features that ensure a known state at the receiver output during power-up or loss of the input signal, preventing false data transmission.

6. Receiver Input Sensitivity: The receiver input sensitivity is ±200 mV, which enhances noise immunity and allows reliable operation even in electrically noisy environments.

7. Thermal Shutdown Protection: Built-in thermal shutdown protection prevents damage to the device under excessive temperature conditions.

Specifications

- Supply Voltage (VCC): 3.0V to 5.5V
- Supply Current (IS):
- Active Mode: 120 µA
- Shutdown Mode: <1 µA
- Data Rate: Up to 20 Mbps
- Receiver Input Sensitivity: ±200 mV
- Output Voltage Swing (VOH/VOL):
- High Level Output Voltage (VOH): VCC - 0.2V (typical
MAX3085EESA Compare Parts
  • MAX3085EESA vs MAXM22511GLH+
  • MAX3085EESA vs MAXM22510GLH+T
  • MAX3085EESA vs MAXM22510GLH+
  • MAX3085EESA vs MAX9967BGCCQ+B0U
  • MAX3085EESA vs MAX9959DCCQ+D
  • MAX3085EESA vs MAX9957DCCB+D
  • MAX3085EESA vs MAX9957CCB+D
  • MAX3085EESA vs MAX9482EUI
  • MAX3085EESA vs MAX9481EUP
  • MAX3085EESA vs MAX9480EUP
  • MAX3085EESA vs MAX9404EHJ
  • MAX3085EESA vs MAX9402EHJ+T
  • MAX3085EESA vs MAX9402EHJ+
  • MAX3085EESA vs MAX9401EHJ
  • MAX3085EESA vs MAX9400EHJ
  • MAX3085EESA vs MAX9179EUE+
  • MAX3085EESA vs MAX9179EUE
  • MAX3085EESA vs MAX9173EUE+T
  • MAX3085EESA vs MAX9173EUE+
  • MAX3085EESA vs MAX9173EUE
  • MAX3085EESA vs MAX9173ETE
  • MAX3085EESA vs MAX9173ESE+
  • MAX3085EESA vs MAX9173ESE
  • MAX3085EESA vs MAX9172ESA+T
  • MAX3085EESA vs MAX9172ESA+
  • MAX3085EESA vs MAX9172ESA
  • MAX3085EESA vs MAX9172EKA+T
  • MAX3085EESA vs MAX9171ESA+
  • MAX3085EESA vs MAX9171EKA+T
  • MAX3085EESA vs MAX9169EUE+T
  • MAX3085EESA vs MAX9169EUE+
  • MAX3085EESA vs MAX9164EUD
  • MAX3085EESA vs MAX9164ESD
  • MAX3085EESA vs MAX9163ESA+T
  • MAX3085EESA vs MAX9163ESA+
  • MAX3085EESA vs MAX9158EGM
  • MAX3085EESA vs MAX9157EHJ+T
  • MAX3085EESA vs MAX9157EHJ+
  • MAX3085EESA vs MAX9157EGJ+T
  • MAX3085EESA vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.