☰
MAX3221EEAE
MAX3221EEAE
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 16SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3221EEAE Datasheet
History Price: $4.59000
In Stock: 3960
MAX3221EEAE Specification
Specification
Part No
MAX3221EEAE
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SSOP
MAX3221EEAE PDF Datasheet
MAX3221EEAE Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3221EEAE Description
Detailed Overview of Maxim Integrated MAX3221EEAE

The MAX3221EEAE is a highly integrated, dual-channel RS-232 transceiver designed to facilitate reliable serial communication in embedded systems and portable devices. It functions as the interface between UART-level signals and the RS-232 communication standard, enabling seamless data exchange over serial ports with minimal external components.

Core Functionality and Features

* Device Type: Dual-channel RS-232 transceiver
* Signal Conversion: Converts TTL/CMOS logic levels (typically 3.0 V to 5.5 V) to RS-232 voltage levels, and vice versa
* Compliance: Fully meets EIA/TIA-232E and ITU V.28 RS-232 interface standards
* Data Rate: Supports asynchronous data rates up to 250 kbps, making it suitable for a wide range of serial communication applications
* Driver and Receiver Count: 2 drivers and 2 receivers, allowing for full-duplex communication on two RS-232 ports

Electrical Characteristics

* Supply Voltage (VCC): Operates from 3.0 V to 5.5 V, supporting both 3.3 V and 5 V logic systems without additional level shifting
* Typical Supply Current: Approximately 0.6 mA in normal operation, optimizing power consumption for battery-powered devices
* Shutdown Mode: Provides a shutdown feature that reduces current consumption to less than 1 µA, extending battery life during idle periods
* Internal Charge Pump: Generates RS-232 voltage levels internally from a single supply, eliminating the need for external dual supplies or voltage converters

Signal Interface and Performance

* Driver Output Voltage: ±7 V typical output swing, ensuring reliable RS-232 signaling over standard cables
* Receiver Input Voltage Range: Accepts input voltages from ±25 V, providing robust tolerance to voltage spikes and noise
* Receiver Threshold: Switching threshold around ±0.8 V with built-in hysteresis to improve noise immunity and reduce false triggering
* Slew Rate Control: Integrated slew rate control on driver outputs to reduce electromagnetic interference (EMI) and improve signal integrity

Protection and Reliability

* Electrostatic Discharge (ESD) Protection: Protects against ±15 kV Human Body Model (HBM) ESD strikes on RS-232 pins, enhancing robustness in harsh environments
* Thermal Shutdown: Built-in thermal protection prevents damage due to overheating, ensuring device reliability under fault conditions
* Transient Voltage Tolerance: Designed to withstand transient voltage spikes common in industrial and automotive environments

Package and Mechanical Details

* Package Type: 16-pin Thin Shrink Small Outline Package (TSSOP)
* Package Dimensions: Compact footprint, suitable for space-constrained designs and portable electronics
* Operating Temperature Range: –40°C to +85°C, suitable for industrial applications requiring extended temperature operation

Functional Enhancements

* Auto Shutdown Feature: Detects idle RS-232 bus conditions and automatically reduces power consumption without external intervention
* Driver Enable Control: Independent enable pins allow selective activation of driver outputs for flexible system design
* Open-Drain Receiver Outputs: Facilitate wired-OR configurations in multi-drop serial communication setups
* Low EMI Operation: Slew rate limited drivers reduce noise generation, improving compliance with regulatory EMI standards

Applications

* Portable and handheld devices requiring RS-232 interface
* Industrial automation equipment and programmable logic controllers (PLCs)
* Communication interfaces for printers, modems, barcode scanners, and point-of-sale terminals
* Medical instrumentation and data acquisition systems
* Embedded systems requiring reliable UART-to-RS-232 conversion with low power consumption

Summary of Key Specifications

* Supply Voltage: 3.0 V to 5.5 V
* Data Rate: Up to 250 kbps
* Drivers/Receivers: 2/2 channels
* Driver Output Voltage: ±7 V typical
* Receiver Input Voltage Range: ±25 V
* ESD Protection: ±15 kV HBM
* Package: 16-pin TSSOP
* Operating Temperature: –40°C to +85°C
* Supply Current: 0.6 mA typical (active), <1 µA (shutdown)

The MAX3221EEAE combines low power consumption, robust voltage handling, and integrated charge pump technology into a compact, versatile transceiver. It is ideal for modern embedded designs demanding reliable RS-232 communication with minimal external components and efficient power management.
MAX3221EEAE Compare Parts
  • MAX3221EEAE vs MAXM22511GLH+
  • MAX3221EEAE vs MAXM22510GLH+T
  • MAX3221EEAE vs MAXM22510GLH+
  • MAX3221EEAE vs MAX9967BGCCQ+B0U
  • MAX3221EEAE vs MAX9959DCCQ+D
  • MAX3221EEAE vs MAX9957DCCB+D
  • MAX3221EEAE vs MAX9957CCB+D
  • MAX3221EEAE vs MAX9482EUI
  • MAX3221EEAE vs MAX9481EUP
  • MAX3221EEAE vs MAX9480EUP
  • MAX3221EEAE vs MAX9404EHJ
  • MAX3221EEAE vs MAX9402EHJ+T
  • MAX3221EEAE vs MAX9402EHJ+
  • MAX3221EEAE vs MAX9401EHJ
  • MAX3221EEAE vs MAX9400EHJ
  • MAX3221EEAE vs MAX9179EUE+
  • MAX3221EEAE vs MAX9179EUE
  • MAX3221EEAE vs MAX9173EUE+T
  • MAX3221EEAE vs MAX9173EUE+
  • MAX3221EEAE vs MAX9173EUE
  • MAX3221EEAE vs MAX9173ETE
  • MAX3221EEAE vs MAX9173ESE+
  • MAX3221EEAE vs MAX9173ESE
  • MAX3221EEAE vs MAX9172ESA+T
  • MAX3221EEAE vs MAX9172ESA+
  • MAX3221EEAE vs MAX9172ESA
  • MAX3221EEAE vs MAX9172EKA+T
  • MAX3221EEAE vs MAX9171ESA+
  • MAX3221EEAE vs MAX9171EKA+T
  • MAX3221EEAE vs MAX9169EUE+T
  • MAX3221EEAE vs MAX9169EUE+
  • MAX3221EEAE vs MAX9164EUD
  • MAX3221EEAE vs MAX9164ESD
  • MAX3221EEAE vs MAX9163ESA+T
  • MAX3221EEAE vs MAX9163ESA+
  • MAX3221EEAE vs MAX9158EGM
  • MAX3221EEAE vs MAX9157EHJ+T
  • MAX3221EEAE vs MAX9157EHJ+
  • MAX3221EEAE vs MAX9157EGJ+T
  • MAX3221EEAE vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.