☰
MAX3232CDR
MAX3232CDR
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX3232CDR Datasheet
History Price: $1.90000
In Stock: 46000
MAX3232CDR Specification
Specification
Part No
MAX3232CDR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MAX3232CDR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3232CDR Description
The MAX3232CDR is a highly versatile and reliable RS-232 transceiver designed by Maxim Integrated (now part of Analog Devices). It is specifically engineered to facilitate serial communication between microcontrollers and other RS-232 compatible devices. The MAX3232CDR is known for its high performance, low power consumption, and compact package, making it an excellent choice for a wide range of applications.

## Overview

The MAX3232CDR is a dual-channel RS-232 transceiver that provides reliable data transmission and reception between digital logic levels and RS-232 levels. It operates from a single 3V or 5V power supply and is designed to interface directly with TTL and CMOS logic levels. The device integrates a charge pump to generate the necessary RS-232 voltage levels, which simplifies the design and reduces the need for external components.

## Key Features

1. Dual RS-232 Transceivers:
- The MAX3232CDR contains two independent RS-232 transceivers, each capable of transmitting and receiving data. This allows for simultaneous communication on two separate channels, making it ideal for applications requiring multiple serial connections.

2. Wide Operating Voltage Range:
- The device operates over a power supply range of 3.0V to 5.5V. This flexibility allows it to be used in a variety of systems, including those with lower supply voltages.

3. High Data Rate:
- The MAX3232CDR supports data rates up to 250 kbps, making it suitable for standard RS-232 communication tasks, including interfacing with modems, printers, and other serial devices.

4. Low Power Consumption:
- The transceiver features low power consumption, which is crucial for battery-powered and energy-efficient applications. It consumes only 1 µA in shutdown mode and has a typical supply current of 1.5 mA during operation.

5. Charge Pump for Voltage Conversion:
- The MAX3232CDR includes an internal charge pump that generates the required RS-232 voltage levels from a single supply voltage. This eliminates the need for additional external charge pump components.

6. Compatibility with TTL Logic Levels:
- The transceiver is designed to interface directly with TTL and CMOS logic levels, allowing seamless integration with modern digital circuits and microcontrollers.

7. Enhanced ESD Protection:
- The device includes integrated ESD protection to safeguard against electrostatic discharge events, ensuring reliable operation in various environments.

8. Compact Package:
- The MAX3232CDR is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) or SOIC (Small Outline Integrated Circuit) package. The compact package size is advantageous for space-constrained applications.

## Pin Configuration and Functionality

The MAX3232CDR is available in a 16-pin package with the following key pins:

- VCC: Power supply pin for the device.
- GND: Ground pin.
- T1IN/T2IN: Transmit data input for channels 1 and 2, respectively.
- R1OUT/R2OUT: Receive data output for channels 1 and 2, respectively.
- R1IN/R2IN: Receive data input for channels 1 and 2, respectively.
- T1OUT/T2OUT: Transmit data output for channels 1 and 2, respectively.
- C1+ / C1- / C2+ / C2-: Charge pump capacitors for voltage conversion.

## Applications

The MAX3232CDR is suitable for a wide range of applications, including:

1. Microcontroller Communication:
- It can be used to interface microcontrollers with RS-232 serial devices such as modems, GPS receivers, and industrial equipment.

2. Embedded Systems:
- The device is ideal for embedded systems that require reliable serial communication with external peripherals.

3. Data Acquisition Systems:
- The MAX3232CDR can be used in data acquisition systems to facilitate communication between sensors and data collection devices.

4. Modem Interfaces:
- It provides a reliable means of interfacing with external modems for data transmission and reception.

5. Industrial Control Systems:
- The transceiver is well-suited for industrial applications requiring robust serial communication with other control systems or instruments.

## Benefits

- Ease of Integration: The MAX3232CDR’s compatibility with TTL logic levels and its integrated charge pump simplify design and integration into existing circuits.
- Reduced Component Count: The inclusion of two transceivers in a single package and the internal charge pump reduce the number of external components needed.
- Reliability: Enhanced ESD protection and low power consumption contribute to the reliability and durability of the device in various environments.
- Compact Size: The small package size makes it suitable for space-constrained applications without compromising performance.

## Conclusion

The MAX3232CDR is a highly versatile and efficient RS-232 transceiver that offers reliable performance for serial communication applications. Its dual-channel design, wide operating voltage range, and low power consumption make it an excellent choice for interfacing microcontrollers and other digital devices with RS-232 serial ports. With its integrated charge pump and robust ESD protection, the MAX3232CDR provides a reliable and compact solution for a wide array of communication tasks.
MAX3232CDR Compare Parts
  • MAX3232CDR vs MAXM22511GLH+
  • MAX3232CDR vs MAXM22510GLH+T
  • MAX3232CDR vs MAXM22510GLH+
  • MAX3232CDR vs MAX9967BGCCQ+B0U
  • MAX3232CDR vs MAX9959DCCQ+D
  • MAX3232CDR vs MAX9957DCCB+D
  • MAX3232CDR vs MAX9957CCB+D
  • MAX3232CDR vs MAX9482EUI
  • MAX3232CDR vs MAX9481EUP
  • MAX3232CDR vs MAX9480EUP
  • MAX3232CDR vs MAX9404EHJ
  • MAX3232CDR vs MAX9402EHJ+T
  • MAX3232CDR vs MAX9402EHJ+
  • MAX3232CDR vs MAX9401EHJ
  • MAX3232CDR vs MAX9400EHJ
  • MAX3232CDR vs MAX9179EUE+
  • MAX3232CDR vs MAX9179EUE
  • MAX3232CDR vs MAX9173EUE+T
  • MAX3232CDR vs MAX9173EUE+
  • MAX3232CDR vs MAX9173EUE
  • MAX3232CDR vs MAX9173ETE
  • MAX3232CDR vs MAX9173ESE+
  • MAX3232CDR vs MAX9173ESE
  • MAX3232CDR vs MAX9172ESA+T
  • MAX3232CDR vs MAX9172ESA+
  • MAX3232CDR vs MAX9172ESA
  • MAX3232CDR vs MAX9172EKA+T
  • MAX3232CDR vs MAX9171ESA+
  • MAX3232CDR vs MAX9171EKA+T
  • MAX3232CDR vs MAX9169EUE+T
  • MAX3232CDR vs MAX9169EUE+
  • MAX3232CDR vs MAX9164EUD
  • MAX3232CDR vs MAX9164ESD
  • MAX3232CDR vs MAX9163ESA+T
  • MAX3232CDR vs MAX9163ESA+
  • MAX3232CDR vs MAX9158EGM
  • MAX3232CDR vs MAX9157EHJ+T
  • MAX3232CDR vs MAX9157EHJ+
  • MAX3232CDR vs MAX9157EGJ+T
  • MAX3232CDR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.