☰
MAX333CWP
MAX333CWP
Obsolete
Description:  IC SWITCH SPDT X 4 250OHM 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX333CWP Datasheet
History Price: $5.15000
In Stock: 34560
MAX333CWP Specification
Specification
Part No
MAX333CWP
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPDT
Multiplexer/Demultiplexer Circuit
2:1
Number of Circuits
4
On-State Resistance (Max)
250Ohm
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
10V ~ 30V
Voltage - Supply, Dual (V?
?V ~ 18V
Switch Time (Ton, Toff) (Max)
1μs, 500ns
-3db Bandwidth
-
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
5pF
Current - Leakage (IS(off)) (Max)
5nA
Crosstalk
-78dB @ 1MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
MAX333CWP PDF Datasheet
MAX333CWP Related Parts
MAX14504EWC+T
MAX14504EWC+T
Maxim Integrated
IC SWITCH SPDT X 2 500MOHM 12WLP
MAX14505AEWC+T
MAX14505AEWC+T
Maxim Integrated
IC SWITCH SPDT X 2 500MOHM 12WLP
MAX14505EWC+T
MAX14505EWC+T
Maxim Integrated
IC SWITCH SPDT X 2 500MOHM 12WLP
MAX14550AEETB+
MAX14550AEETB+
Maxim Integrated
IC ANLG SW USB HOST ID TDFN
MAX14550AEETB+T
MAX14550AEETB+T
Maxim Integrated
IC INTEGRATED CIRCUIT
MAX14566ETA+T
MAX14566ETA+T
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN
MAX14583EEWE+T
MAX14583EEWE+T
Maxim Integrated
IC MUX 8:2 16WLP
MAX14589EEWL+T
MAX14589EEWL+T
Maxim Integrated
IC SWITCH DPDT X 1 380MOHM 9WLP
MAX14589EEWL+TG2B
MAX14589EEWL+TG2B
Maxim Integrated
IC SWITCH DPDT X 1 380MOHM 9WLP
MAX14594EEWL+T
MAX14594EEWL+T
Maxim Integrated
IC SWITCH DPDT X 1 380MOHM 9WLP
MAX14661ETI+
MAX14661ETI+
Maxim Integrated
IC MUX 16:2 8OHM 28TQFN
MAX14661ETI+T
MAX14661ETI+T
Maxim Integrated
IC MUX 16:2 8OHM 28TQFN
MAX333CWP Compare Parts
  • MAX333CWP vs MAX4996LETG+
  • MAX333CWP vs MAX4996ETG+T
  • MAX333CWP vs MAX4996ETG+
  • MAX333CWP vs MAX4993EVB+T
  • MAX333CWP vs MAX4993ELB+T
  • MAX333CWP vs MAX4993ELB+
  • MAX333CWP vs MAX4992EVB+T
  • MAX333CWP vs MAX4992ELB+T
  • MAX333CWP vs MAX4992ELB+
  • MAX333CWP vs MAX4968ECM+T
  • MAX333CWP vs MAX4968ECM+
  • MAX333CWP vs MAX4968CEXB+T
  • MAX333CWP vs MAX4968CEXB+
  • MAX333CWP vs MAX4968CCM+T
  • MAX333CWP vs MAX4968CCM+
  • MAX333CWP vs MAX4968BEXB+T
  • MAX333CWP vs MAX4968BEXB+
  • MAX333CWP vs MAX4968AECM+T
  • MAX333CWP vs MAX4968AECM+
  • MAX333CWP vs MAX4968ACCM+T
  • MAX333CWP vs MAX4968ACCM+
  • MAX333CWP vs MAX4948ETG+T
  • MAX333CWP vs MAX4948ETG+
  • MAX333CWP vs MAX4948EBA+T
  • MAX333CWP vs MAX4947ETG+T
  • MAX333CWP vs MAX4947ETG+
  • MAX333CWP vs MAX4947EBA+T
  • MAX333CWP vs MAX4947EBA+
  • MAX333CWP vs MAX4936ACTO+T
  • MAX333CWP vs MAX4936ACTO+
  • MAX333CWP vs MAX4854HLETE+
  • MAX333CWP vs MAX4854HLETE
  • MAX333CWP vs MAX4854HETE+T
  • MAX333CWP vs MAX4854HETE+
  • MAX333CWP vs MAX4854HETE
  • MAX333CWP vs MAX4854ETE
  • MAX333CWP vs MAX4853HETE
  • MAX333CWP vs MAX4853ETE
  • MAX333CWP vs MAX4852HETE+
  • MAX333CWP vs MAX4852ETE+T
  • MAX333CWP FAQ
    Q1: What is the Maxim Integrated MAX333CWP used for?
    A1: The Maxim Integrated MAX333CWP is a dual-channel, low-power RS-232 transceiver used for converting signals between logic-level voltage and RS-232 voltage levels in communication systems.

    ---

    Q2: What is the operating voltage range of the Maxim Integrated MAX333CWP?
    A2: The Maxim Integrated MAX333CWP operates within a voltage range of 3.0V to 5.5V.

    ---

    Q3: How many channels does the Maxim Integrated MAX333CWP have?
    A3: The Maxim Integrated MAX333CWP has two independent channels for RS-232 communication.

    ---

    Q4: What is the maximum data rate supported by the Maxim Integrated MAX333CWP?
    A4: The Maxim Integrated MAX333CWP supports a maximum data rate of 120 kbps.

    ---

    Q5: What is the package type of the Maxim Integrated MAX333CWP?
    A5: The Maxim Integrated MAX333CWP comes in a 16-pin SOIC (Small Outline Integrated Circuit) package.

    ---

    Q6: Does the Maxim Integrated MAX333CWP require an external charge pump for operation?
    A6: Yes, the Maxim Integrated MAX333CWP requires external capacitors for its internal charge pump to generate the required RS-232 voltage levels.

    ---

    Q7: What is the typical power consumption of the Maxim Integrated MAX333CWP?
    A7: The Maxim Integrated MAX333CWP typically consumes less than 1mA of supply current in its low-power mode.

    ---

    Q8: What is the operating temperature range of the Maxim Integrated MAX333CWP?
    A8: The Maxim Integrated MAX333CWP operates within a temperature range of -40°C to +85°C.

    ---

    Q9: Does the Maxim Integrated MAX333CWP have short-circuit protection?
    A9: Yes, the Maxim Integrated MAX333CWP includes short-circuit protection on its RS-232 output pins.

    ---

    Q10: What is the maximum output voltage swing of the Maxim Integrated MAX333CWP?
    A10: The Maxim Integrated MAX333CWP can output voltage swings of ±9V, meeting the RS-232 standard requirements.

    ---

    Q11: Is the Maxim Integrated MAX333CWP RoHS compliant?
    A11: Yes, the Maxim Integrated MAX333CWP is RoHS compliant, meaning it is free from hazardous substances such as lead, mercury, and cadmium.

    ---

    Q12: What is the typical rise and fall time for signals on the Maxim Integrated MAX333CWP?
    A12: The typical rise and fall time for signals on the Maxim Integrated MAX333CWP is approximately 100ns.

    ---

    Q13: Can the Maxim Integrated MAX333CWP be used in both embedded and PC-based systems?
    A13: Yes, the Maxim Integrated MAX333CWP is suitable for both embedded systems and PC-based communication systems.

    ---

    Q14: What is the ESD protection rating of the Maxim Integrated MAX333CWP?
    A14: The Maxim Integrated MAX333CWP has ESD protection up to ±15kV (air) and ±8kV (contact) on its RS-232 pins.

    ---

    Q15: Does the Maxim Integrated MAX333CWP support 3.3V logic levels?
    A15: Yes, the Maxim Integrated MAX333CWP is compatible with 3.3V logic levels, making it suitable for low-voltage applications.

    ---

    Q16: What is the maximum slew rate for the RS-232 outputs of the Maxim Integrated MAX333CWP?
    A16: The maximum slew rate for the RS-232 outputs of the Maxim Integrated MAX333CWP is 30V/µs.

    ---

    Q17: Is the Maxim Integrated MAX333CWP suitable for low-power battery-operated devices?
    A17: Yes, the Maxim Integrated MAX333CWP is designed for low-power operation and is suitable for battery-powered devices.

    ---

    Q18: How does the Maxim Integrated MAX333CWP handle voltage inversion for RS-232 communication?
    A18: The Maxim Integrated MAX333CWP inverts the voltage on its RS-232 signal lines to meet the required voltage levels for communication, as specified by the RS-232 standard.

    ---

    Q19: Can the Maxim Integrated MAX333CWP be used in industrial control applications?
    A19: Yes, the Maxim Integrated MAX333CWP is commonly used in industrial control systems where RS-232 communication is required.

    ---

    Q20: What are the typical applications for the Maxim Integrated MAX333CWP?
    A20: The Maxim Integrated MAX333CWP is used in various applications, including data acquisition systems, industrial automation, communication devices, and embedded systems that require RS-232 communication.
    Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend