☰
MAX3378EEUD
MAX3378EEUD
Active
Description:  DUAL LOW-VOLT LEVEL TRANSLATOR
Manufacturer:  Maxim Integrated
Datasheet:   MAX3378EEUD Datasheet
History Price: Active
In Stock: 27600
MAX3378EEUD Specification
Specification
Part No
MAX3378EEUD
Category
Logic - Translators, Level Shifters
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
4
Voltage - VCCA
1.65 V ~ 5.5 V
Voltage - VCCB
1.2 V ~ 5.5 V
Input Signal
-
Output Signal
-
Output Type
Tri-State, Non-Inverted
Data Rate
8Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
-
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
MAX3378EEUD PDF Datasheet
MAX3378EEUD Related Parts
MAX13001EBE-T
MAX13001EBE-T
Maxim Integrated
LOW-VOLTAGE LEVEL TRANSLATOR
MAX13002EBE-T
MAX13002EBE-T
Maxim Integrated
LOW-VOLTAGE LEVEL TRANSLATOR
MAX13003EBE
MAX13003EBE
Maxim Integrated
LOW-VOLTAGE LEVEL TRANSLATOR
MAX13003EEUE+
MAX13003EEUE+
Maxim Integrated
IC TRANSLATOR BIDIR 16TSSOP
MAX13003EEUE+T
MAX13003EEUE+T
Maxim Integrated
IC TRANSLATOR BIDIR 16TSSOP
MAX13004EBE
MAX13004EBE
Maxim Integrated
LOW-VOLTAGE LEVEL TRANSLATOR
MAX13004EBE-T
MAX13004EBE-T
Maxim Integrated
LOW-VOLTAGE LEVEL TRANSLATOR
MAX13005EEBE+
MAX13005EEBE+
Maxim Integrated
LOW-VOLTAGE LEVEL TRANSLATOR
MAX13005EEBE+T
MAX13005EEBE+T
Maxim Integrated
LOW-VOLTAGE LEVEL TRANSLATOR
MAX13013EBT
MAX13013EBT
Maxim Integrated
IC TRANSLTR BIDIRECTIONAL 6UCSP
MAX13013EBT-T
MAX13013EBT-T
Maxim Integrated
IC TRANSLTR BIDIRECTIONAL 6UCSP
MAX13013EXT+T
MAX13013EXT+T
Maxim Integrated
IC TRANSLTR BIDIRECTIONAL SC70-6
MAX3378EEUD Description
Overview of Maxim Integrated MAX3378EEUD

The Maxim Integrated MAX3378EEUD is a high-performance, low-power, dual-channel, bidirectional level shifter designed for interfacing between different voltage domains. This device is particularly useful in applications where communication occurs between devices operating at different logic levels, such as interfacing 1.8V and 5V systems. The MAX3378EEUD is ideal for use in mobile devices, consumer electronics, and various embedded systems.

Key Specifications

- Device Type: Dual-channel bidirectional level shifter
- Package Type: TQFN (Thin Quad Flat No-lead)
- Number of Channels: 2
- Input Voltage Range: 1.2V to 5.5V
- Output Voltage Range: 1.2V to 5.5V
- Maximum Data Rate: Up to 1 Mbps
- Operating Temperature Range: -40°C to +125°C
- Supply Current: Typically 1 µA (low power consumption)
- Logic Levels: Compatible with various logic families including TTL, CMOS, and others

Functional Features

The MAX3378EEUD features several important functional characteristics that enhance its performance and usability:

- Bidirectional Operation: The device allows signals to be transmitted in both directions, making it suitable for applications where data needs to flow between two different voltage levels.
- Automatic Direction Sensing: The level shifter automatically detects the direction of the signal, eliminating the need for manual configuration and simplifying the design process.
- Low Power Consumption: With a typical supply current of only 1 µA, the MAX3378EEUD is designed for low-power applications, making it ideal for battery-operated devices.
- Wide Voltage Compatibility: The device supports a wide range of input and output voltages, allowing it to interface with various components in a system without additional level shifting circuitry.

Applications

The MAX3378EEUD is suitable for a variety of applications, including:

- Mobile Devices: Used in smartphones and tablets for interfacing between different logic levels in various components.
- Consumer Electronics: Ideal for devices such as cameras, gaming consoles, and smart home products that require communication between different voltage domains.
- Embedded Systems: Commonly used in microcontroller-based systems where different peripherals operate at different voltage levels.

Design Considerations

When integrating the MAX3378EEUD into a design, several factors should be considered:

- PCB Layout: Proper layout is essential to minimize noise and ensure reliable operation. Keeping the traces short and using ground planes can help achieve optimal performance.
- Power Supply Decoupling: It is recommended to use decoupling capacitors close to the power supply pins to filter out noise and ensure stable operation.
- Signal Integrity: Maintaining signal integrity is crucial, especially at higher data rates. Using appropriate termination and impedance matching techniques can help mitigate signal degradation.

Conclusion

The Maxim Integrated MAX3378EEUD is a versatile and efficient dual-channel bidirectional level shifter that provides a reliable solution for interfacing between different voltage domains. Its low power consumption, automatic direction sensing, and wide voltage compatibility make it an excellent choice for a range of applications in mobile devices, consumer electronics, and embedded systems. By considering design best practices, engineers can effectively leverage the capabilities of the MAX3378EEUD to enhance their product designs.
MAX3378EEUD Compare Parts
  • MAX3378EEUD vs MAX9426EHJ
  • MAX3378EEUD vs MAX9425EHJ+
  • MAX3378EEUD vs MAX9424EHJ
  • MAX3378EEUD vs MAX9423EHJ
  • MAX3378EEUD vs MAX9422EHJ
  • MAX3378EEUD vs MAX9421EHJ
  • MAX3378EEUD vs MAX9420EHJ
  • MAX3378EEUD vs MAX9420EGJ
  • MAX3378EEUD vs MAX9378EUA+T
  • MAX3378EEUD vs MAX9378EUA+
  • MAX3378EEUD vs MAX9377EUA+
  • MAX3378EEUD vs MAX9376EUB+T
  • MAX3378EEUD vs MAX9376EUB+
  • MAX3378EEUD vs MAX9376EUB
  • MAX3378EEUD vs MAX9375EUA+T
  • MAX3378EEUD vs MAX9375EUA+
  • MAX3378EEUD vs MAX9374ESA
  • MAX3378EEUD vs MAX9374AESA
  • MAX3378EEUD vs MAX9374AEKA+T
  • MAX3378EEUD vs MAX9372EUA+T
  • MAX3378EEUD vs MAX9372EUA+
  • MAX3378EEUD vs MAX9372ESA
  • MAX3378EEUD vs MAX9372EKA+T
  • MAX3378EEUD vs MAX9372EKA+
  • MAX3378EEUD vs MAX9371ESA+T
  • MAX3378EEUD vs MAX9371ESA+
  • MAX3378EEUD vs MAX9371ESA
  • MAX3378EEUD vs MAX9370EUA+
  • MAX3378EEUD vs MAX9370EUA
  • MAX3378EEUD vs MAX9360EKA/GG8
  • MAX3378EEUD vs MAX9181EXT-T
  • MAX3378EEUD vs MAX9181EXT
  • MAX3378EEUD vs MAX6621AUB+T
  • MAX3378EEUD vs MAX6621AUB+
  • MAX3378EEUD vs MAX6618AUB+TG126
  • MAX3378EEUD vs MAX6618AUB+TG11
  • MAX3378EEUD vs MAX6618AUB+T
  • MAX3378EEUD vs MAX6618AUB+G126
  • MAX3378EEUD vs MAX6618AUB+
  • MAX3378EEUD vs MAX3397EELA+T
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great