☰
MAX3890ECB
MAX3890ECB
Active
Description:  SERIALIZER WITH CLOCK SYNTHESIS
Manufacturer:  Maxim Integrated
Datasheet:   MAX3890ECB Datasheet
History Price: $33.24000
In Stock: 8720
MAX3890ECB Specification
Specification
Part No
MAX3890ECB
Category
Interface - Serializers, Deserializers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Serializer
Data Rate
2.5Gbps
Input Type
LVDS
Output Type
PECL
Number of Inputs
16
Number of Outputs
1
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TQFP Exposed Pad
Supplier Device Package
64-TQFP-EP (10x10)
MAX3890ECB PDF Datasheet
MAX3890ECB Related Parts
MAX31953AUM+
MAX31953AUM+
Maxim Integrated
IC SERIALIZER SPI 48TSSOP
MAX31953AUM+T
MAX31953AUM+T
Maxim Integrated
IC SERIALIZER SPI 48TSSOP
MAX31963AUM+
MAX31963AUM+
Maxim Integrated
IC SERIALIZER SPI 48TSSOP
MAX31963AUM+T
MAX31963AUM+T
Maxim Integrated
IC SERIALIZER SPI 48TSSOP
MAX3680AEAI
MAX3680AEAI
Maxim Integrated
MAX3680 +3.3V, 622 MBPS, SDH/SON
MAX3680EAI
MAX3680EAI
Maxim Integrated
IC DESERIALZR 622MBPS TTL 28SSOP
MAX3680EAI+
MAX3680EAI+
Maxim Integrated
IC DESERIALZR 622MBPS TTL 28SSOP
MAX3680EAI+T
MAX3680EAI+T
Maxim Integrated
IC DESERIALZR 622MBPS TTL 28SSOP
MAX3680EAI+TG05
MAX3680EAI+TG05
Maxim Integrated
IC DESERIALIZER
MAX3680EAI-T
MAX3680EAI-T
Maxim Integrated
IC DESERIALIZER TTL 28SSOP
MAX3681EAG
MAX3681EAG
Maxim Integrated
IC DESERIALZR 622MBPS TTL 24SSOP
MAX3681EAG+
MAX3681EAG+
Maxim Integrated
IC DESERIALIZR 622MBPS 24SSOP
MAX3890ECB Compare Parts
  • MAX3890ECB vs MAX96715GTG/V+
  • MAX3890ECB vs MAX96711GTJ+T
  • MAX3890ECB vs MAX96711GTJ+
  • MAX3890ECB vs MAX96709GTG/V+T
  • MAX3890ECB vs MAX96709GTG/V+
  • MAX3890ECB vs MAX96709GTG+T
  • MAX3890ECB vs MAX96709GTG+
  • MAX3890ECB vs MAX96708GTJ/V+T
  • MAX3890ECB vs MAX96708GTJ/V+
  • MAX3890ECB vs MAX96708GTJ+T
  • MAX3890ECB vs MAX96708GTJ+
  • MAX3890ECB vs MAX96707GTG/V+T
  • MAX3890ECB vs MAX96707GTG/V+
  • MAX3890ECB vs MAX96707GTG+T
  • MAX3890ECB vs MAX96707GTG+
  • MAX3890ECB vs MAX96706GTJ/VY+T
  • MAX3890ECB vs MAX96706GTJ/VY+
  • MAX3890ECB vs MAX96706GTJ/V+T
  • MAX3890ECB vs MAX96706GTJ/V+
  • MAX3890ECB vs MAX96706GTJ+T
  • MAX3890ECB vs MAX96706GTJ+
  • MAX3890ECB vs MAX96705GTJ/V+T
  • MAX3890ECB vs MAX96705GTJ/V+
  • MAX3890ECB vs MAX96705GTJ+T
  • MAX3890ECB vs MAX96705GTJ+
  • MAX3890ECB vs MAX96705AGTJ/V+T
  • MAX3890ECB vs MAX96705AGTJ/V+
  • MAX3890ECB vs MAX96701GTG/V+T
  • MAX3890ECB vs MAX96701GTG/V+
  • MAX3890ECB vs MAX96700GTJ/V+T
  • MAX3890ECB vs MAX96700GTJ/V+
  • MAX3890ECB vs MAX9296AGTM/V+W
  • MAX3890ECB vs MAX9296AGTM/V+TW
  • MAX3890ECB vs MAX9296AGTM/V+T
  • MAX3890ECB vs MAX9296AGTM/V+
  • MAX3890ECB vs MAX9293GTN/V+T
  • MAX3890ECB vs MAX9293GTN/V+
  • MAX3890ECB vs MAX9293GTN+T
  • MAX3890ECB vs MAX9293GTN+
  • MAX3890ECB vs MAX9293BGTN/V+T
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend