Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Special Purpose
/ Maxim Integrated MAX3963CSA
MAX3963CSA
Active
Linear - Amplifiers - Special Purpose
Description:
PREAMP FOR LAN F/OPTIC RECEIVERS
Manufacturer:
Maxim Integrated
Datasheet:
MAX3963CSA Datasheet
History Price: $1.14000
In Stock: 41360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3963CSA Specification
Specification
Part No
MAX3963CSA
Category
Linear - Amplifiers - Special Purpose
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Preamplifier
Applications
Automotive
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MAX3963CSA PDF Datasheet
MAX3963CSA Datasheet
Click and Download: MAX3963CSA Datasheet
MAX3963CSA Related Parts
MAX2036CCQ+
Maxim Integrated
IC OPAMP VGA 8 CIRCUIT 100QFP
MAX2036CCQ+D
Maxim Integrated
ULTRASOUND VGA WITH OCTAL MIXER
MAX2037CCQ+
Maxim Integrated
IC VGAIN AMP 100TQFP
MAX2037CCQ+T
Maxim Integrated
IC VGAIN AMP 100TQFP
MAX2038CCQ+
Maxim Integrated
IC VGAIN AMP 100TQFP
MAX2038CCQ+D
Maxim Integrated
IC VGAIN AMP 100TQFP
MAX2038CCQ+T
Maxim Integrated
IC VGAIN AMP 100TQFP
MAX2077CTK+
Maxim Integrated
IC ULTRASOUND RECEIVERS 68TQFN
MAX2077CTK+T
Maxim Integrated
IC ULTRASOUND RECEIVERS 68TQFN
MAX2077CTN+
Maxim Integrated
IC ULTRASOUND RECEIVERS 56TQFN
MAX2077CTN+T
Maxim Integrated
IC ULTRASOUND RECEIVERS 56TQFN
MAX2078CTK+
Maxim Integrated
IC ULTRASOUND RECEIVERS 68TQFN
MAX3963CSA Compare Parts
MAX3963CSA vs MAX9612AUB+
MAX3963CSA vs MAX954EUA+T
MAX3963CSA vs MAX954EUA+
MAX3963CSA vs MAX954EUA
MAX3963CSA vs MAX954ESA+T
MAX3963CSA vs MAX954ESA+
MAX3963CSA vs MAX954EPA+
MAX3963CSA vs MAX954EPA
MAX3963CSA vs MAX953EUA-T
MAX3963CSA vs MAX953EUA+
MAX3963CSA vs MAX953EUA
MAX3963CSA vs MAX953ESA+T
MAX3963CSA vs MAX953ESA+
MAX3963CSA vs MAX953ESA
MAX3963CSA vs MAX953EPA+
MAX3963CSA vs MAX953EPA
MAX3963CSA vs MAX952EUA+T
MAX3963CSA vs MAX952EUA+
MAX3963CSA vs MAX952ESA-T
MAX3963CSA vs MAX952ESA+T
MAX3963CSA vs MAX952ESA+
MAX3963CSA vs MAX952ESA
MAX3963CSA vs MAX952EPA+
MAX3963CSA vs MAX952EPA
MAX3963CSA vs MAX951EUA-T
MAX3963CSA vs MAX951EUA+T
MAX3963CSA vs MAX951EUA+
MAX3963CSA vs MAX951EUA
MAX3963CSA vs MAX951ESA-T
MAX3963CSA vs MAX951ESA+T
MAX3963CSA vs MAX951ESA+
MAX3963CSA vs MAX951ESA
MAX3963CSA vs MAX951EPA+
MAX3963CSA vs MAX951EPA
MAX3963CSA vs MAX9005EUA+T
MAX3963CSA vs MAX9005EUA+
MAX3963CSA vs MAX9005ESA-T
MAX3963CSA vs MAX9005ESA+T
MAX3963CSA vs MAX9005ESA+
MAX3963CSA vs MAX9005ESA
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.