☰
MAX4212EUK
MAX4212EUK
Active
Description:  IC OPAMP VFB 1 CIRCUIT SOT23-5
Manufacturer:  Maxim Integrated
Datasheet:   MAX4212EUK Datasheet
History Price: $2.80000
In Stock: 40080
MAX4212EUK Specification
Specification
Part No
MAX4212EUK
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
600V/μs
Gain Bandwidth Product
-
-3db Bandwidth
300 MHz
Current - Input Bias
5.4 μA
Voltage - Input Offset
4 mV
Current - Supply
5.5mA
Current - Output / Channel
120 mA
Voltage - Supply Span (Min)
3.15 V
Voltage - Supply Span (Max)
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
MAX4212EUK PDF Datasheet
MAX4212EUK Related Parts
MAX2264EUE
MAX2264EUE
Maxim Integrated
IC AMP 2.7V CELLBAND 16-TSSOP
MAX2470EUT
MAX2470EUT
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT23-6
MAX2470EUT+
MAX2470EUT+
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT23-6
MAX2470EUT+T
MAX2470EUT+T
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT6
MAX2470EUT+TG035
MAX2470EUT+TG035
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT6
MAX2470EUT-T
MAX2470EUT-T
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT6
MAX2471EUT
MAX2471EUT
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT23-6
MAX2471EUT+
MAX2471EUT+
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT6
MAX2471EUT+T
MAX2471EUT+T
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT6
MAX2471EUT+TG24
MAX2471EUT+TG24
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT6
MAX2471EUT-T
MAX2471EUT-T
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT6
MAX2472EUT
MAX2472EUT
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT23-6
MAX4212EUK Compare Parts
  • MAX4212EUK vs MAX9945AUA+
  • MAX4212EUK vs MAX9945ATT+T
  • MAX4212EUK vs MAX9944ATA+T
  • MAX4212EUK vs MAX9944ASA+T
  • MAX4212EUK vs MAX9944ASA+
  • MAX4212EUK vs MAX9943AUA+T
  • MAX4212EUK vs MAX9943AUA+
  • MAX4212EUK vs MAX9943ATT+T
  • MAX4212EUK vs MAX9939AUB/V+T
  • MAX4212EUK vs MAX9939AUB/V+
  • MAX4212EUK vs MAX9939AUB/GG8
  • MAX4212EUK vs MAX9939AUB+T
  • MAX4212EUK vs MAX9939AUB+
  • MAX4212EUK vs MAX9938WEUK+T
  • MAX4212EUK vs MAX9938WEBS+TG45
  • MAX4212EUK vs MAX9938WEBS+T
  • MAX4212EUK vs MAX9938TEUK+T
  • MAX4212EUK vs MAX9938TEBS+TG45
  • MAX4212EUK vs MAX9938TEBS+T
  • MAX4212EUK vs MAX9938HEUK+T
  • MAX4212EUK vs MAX9938HEBS+TG45
  • MAX4212EUK vs MAX9938HEBS+T
  • MAX4212EUK vs MAX9938FEUK+T
  • MAX4212EUK vs MAX9938FELT+TG7
  • MAX4212EUK vs MAX9938FELT+T
  • MAX4212EUK vs MAX9938FEBS+TG45
  • MAX4212EUK vs MAX9938FEBS+T
  • MAX4212EUK vs MAX9937AXK+T
  • MAX4212EUK vs MAX9934TAUA+T
  • MAX4212EUK vs MAX9934TAUA+
  • MAX4212EUK vs MAX9934TART+T
  • MAX4212EUK vs MAX9934TALT+T
  • MAX4212EUK vs MAX9934FAUA+T
  • MAX4212EUK vs MAX9934FAUA+
  • MAX4212EUK vs MAX9934FART+T
  • MAX4212EUK vs MAX9934FALT+T
  • MAX4212EUK vs MAX9929FAUA+T
  • MAX4212EUK vs MAX9929FAUA+
  • MAX4212EUK vs MAX9929FABT+TG45
  • MAX4212EUK vs MAX9929FABT+T
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you