☰
MAX4601EAE
MAX4601EAE
Obsolete
Description:  IC SW SPST-NCX4 2.5OHM 16SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4601EAE Datasheet
History Price: $4.61000
In Stock: 37920
MAX4601EAE Specification
Specification
Part No
MAX4601EAE
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPST - NC
Multiplexer/Demultiplexer Circuit
1:1
Number of Circuits
4
On-State Resistance (Max)
2.5Ohm
Channel-to-Channel Matching (ΔRon)
100mOhm
Voltage - Supply, Single (V-)
4.5V ~ 36V
Voltage - Supply, Dual (V?
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
250ns, 350ns
-3db Bandwidth
-
Charge Injection
120pC
Channel Capacitance (CS(off), CD(off))
55pF, 55pF
Current - Leakage (IS(off)) (Max)
500pA
Crosstalk
-59dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SSOP
MAX4601EAE PDF Datasheet
MAX4601EAE Related Parts
MAX14504EWC+T
MAX14504EWC+T
Maxim Integrated
IC SWITCH SPDT X 2 500MOHM 12WLP
MAX14505AEWC+T
MAX14505AEWC+T
Maxim Integrated
IC SWITCH SPDT X 2 500MOHM 12WLP
MAX14505EWC+T
MAX14505EWC+T
Maxim Integrated
IC SWITCH SPDT X 2 500MOHM 12WLP
MAX14550AEETB+
MAX14550AEETB+
Maxim Integrated
IC ANLG SW USB HOST ID TDFN
MAX14550AEETB+T
MAX14550AEETB+T
Maxim Integrated
IC INTEGRATED CIRCUIT
MAX14566ETA+T
MAX14566ETA+T
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN
MAX14583EEWE+T
MAX14583EEWE+T
Maxim Integrated
IC MUX 8:2 16WLP
MAX14589EEWL+T
MAX14589EEWL+T
Maxim Integrated
IC SWITCH DPDT X 1 380MOHM 9WLP
MAX14589EEWL+TG2B
MAX14589EEWL+TG2B
Maxim Integrated
IC SWITCH DPDT X 1 380MOHM 9WLP
MAX14594EEWL+T
MAX14594EEWL+T
Maxim Integrated
IC SWITCH DPDT X 1 380MOHM 9WLP
MAX14661ETI+
MAX14661ETI+
Maxim Integrated
IC MUX 16:2 8OHM 28TQFN
MAX14661ETI+T
MAX14661ETI+T
Maxim Integrated
IC MUX 16:2 8OHM 28TQFN
MAX4601EAE Description
The Maxim Integrated MAX4601EAE is a precision, single-pole single-throw (SPST) analog switch designed for high-speed switching applications with low on-resistance and low leakage current. It operates over a wide supply voltage range and is optimized for high-speed signal routing in analog and digital systems. The device is suitable for battery-powered applications, data acquisition systems, communication equipment, instrumentation, and audio/video signal routing. The MAX4601EAE offers a combination of fast switching, low distortion, and precision performance, making it ideal for sensitive analog signal paths and mixed-signal systems.

## Functional Description

The MAX4601EAE is an SPST normally open analog switch:

* Single-channel, single-pole single-throw configuration
* Analog signal input and output capable of passing both analog and digital signals
* Controlled via a single digital logic input, allowing easy interfacing with microcontrollers or logic circuits
* Operates with both unipolar and bipolar analog signals, supporting a full voltage range from V− to V+
* Capable of switching signals in the millivolt range with minimal distortion

The device ensures precise signal transmission with minimal voltage drop and low on-resistance, preserving signal integrity in high-speed or precision circuits.

## Electrical Characteristics

The MAX4601EAE is designed for low power and precision operation:

* Supply Voltage (V+): 1.8 V to 5.5 V
* On-Resistance (R_ON): 4 Ω typical at V+ = 5 V
* On-Resistance Flatness (ΔR_ON): 0.6 Ω typical
* Off-Isolation (f = 1 MHz): -60 dB typical
* Signal Range: 0 to V+
* Leakage Current: ±1 nA typical at 25°C
* Input Control Logic High Voltage (V_IH): 0.7 × V+ minimum
* Input Control Logic Low Voltage (V_IL): 0.3 × V+ maximum
* Propagation Delay (t_PD): 100 ns typical
* Break-Before-Make Switching: Prevents shorting during transitions
* Operating Temperature Range: -40°C to +85°C

These specifications ensure that the switch operates reliably with high signal fidelity and minimal distortion across a wide frequency range.

## Switching Performance

The MAX4601EAE offers fast and reliable switching characteristics:

* Fast turn-on and turn-off times, enabling rapid signal routing in high-speed applications
* Low charge injection, minimizing voltage spikes and signal glitches during switching
* Low capacitance (C_OFF = 7 pF typical, C_ON = 15 pF typical) supports high-frequency analog signals
* Minimal signal distortion, making it suitable for audio, video, and sensitive analog signal paths

These characteristics allow the device to maintain signal integrity in precision analog and high-speed digital circuits.

## On-Resistance and Signal Integrity

* Low and tightly controlled on-resistance (R_ON = 4 Ω typical) minimizes signal attenuation and voltage drop across the switch
* On-resistance flatness (ΔR_ON = 0.6 Ω typical) ensures uniform resistance across the signal range
* Wide analog signal handling supports applications requiring bipolar signals or rail-to-rail performance
* Low crosstalk and high off-isolation prevent interference between adjacent signals

These features are critical for applications such as multiplexed data acquisition, precision measurement, and RF switching.

## Power and Reliability Features

* Ultra-low quiescent current (I_CC = 1 µA typical) reduces power consumption in battery-powered devices
* Rail-to-rail analog signal operation ensures full utilization of the supply voltage range
* High ESD protection (±2000 V human body model) enhances device reliability
* Wide operating temperature range (-40°C to +85°C) supports industrial, automotive, and portable applications

These reliability and power features make the MAX4601EAE suitable for long-term operation in diverse environmental conditions.

## Package and Mounting

The MAX4601EAE is available in a 8-pin SOIC package:

* Small footprint suitable for high-density PCB layouts
* Surface-mount configuration compatible with automated assembly and reflow soldering
* Efficient thermal performance due to low power dissipation
* Mechanically robust for use in portable and industrial environments

The package allows easy integration into mixed-signal designs where space constraints and thermal performance are considerations.

## Applications

The MAX4601EAE is highly versatile and used in a variety of applications:

* Analog signal routing and multiplexing in data acquisition systems
* Audio and video signal switching in consumer electronics
* Precision instrumentation and measurement systems
* Battery-powered and portable equipment requiring low-power analog switches
* RF and communication circuits where low leakage, low capacitance, and fast switching are critical
* Microcontroller and FPGA interface circuits for signal selection and routing

Its combination of low on-resistance, fast switching, low leakage, and precise analog performance makes it ideal for applications demanding accurate, high-speed signal control.

## Key Specifications

* Device Type: Single-pole single-throw (SPST) analog switch
* Supply Voltage: 1.8 V to 5.5 V
* Maximum On-Resistance: 4 Ω typical
* On-Resistance Flatness: 0.6 Ω typical
* Off-Isolation (f = 1 MHz): -60 dB typical
* Analog Signal Range: 0 to V+
* Leakage Current: ±1 nA typical
* Propagation Delay: 100 ns typical
* Control Logic: TTL/CMOS compatible
* Operating Temperature Range: -40°C to +85°C
* Package: 8-pin SOIC

The Maxim Integrated MAX4601EAE provides precise, high-speed analog switching with low power consumption, high signal fidelity, and robust reliability for demanding analog and mixed-signal applications.
MAX4601EAE Compare Parts
  • MAX4601EAE vs MAX4996LETG+
  • MAX4601EAE vs MAX4996ETG+T
  • MAX4601EAE vs MAX4996ETG+
  • MAX4601EAE vs MAX4993EVB+T
  • MAX4601EAE vs MAX4993ELB+T
  • MAX4601EAE vs MAX4993ELB+
  • MAX4601EAE vs MAX4992EVB+T
  • MAX4601EAE vs MAX4992ELB+T
  • MAX4601EAE vs MAX4992ELB+
  • MAX4601EAE vs MAX4968ECM+T
  • MAX4601EAE vs MAX4968ECM+
  • MAX4601EAE vs MAX4968CEXB+T
  • MAX4601EAE vs MAX4968CEXB+
  • MAX4601EAE vs MAX4968CCM+T
  • MAX4601EAE vs MAX4968CCM+
  • MAX4601EAE vs MAX4968BEXB+T
  • MAX4601EAE vs MAX4968BEXB+
  • MAX4601EAE vs MAX4968AECM+T
  • MAX4601EAE vs MAX4968AECM+
  • MAX4601EAE vs MAX4968ACCM+T
  • MAX4601EAE vs MAX4968ACCM+
  • MAX4601EAE vs MAX4948ETG+T
  • MAX4601EAE vs MAX4948ETG+
  • MAX4601EAE vs MAX4948EBA+T
  • MAX4601EAE vs MAX4947ETG+T
  • MAX4601EAE vs MAX4947ETG+
  • MAX4601EAE vs MAX4947EBA+T
  • MAX4601EAE vs MAX4947EBA+
  • MAX4601EAE vs MAX4936ACTO+T
  • MAX4601EAE vs MAX4936ACTO+
  • MAX4601EAE vs MAX4854HLETE+
  • MAX4601EAE vs MAX4854HLETE
  • MAX4601EAE vs MAX4854HETE+T
  • MAX4601EAE vs MAX4854HETE+
  • MAX4601EAE vs MAX4854HETE
  • MAX4601EAE vs MAX4854ETE
  • MAX4601EAE vs MAX4853HETE
  • MAX4601EAE vs MAX4853ETE
  • MAX4601EAE vs MAX4852HETE+
  • MAX4601EAE vs MAX4852ETE+T
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend