☰
MAX488CSA+
MAX488CSA+
Active
Description:  IC TRANSCEIVER FULL 1/1 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX488CSA+ Datasheet
History Price: $4.16000
In Stock: 26400
MAX488CSA+ Specification
Specification
Part No
MAX488CSA+
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
70 mV
Data Rate
250kbps
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MAX488CSA+ PDF Datasheet
MAX488CSA+ Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX488CSA+ Description
The Maxim Integrated MAX488CSA+ is a high-performance, low-power RS-485/RS-422 transceiver designed for reliable data communication in multipoint systems. This device is particularly well-suited for applications that require robust communication over long distances, such as industrial automation, process control, and telecommunications. Below is a detailed overview of the MAX488CSA+, including its specifications, features, and applications.

## Overview

The MAX488CSA+ is a half-duplex transceiver that supports data rates up to 2.5 Mbps. It is designed to operate in a variety of environments, ensuring reliable performance in industrial settings. The device features a low power consumption mode, which is beneficial for battery-operated devices and systems where power efficiency is critical.

## Key Features

1. Half-Duplex Operation: The MAX488CSA+ supports half-duplex communication, allowing data to be transmitted in both directions but not simultaneously. This is particularly useful in applications where bidirectional communication is required without the need for full-duplex capability.

2. High Data Rate: The transceiver can achieve data rates of up to 2.5 Mbps, making it suitable for high-speed applications that require fast data transfer.

3. Low Power Consumption: The device consumes only 120 µA in low-power shutdown mode, which is advantageous for power-sensitive applications, such as remote sensors and battery-operated devices.

4. Wide Supply Voltage Range: The operating voltage range is from 3.0V to 5.5V, providing flexibility in various circuit designs and allowing it to be used in different power supply environments.

5. High Noise Immunity: The MAX488CSA+ features a differential output, which enhances noise immunity and allows for reliable communication over long distances, even in electrically noisy environments.

6. Thermal Shutdown Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability in demanding applications.

7. Short-Circuit Protection: It is designed to withstand short-circuit conditions, enhancing reliability and safety in harsh environments.

8. Low Output Impedance: The low output impedance helps in reducing signal distortion and improving signal integrity, which is critical for maintaining data accuracy.

## Pin Configuration

The MAX488CSA+ is available in a standard 8-pin SOIC package. The pin configuration is as follows:

- Pin 1 (A): Non-inverting input/output
- Pin 2 (B): Inverting input/output
- Pin 3 (RO): Receiver output
- Pin 4 (RE): Receiver enable (active low)
- Pin 5 (DE): Driver enable (active high)
- Pin 6 (DI): Driver input
- Pin 7 (GND): Ground
- Pin 8 (VCC): Supply voltage

## Electrical Specifications

Here are the key electrical specifications for the MAX488CSA+:

- Supply Voltage (VCC): 3.0V to 5.5V
- Input Voltage Range: -7V to +12V
- Output Voltage Swing: 1.5V (min) at 54Ω load
- Receiver Input Resistance: 12kΩ (min)
- Receiver Input Sensitivity: ±200mV (min)
- Driver Output Voltage (VOH): VCC - 1.5V (min) at 54Ω load
- Driver Output Voltage (VOL): 1.5V (max) at 54Ω load
- Propagation Delay: 50 ns (max)
- Power Supply Current (ICC): 120 µA (max) in shutdown mode
- Operating Temperature Range: -40°C to +85°C

## Applications

The MAX488CSA+ is suitable for a variety of applications, including:

- Industrial automation systems
- Process control networks
- Telecommunications equipment
- Data acquisition systems
- Remote sensor networks
- Building automation systems

## Conclusion

The Maxim Integrated MAX488CSA+ is a versatile and reliable RS-485/RS-422 transceiver that offers high-speed data transmission, low power consumption, and robust performance in challenging environments. Its features make it an excellent choice for a wide range of industrial and commercial applications, ensuring reliable communication over long distances. With its combination of performance, efficiency, and protection features, the MAX488CSA+ stands out as a preferred solution for modern communication systems.
MAX488CSA+ Compare Parts
  • MAX488CSA+ vs MAXM22511GLH+
  • MAX488CSA+ vs MAXM22510GLH+T
  • MAX488CSA+ vs MAXM22510GLH+
  • MAX488CSA+ vs MAX9967BGCCQ+B0U
  • MAX488CSA+ vs MAX9959DCCQ+D
  • MAX488CSA+ vs MAX9957DCCB+D
  • MAX488CSA+ vs MAX9957CCB+D
  • MAX488CSA+ vs MAX9482EUI
  • MAX488CSA+ vs MAX9481EUP
  • MAX488CSA+ vs MAX9480EUP
  • MAX488CSA+ vs MAX9404EHJ
  • MAX488CSA+ vs MAX9402EHJ+T
  • MAX488CSA+ vs MAX9402EHJ+
  • MAX488CSA+ vs MAX9401EHJ
  • MAX488CSA+ vs MAX9400EHJ
  • MAX488CSA+ vs MAX9179EUE+
  • MAX488CSA+ vs MAX9179EUE
  • MAX488CSA+ vs MAX9173EUE+T
  • MAX488CSA+ vs MAX9173EUE+
  • MAX488CSA+ vs MAX9173EUE
  • MAX488CSA+ vs MAX9173ETE
  • MAX488CSA+ vs MAX9173ESE+
  • MAX488CSA+ vs MAX9173ESE
  • MAX488CSA+ vs MAX9172ESA+T
  • MAX488CSA+ vs MAX9172ESA+
  • MAX488CSA+ vs MAX9172ESA
  • MAX488CSA+ vs MAX9172EKA+T
  • MAX488CSA+ vs MAX9171ESA+
  • MAX488CSA+ vs MAX9171EKA+T
  • MAX488CSA+ vs MAX9169EUE+T
  • MAX488CSA+ vs MAX9169EUE+
  • MAX488CSA+ vs MAX9164EUD
  • MAX488CSA+ vs MAX9164ESD
  • MAX488CSA+ vs MAX9163ESA+T
  • MAX488CSA+ vs MAX9163ESA+
  • MAX488CSA+ vs MAX9158EGM
  • MAX488CSA+ vs MAX9157EHJ+T
  • MAX488CSA+ vs MAX9157EHJ+
  • MAX488CSA+ vs MAX9157EGJ+T
  • MAX488CSA+ vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.