☰
MAX488EEPA
MAX488EEPA
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX488EEPA Datasheet
History Price: Obsolete
In Stock: 7600
MAX488EEPA Specification
Specification
Part No
MAX488EEPA
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
70 mV
Data Rate
250kbps
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
MAX488EEPA PDF Datasheet
MAX488EEPA Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX488EEPA Description
Overview of Maxim Integrated MAX488EEPA

The Maxim Integrated MAX488EEPA is a high-speed, low-power RS-485/RS-422 transceiver designed for robust data communication in industrial and commercial applications. This device is particularly valued for its ability to operate in harsh environments, providing reliable data transmission over long distances. The MAX488EEPA is suitable for multipoint communication systems, making it an essential component in various networking applications.

Key Specifications

- Supply Voltage (V_CC): 3.0V to 5.5V
- Input Voltage Range (V_IN): -7V to +12V
- Output Voltage Swing (V_OUT): Typically ±1.5V (differential)
- Data Rate: Up to 2.5 Mbps
- Receiver Input Resistance: 12 kΩ (typical)
- Receiver Sensitivity: ±200 mV (minimum)
- Power Dissipation (P_D): 1.5 mW (typical at V_CC = 5V)
- Temperature Range: -40°C to +85°C
- Package Type: PDIP (Plastic Dual In-line Package)

Functional Characteristics

The MAX488EEPA features a half-duplex transceiver that allows for bidirectional data transmission over a single pair of wires. It includes a driver and a receiver, enabling it to communicate with other RS-485/RS-422 devices. The device is designed to minimize power consumption, making it suitable for battery-operated applications.

Electrical Characteristics

- High-Level Output Voltage (V_OH): Minimum of 2.0V at a load of 54 Ω
- Low-Level Output Voltage (V_OL): Maximum of 0.4V at a load of 54 Ω
- Common-Mode Voltage Range: -7V to +12V
- Propagation Delay (t_PD): 50 ns (typical)
- Slew Rate: 1 V/µs (typical)

Applications

The MAX488EEPA is suitable for a variety of applications, including:

- Industrial Automation: Used in control systems and data acquisition systems for reliable communication.
- Building Automation: Employed in HVAC systems, lighting control, and security systems.
- Telecommunications: Utilized in long-distance data transmission for networking equipment.
- Multipoint Communication: Ideal for applications requiring multiple devices to communicate over a single bus.

Advantages

- High-Speed Operation: The MAX488EEPA supports data rates up to 2.5 Mbps, making it suitable for fast communication applications.
- Low Power Consumption: With a typical power dissipation of 1.5 mW, it is ideal for energy-efficient designs.
- Wide Supply Voltage Range: The ability to operate from 3.0V to 5.5V enhances its versatility in various applications.
- Robust Design: The device is designed to withstand harsh environmental conditions, ensuring reliable performance in industrial settings.

Conclusion

The Maxim Integrated MAX488EEPA is a highly versatile RS-485/RS-422 transceiver that excels in a wide range of communication applications. Its specifications, including high-speed performance, low power consumption, and robust design, make it an excellent choice for both industrial and commercial electronic systems. The MAX488EEPA continues to be a reliable component in modern data communication, providing performance and efficiency across various applications.
MAX488EEPA Compare Parts
  • MAX488EEPA vs MAXM22511GLH+
  • MAX488EEPA vs MAXM22510GLH+T
  • MAX488EEPA vs MAXM22510GLH+
  • MAX488EEPA vs MAX9967BGCCQ+B0U
  • MAX488EEPA vs MAX9959DCCQ+D
  • MAX488EEPA vs MAX9957DCCB+D
  • MAX488EEPA vs MAX9957CCB+D
  • MAX488EEPA vs MAX9482EUI
  • MAX488EEPA vs MAX9481EUP
  • MAX488EEPA vs MAX9480EUP
  • MAX488EEPA vs MAX9404EHJ
  • MAX488EEPA vs MAX9402EHJ+T
  • MAX488EEPA vs MAX9402EHJ+
  • MAX488EEPA vs MAX9401EHJ
  • MAX488EEPA vs MAX9400EHJ
  • MAX488EEPA vs MAX9179EUE+
  • MAX488EEPA vs MAX9179EUE
  • MAX488EEPA vs MAX9173EUE+T
  • MAX488EEPA vs MAX9173EUE+
  • MAX488EEPA vs MAX9173EUE
  • MAX488EEPA vs MAX9173ETE
  • MAX488EEPA vs MAX9173ESE+
  • MAX488EEPA vs MAX9173ESE
  • MAX488EEPA vs MAX9172ESA+T
  • MAX488EEPA vs MAX9172ESA+
  • MAX488EEPA vs MAX9172ESA
  • MAX488EEPA vs MAX9172EKA+T
  • MAX488EEPA vs MAX9171ESA+
  • MAX488EEPA vs MAX9171EKA+T
  • MAX488EEPA vs MAX9169EUE+T
  • MAX488EEPA vs MAX9169EUE+
  • MAX488EEPA vs MAX9164EUD
  • MAX488EEPA vs MAX9164ESD
  • MAX488EEPA vs MAX9163ESA+T
  • MAX488EEPA vs MAX9163ESA+
  • MAX488EEPA vs MAX9158EGM
  • MAX488EEPA vs MAX9157EHJ+T
  • MAX488EEPA vs MAX9157EHJ+
  • MAX488EEPA vs MAX9157EGJ+T
  • MAX488EEPA vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.