☰
MAX490EESA
MAX490EESA
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX490EESA Datasheet
History Price: $2.81000
In Stock: 36080
MAX490EESA Specification
Specification
Part No
MAX490EESA
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
70 mV
Data Rate
2.5Mbps
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MAX490EESA Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX490EESA Description
The Maxim Integrated MAX490EESA is a high-performance, low-power, dual-channel analog switch designed for a variety of applications, including signal routing, data acquisition, and audio switching. This device is particularly valued for its low on-resistance, high-speed switching capabilities, and low power consumption, making it suitable for portable and battery-operated devices.

## Overview

The MAX490EESA is a dual single-pole, double-throw (SPDT) analog switch, which allows it to route one of two input signals to a single output. It is designed to operate with low supply voltages, making it ideal for modern electronic applications that require efficient power management. The device is housed in a compact 8-pin SOIC package, facilitating easy integration into various circuit designs.

## Key Features

1. Dual SPDT Configuration: The MAX490EESA features two independent SPDT switches, allowing for flexible signal routing in a compact form factor.

2. Low On-Resistance: The device boasts a low on-resistance (R_ON), typically around 0.5Ω at a supply voltage of 5V, which minimizes signal distortion and power loss during operation.

3. Wide Supply Voltage Range: It operates over a wide supply voltage range of 2.7V to 5.5V, making it compatible with various logic levels and applications.

4. Low Power Consumption: The MAX490EESA is designed for low power operation, with a typical supply current of only 1µA, which is essential for battery-powered applications.

5. Fast Switching Speed: The device supports fast switching times, typically around 10 ns, enabling quick signal routing without significant delay.

6. High Linearity: The analog switch maintains high linearity, ensuring that the signal integrity is preserved during switching.

## Specifications

Here are the detailed specifications of the Maxim Integrated MAX490EESA:

- Type: Dual SPDT Analog Switch
- Supply Voltage (V_CC): 2.7V to 5.5V
- Input Voltage Range: 0V to V_CC
- On-Resistance (R_ON):
- Typically 0.5Ω at V_CC = 5V
- Typically 1.0Ω at V_CC = 3.3V
- Switching Time (t_ON):
- Typically 10 ns
- Crosstalk:
- Typically -60 dB at 1 MHz
- Bandwidth:
- Typically 100 MHz
- Power Consumption:
- Typically 1 µA (max) in the off state
- Operating Temperature Range: -40°C to +85°C
- Package Type: 8-pin SOIC

## Applications

The Maxim Integrated MAX490EESA is suitable for a wide range of applications, including:

- Signal Routing: Used in various electronic devices to switch between different signal paths.
- Audio Switching: Ideal for audio applications where multiple audio sources need to be routed to a single output.
- Data Acquisition Systems: Employed in systems that require the selection of different analog signals for processing.
- Portable Devices: Perfect for battery-operated devices due to its low power consumption and compact size.
- Telecommunications: Utilized in communication devices for signal routing and switching.

## Conclusion

The Maxim Integrated MAX490EESA is a highly efficient and versatile analog switch that meets the demands of modern electronic applications. With its low on-resistance, wide supply voltage range, and fast switching capabilities, it is an excellent choice for engineers looking to enhance the performance and efficiency of their designs. Whether in signal routing, audio switching, or data acquisition applications, the MAX490EESA provides the reliability and functionality necessary to support today's advanced technology requirements.
MAX490EESA Compare Parts
  • MAX490EESA vs MAXM22511GLH+
  • MAX490EESA vs MAXM22510GLH+T
  • MAX490EESA vs MAXM22510GLH+
  • MAX490EESA vs MAX9967BGCCQ+B0U
  • MAX490EESA vs MAX9959DCCQ+D
  • MAX490EESA vs MAX9957DCCB+D
  • MAX490EESA vs MAX9957CCB+D
  • MAX490EESA vs MAX9482EUI
  • MAX490EESA vs MAX9481EUP
  • MAX490EESA vs MAX9480EUP
  • MAX490EESA vs MAX9404EHJ
  • MAX490EESA vs MAX9402EHJ+T
  • MAX490EESA vs MAX9402EHJ+
  • MAX490EESA vs MAX9401EHJ
  • MAX490EESA vs MAX9400EHJ
  • MAX490EESA vs MAX9179EUE+
  • MAX490EESA vs MAX9179EUE
  • MAX490EESA vs MAX9173EUE+T
  • MAX490EESA vs MAX9173EUE+
  • MAX490EESA vs MAX9173EUE
  • MAX490EESA vs MAX9173ETE
  • MAX490EESA vs MAX9173ESE+
  • MAX490EESA vs MAX9173ESE
  • MAX490EESA vs MAX9172ESA+T
  • MAX490EESA vs MAX9172ESA+
  • MAX490EESA vs MAX9172ESA
  • MAX490EESA vs MAX9172EKA+T
  • MAX490EESA vs MAX9171ESA+
  • MAX490EESA vs MAX9171EKA+T
  • MAX490EESA vs MAX9169EUE+T
  • MAX490EESA vs MAX9169EUE+
  • MAX490EESA vs MAX9164EUD
  • MAX490EESA vs MAX9164ESD
  • MAX490EESA vs MAX9163ESA+T
  • MAX490EESA vs MAX9163ESA+
  • MAX490EESA vs MAX9158EGM
  • MAX490EESA vs MAX9157EHJ+T
  • MAX490EESA vs MAX9157EHJ+
  • MAX490EESA vs MAX9157EGJ+T
  • MAX490EESA vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.