☰
MAX513EEE
MAX513EEE
Active
Description:  MAX513 LOW-COST, TRIPLE, 8-BIT V
Manufacturer:  Maxim Integrated
Datasheet:   MAX513EEE Datasheet
History Price: Active
In Stock: 49840
MAX513EEE Specification
Specification
Part No
MAX513EEE
Category
Specialized ICs
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MAX513EEE Related Parts
MAX11312GTJ+
MAX11312GTJ+
Maxim Integrated
IC ADC 12BIT 12 PORT 32TQFN
MAX11312GTJ+T
MAX11312GTJ+T
Maxim Integrated
IC ADC 12BIT 12 PORT 32TQFN
MAX13014EBL
MAX13014EBL
Maxim Integrated
MAX13013 +1.2V TO +3.6V, 0.1UA,
MAX1329BETL+
MAX1329BETL+
Maxim Integrated
IC DATA ACQU SYST DAS 40TQFN
MAX1329BETL+T
MAX1329BETL+T
Maxim Integrated
IC DATA ACQU SYST DAS 40TQFN
MAX1450EAP
MAX1450EAP
Maxim Integrated
ANALOG CIRCUIT, 1 FUNC, PDSO20
MAX14512EWP+
MAX14512EWP+
Maxim Integrated
USB 2.0 HI-SPEED AND AUDIO SWITC
MAX14515AEWA+T
MAX14515AEWA+T
Maxim Integrated
IC DRIVER 8WLP
MAX14515EWA+
MAX14515EWA+
Maxim Integrated
BUFFER/INVERTER BASED PERIPHERAL
MAX14515EWA+T
MAX14515EWA+T
Maxim Integrated
IC DRIVER 8WLP
MAX14631EKA+T
MAX14631EKA+T
Maxim Integrated
ANALOG CIRCUIT, 1 FUNC, BICMOS,
MAX14657ETE+
MAX14657ETE+
Maxim Integrated
IC BATT CHG DL USB HOST ADPTR
MAX513EEE Compare Parts
  • MAX513EEE vs MAXM86161EFD+
  • MAX513EEE vs MAX9952DCCB+
  • MAX513EEE vs MAX9951FCCB+T
  • MAX513EEE vs MAX9951FCCB+
  • MAX513EEE vs MAX9951FCCB
  • MAX513EEE vs MAX9951DCCB+TD
  • MAX513EEE vs MAX9951DCCB+D
  • MAX513EEE vs MAX9950DCCB+TD
  • MAX513EEE vs MAX9950DCCB+D
  • MAX513EEE vs MAX9949FCCB
  • MAX513EEE vs MAX9949DCCB+TD
  • MAX513EEE vs MAX9949DCCB+D
  • MAX513EEE vs MAX986EUK
  • MAX513EEE vs MAX9599AETG+T
  • MAX513EEE vs MAX9599AETG+
  • MAX513EEE vs MAX8996KEWZ+T
  • MAX513EEE vs MAX8987EWQ+T
  • MAX513EEE vs MAX896LESA
  • MAX513EEE vs MAX888ECJ
  • MAX513EEE vs MAX8878EUK32
  • MAX513EEE vs MAX8877EZK32
  • MAX513EEE vs MAX8736ETL
  • MAX513EEE vs MAX823MEXK
  • MAX513EEE vs MAX72408+
  • MAX513EEE vs MAX7232AFIQH
  • MAX513EEE vs MAX7231CFIQH
  • MAX513EEE vs MAX7231AFIQH
  • MAX513EEE vs MAX6983ANG+
  • MAX513EEE vs MAX6818EAP+TG52
  • MAX513EEE vs MAX6818EAP+T
  • MAX513EEE vs MAX6818EAP+
  • MAX513EEE vs MAX6818EAP
  • MAX513EEE vs MAX6817MUT/PR3+T
  • MAX513EEE vs MAX6817MUT+T
  • MAX513EEE vs MAX6817EUT/GH9-T
  • MAX513EEE vs MAX6817EUT-T
  • MAX513EEE vs MAX6817EUT+T
  • MAX513EEE vs MAX6817EUT+G002
  • MAX513EEE vs MAX6816EUS-T
  • MAX513EEE vs MAX6816EUS+TGC1
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping