☰
MAX5153AEEE
MAX5153AEEE
Obsolete
Description:  IC DAC 13BIT V-OUT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5153AEEE Datasheet
History Price: $23.98000
In Stock: 37280
MAX5153AEEE Specification
Specification
Part No
MAX5153AEEE
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
13
Number of D/A Converters
2
Settling Time
25μs (Typ)
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
SPI
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 3.6V
INL/DNL (LSB)
? (Max), ? (Max)
Architecture
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
Mounting Type
Surface Mount
MAX5153AEEE PDF Datasheet
MAX5153AEEE Related Parts
MAX22007ETN+
MAX22007ETN+
Maxim Integrated
IC DAC 12BIT V OR A-OUT 56TQFN
MAX500ACPE
MAX500ACPE
Maxim Integrated
IC DAC 8BIT V-OUT 16DIP
MAX500ACPE+
MAX500ACPE+
Maxim Integrated
IC DAC 8BIT V-OUT 16DIP
MAX500ACWE
MAX500ACWE
Maxim Integrated
IC DAC 8BIT V-OUT 16SOIC
MAX500ACWE+
MAX500ACWE+
Maxim Integrated
IC DAC 8BIT V-OUT 16SOIC
MAX500ACWE+T
MAX500ACWE+T
Maxim Integrated
IC DAC 8BIT V-OUT 16SOIC
MAX500AEJE
MAX500AEJE
Maxim Integrated
IC DAC 8BIT V-OUT 16CDIP
MAX500AEPE
MAX500AEPE
Maxim Integrated
IC DAC 8BIT V-OUT 16DIP
MAX500AEPE+
MAX500AEPE+
Maxim Integrated
IC DAC 8BIT V-OUT 16DIP
MAX500AEWE
MAX500AEWE
Maxim Integrated
IC DAC 8BIT V-OUT 16SOIC
MAX500AEWE+
MAX500AEWE+
Maxim Integrated
IC DAC 8BIT V-OUT 16SOIC
MAX500BCPE
MAX500BCPE
Maxim Integrated
IC DAC 8BIT V-OUT 16DIP
MAX5153AEEE Description

The MAX5153AEEE is a high-performance, dual-channel Digital-to-Analog Converter (DAC) designed by Maxim Integrated. It is optimized for applications requiring high precision and low power consumption, making it ideal for a wide range of uses in industrial automation, audio systems, and control processes.

## Key Features

- Resolution: 12 bits
- Channels: Dual-channel output
- Interface: SPI (Serial Peripheral Interface)
- Supply Voltage Range: 2.7 V to 5.5 V
- Operating Temperature Range: -40 °C to +125 °C
- Package Type: TQFN (Thin Quad Flat No-lead)

## Detailed Specifications

1. Resolution and Performance:
- The MAX5153AEEE provides a resolution of 12 bits, which allows for 4096 distinct output levels. This high resolution enables precise control in various applications.
- Integral Non-Linearity (INL) is typically ±1 LSB, ensuring excellent accuracy in output signals.

2. Output Range and Configuration:
- The DAC features a voltage output range from 0 V to VDD (the supply voltage), offering flexibility in output settings.
- The device supports both unipolar and bipolar configurations, allowing users to tailor the output to their specific needs.

3. Interface and Control:
- The MAX5153AEEE utilizes a SPI interface, facilitating fast and efficient communication with microcontrollers and other digital devices.
- It supports multiple operating modes, including Master and Slave configurations, enhancing versatility in system integration.

4. Power Consumption:
- The device boasts a low power consumption of less than 1 mA in standby mode, making it suitable for battery-operated applications.
- In active mode, the current consumption remains minimal, contributing to longer battery life in portable devices.

5. Linearity and Distortion:
- The MAX5153AEEE exhibits excellent linearity characteristics, with low Total Harmonic Distortion (THD), making it particularly well-suited for audio applications.
- Internal calibration functions compensate for temperature changes and other variables, improving overall precision.

6. Protection and Reliability:
- Built-in features protect against overloads and short circuits, ensuring the reliability of the device during operation.
- The DAC is designed to meet stringent quality and reliability standards, making it suitable for critical applications.

7. Programmability:
- The device offers extensive programmability, allowing users to dynamically adjust output values via the SPI interface.
- Users can program various parameters, making it easy to adapt to changing application requirements.

8. Power Supply Rejection Ratio (PSRR):
- The MAX5153AEEE features a high PSRR, which minimizes the impact of supply voltage variations on output performance, ensuring stable operation in noisy environments.

9. Output Settling Time:
- The output settling time is typically around 10 µs, enabling quick response for dynamic signal applications.

## Typical Applications

- Audio Systems: The MAX5153AEEE is ideal for digital audio applications, providing high-quality sound output with minimal distortion.
- Industrial Automation: It is used in process control systems where precise analog signal manipulation is required.
- Medical Equipment: The DAC's accuracy and reliability make it suitable for medical devices that require precise signal generation.
- Motion Control: Employed in servo motor and stepper motor control systems, delivering accurate control over movement.

## Conclusion

The MAX5153AEEE from Maxim Integrated is a versatile and high-performance DAC that meets the demands of modern electronic applications. Its combination of high resolution, low power consumption, and ease of integration makes it an excellent choice for developers. Whether in audio, industrial, or medical applications, the MAX5153AEEE delivers reliable performance and precision.

For further details and technical specifications, it is advisable to refer to the official Maxim Integrated datasheet.
MAX5153AEEE Compare Parts
  • MAX5153AEEE vs MAX7645BEPP
  • MAX5153AEEE vs MAX7645BCWP+
  • MAX5153AEEE vs MAX7645BCWP
  • MAX5153AEEE vs MAX7645BCPP+
  • MAX5153AEEE vs MAX7645BCPP
  • MAX5153AEEE vs MAX7645ACWP
  • MAX5153AEEE vs MAX7645ACPP+
  • MAX5153AEEE vs MAX7624MJE
  • MAX5153AEEE vs MAX7624EPE+
  • MAX5153AEEE vs MAX7624CSE+T
  • MAX5153AEEE vs MAX7624CSE+
  • MAX5153AEEE vs MAX7624CSE
  • MAX5153AEEE vs MAX7624CPE+
  • MAX5153AEEE vs MAX7624CPE
  • MAX5153AEEE vs MAX5898EGK+TD
  • MAX5153AEEE vs MAX5898EGK+D
  • MAX5153AEEE vs MAX5895EGK+TD
  • MAX5153AEEE vs MAX5895EGK+D
  • MAX5153AEEE vs MAX5894EGK+TD
  • MAX5153AEEE vs MAX5894EGK+D
  • MAX5153AEEE vs MAX5893EGK+TD
  • MAX5153AEEE vs MAX5893EGK+D
  • MAX5153AEEE vs MAX5891EGK+TD
  • MAX5153AEEE vs MAX5891EGK+D
  • MAX5153AEEE vs MAX5891EGK
  • MAX5153AEEE vs MAX5890EGK+TD
  • MAX5153AEEE vs MAX5890EGK+D
  • MAX5153AEEE vs MAX5890EGK
  • MAX5153AEEE vs MAX5889EGK+TD
  • MAX5153AEEE vs MAX5889EGK+D
  • MAX5153AEEE vs MAX5888EGK+TD
  • MAX5153AEEE vs MAX5888EGK+D
  • MAX5153AEEE vs MAX5888EGK
  • MAX5153AEEE vs MAX5888AEGK+TD
  • MAX5153AEEE vs MAX5888AEGK+D
  • MAX5153AEEE vs MAX5888AEGK
  • MAX5153AEEE vs MAX5887EGK+TD
  • MAX5153AEEE vs MAX5887EGK+D
  • MAX5153AEEE vs MAX5887EGK
  • MAX5153AEEE vs MAX5886EGK+TD
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly