☰
MAX545BCSD
MAX545BCSD
Obsolete
Description:  IC DAC 14BIT V-OUT 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX545BCSD Datasheet
History Price: Obsolete
In Stock: 41760
MAX545BCSD Specification
Specification
Part No
MAX545BCSD
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
14
Number of D/A Converters
1
Settling Time
1μs (Typ)
Output Type
Voltage - Unbuffered
Differential Output
No
Data Interface
SPI
Reference Type
External
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
INL/DNL (LSB)
?.15, ?.15
Architecture
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
Mounting Type
Surface Mount
MAX545BCSD PDF Datasheet
MAX545BCSD Related Parts
MAX22007ETN+
MAX22007ETN+
Maxim Integrated
IC DAC 12BIT V OR A-OUT 56TQFN
MAX500ACPE
MAX500ACPE
Maxim Integrated
IC DAC 8BIT V-OUT 16DIP
MAX500ACPE+
MAX500ACPE+
Maxim Integrated
IC DAC 8BIT V-OUT 16DIP
MAX500ACWE
MAX500ACWE
Maxim Integrated
IC DAC 8BIT V-OUT 16SOIC
MAX500ACWE+
MAX500ACWE+
Maxim Integrated
IC DAC 8BIT V-OUT 16SOIC
MAX500ACWE+T
MAX500ACWE+T
Maxim Integrated
IC DAC 8BIT V-OUT 16SOIC
MAX500AEJE
MAX500AEJE
Maxim Integrated
IC DAC 8BIT V-OUT 16CDIP
MAX500AEPE
MAX500AEPE
Maxim Integrated
IC DAC 8BIT V-OUT 16DIP
MAX500AEPE+
MAX500AEPE+
Maxim Integrated
IC DAC 8BIT V-OUT 16DIP
MAX500AEWE
MAX500AEWE
Maxim Integrated
IC DAC 8BIT V-OUT 16SOIC
MAX500AEWE+
MAX500AEWE+
Maxim Integrated
IC DAC 8BIT V-OUT 16SOIC
MAX500BCPE
MAX500BCPE
Maxim Integrated
IC DAC 8BIT V-OUT 16DIP
MAX545BCSD Description
Overview of Maxim Integrated MAX545BCSD

The Maxim Integrated MAX545BCSD is a high-performance, low-power digital-to-analog converter (DAC) designed for applications requiring precise analog signal generation. This device is particularly suitable for use in portable and battery-operated devices, as well as in industrial and consumer electronics where accurate voltage output is essential. The MAX545BCSD combines advanced features with a compact design, making it an ideal choice for engineers looking to implement efficient and reliable DAC solutions.

Key Specifications

- Resolution: The MAX545BCSD features a 12-bit resolution, allowing for fine granularity in analog output, which is crucial for applications requiring precise control.
- Output Voltage Range: The device provides a voltage output range of 0V to VDD, where VDD can be set between 2.7V and 5.5V, making it versatile for various power supply configurations.
- Output Current: It can source or sink up to 10 mA of output current, enabling it to drive a variety of loads effectively.
- Power Supply: The device operates with a single supply voltage, with a typical power consumption of only 1.5 mW at 3V, making it suitable for low-power applications.
- Interface: The MAX545BCSD utilizes a 3-wire serial interface (SPI-compatible), allowing for easy integration with microcontrollers and digital systems.
- Package Type: It is available in a 16-pin TSSOP (Thin Shrink Small Outline Package), which provides a compact footprint for space-constrained designs.

Features and Benefits

- Low Power Consumption: The MAX545BCSD is designed for low power operation, making it ideal for battery-powered applications where energy efficiency is critical.
- Fast Settling Time: The device features a fast settling time of 10 µs, allowing for quick response to changes in input data, which is essential for real-time applications.
- Internal Reference: The MAX545BCSD includes an internal reference voltage, simplifying design and reducing the need for external components, which can save board space and cost.
- Programmable Gain: The device supports programmable gain settings, enabling users to adjust the output level based on specific application requirements.
- Temperature Range: It operates over an extended temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The Maxim Integrated MAX545BCSD is suitable for a wide range of applications, including:

- Portable Devices: Ideal for use in handheld devices, such as smartphones and tablets, where low power consumption and compact size are essential.
- Industrial Control: Used in industrial automation systems for controlling actuators, sensors, and other devices requiring precise analog signals.
- Consumer Electronics: Can be utilized in audio equipment, video systems, and other consumer products that require accurate signal generation.
- Test and Measurement: Suitable for use in test equipment and measurement systems where precise voltage output is necessary for calibration and testing.

Conclusion

The Maxim Integrated MAX545BCSD is a versatile and high-performance digital-to-analog converter that meets the demands of modern electronic applications. With its combination of low power consumption, high resolution, and fast settling time, it provides an excellent solution for engineers looking to implement efficient and reliable DAC systems. Its wide range of applications, robust features, and compact design make the MAX545BCSD a valuable component in the evolving landscape of analog signal processing technology.
MAX545BCSD Compare Parts
  • MAX545BCSD vs MAX7645BEPP
  • MAX545BCSD vs MAX7645BCWP+
  • MAX545BCSD vs MAX7645BCWP
  • MAX545BCSD vs MAX7645BCPP+
  • MAX545BCSD vs MAX7645BCPP
  • MAX545BCSD vs MAX7645ACWP
  • MAX545BCSD vs MAX7645ACPP+
  • MAX545BCSD vs MAX7624MJE
  • MAX545BCSD vs MAX7624EPE+
  • MAX545BCSD vs MAX7624CSE+T
  • MAX545BCSD vs MAX7624CSE+
  • MAX545BCSD vs MAX7624CSE
  • MAX545BCSD vs MAX7624CPE+
  • MAX545BCSD vs MAX7624CPE
  • MAX545BCSD vs MAX5898EGK+TD
  • MAX545BCSD vs MAX5898EGK+D
  • MAX545BCSD vs MAX5895EGK+TD
  • MAX545BCSD vs MAX5895EGK+D
  • MAX545BCSD vs MAX5894EGK+TD
  • MAX545BCSD vs MAX5894EGK+D
  • MAX545BCSD vs MAX5893EGK+TD
  • MAX545BCSD vs MAX5893EGK+D
  • MAX545BCSD vs MAX5891EGK+TD
  • MAX545BCSD vs MAX5891EGK+D
  • MAX545BCSD vs MAX5891EGK
  • MAX545BCSD vs MAX5890EGK+TD
  • MAX545BCSD vs MAX5890EGK+D
  • MAX545BCSD vs MAX5890EGK
  • MAX545BCSD vs MAX5889EGK+TD
  • MAX545BCSD vs MAX5889EGK+D
  • MAX545BCSD vs MAX5888EGK+TD
  • MAX545BCSD vs MAX5888EGK+D
  • MAX545BCSD vs MAX5888EGK
  • MAX545BCSD vs MAX5888AEGK+TD
  • MAX545BCSD vs MAX5888AEGK+D
  • MAX545BCSD vs MAX5888AEGK
  • MAX545BCSD vs MAX5887EGK+TD
  • MAX545BCSD vs MAX5887EGK+D
  • MAX545BCSD vs MAX5887EGK
  • MAX545BCSD vs MAX5886EGK+TD
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly