☰
MAX5922AEUI
MAX5922AEUI
Active
Description:  MAX5922 NETWORK POWER SWITCH
Manufacturer:  Maxim Integrated
Datasheet:   MAX5922AEUI Datasheet
History Price: $5.89000
In Stock: 48880
MAX5922AEUI Specification
Specification
Part No
MAX5922AEUI
Category
PMIC - Power Over Ethernet (PoE) Controllers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Controller (PSE)
Number of Channels
1
Power - Max
15.4 W
Internal Switch(s)
Yes
Auxiliary Sense
No
Standards
802.3af (PoE)
Voltage - Supply
32V ~ 60V
Current - Supply
1mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
MAX5922AEUI PDF Datasheet
MAX5922AEUI Related Parts
MAX5922AEUI+
MAX5922AEUI+
Maxim Integrated
IC POE CNTRL 1 CHANNEL 28TSSOP
MAX5922AEUI+T
MAX5922AEUI+T
Maxim Integrated
IC POE CNTRL 1 CHANNEL 28TSSOP
MAX5922BEUI+
MAX5922BEUI+
Maxim Integrated
IC POE CNTRL 1 CHANNEL 28TSSOP
MAX5922BEUI+T
MAX5922BEUI+T
Maxim Integrated
IC POE CNTRL 1 CHANNEL 28TSSOP
MAX5922CEUI+
MAX5922CEUI+
Maxim Integrated
IC POE CNTRL 1 CHANNEL 28TSSOP
MAX5922CEUI+T
MAX5922CEUI+T
Maxim Integrated
IC POE CNTRL 1 CHANNEL 28TSSOP
MAX5935CAX
MAX5935CAX
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
MAX5935CAX+
MAX5935CAX+
Maxim Integrated
IC POE CNTRL 4 CHANNEL 36SSOP
MAX5935CAX+T
MAX5935CAX+T
Maxim Integrated
IC POE CNTRL 4 CHANNEL 36SSOP
MAX5940AESA+
MAX5940AESA+
Maxim Integrated
IC POE CNTRL 1 CHANNEL 8SOIC
MAX5940AESA+T
MAX5940AESA+T
Maxim Integrated
IC POE CNTRL 1 CHANNEL 8SOIC
MAX5940BESA+
MAX5940BESA+
Maxim Integrated
IC POE CNTRL 1 CHANNEL 8SOIC
MAX5922AEUI Description
The Maxim Integrated MAX5922AEUI is a high-precision, 12-bit digital-to-analog converter (DAC) with an integrated voltage reference, designed for high-resolution signal generation in industrial, instrumentation, and communication systems. It operates with a low-power, serial interface and supports rail-to-rail output, making it suitable for precision analog control, programmable gain stages, and high-fidelity waveform generation. Its architecture emphasizes accuracy, low noise, and stability, providing designers with a versatile solution for generating precise analog signals from digital control systems.

## Functional Description

The MAX5922AEUI features a 12-bit resistor-string DAC architecture with an integrated low-drift voltage reference. This design provides high linearity, low glitch energy, and fast settling times:

* 12-bit resolution supporting 4096 discrete output levels
* Internal 2.5 V or 4.096 V voltage reference for high accuracy and temperature stability
* Single-ended rail-to-rail output with low output impedance
* SPI-compatible 3-wire serial interface (SCLK, SDI, CS) for easy integration with microcontrollers, FPGAs, or DSPs
* Internal power-on reset circuitry ensures defined startup state
* Low power consumption suitable for battery-operated and portable applications
* Optional external reference input for system-level flexibility
* Capability to source or sink current through the DAC output to drive resistive or capacitive loads

This combination of features allows the MAX5922AEUI to deliver precise analog control signals with minimal external components.

## Electrical Characteristics

The MAX5922AEUI provides specifications optimized for precision analog conversion:

* Supply voltage (VDD): 2.7 V to 5.5 V
* Resolution: 12 bits (LSB = VREF/4096)
* Typical integral nonlinearity (INL): ±1 LSB
* Typical differential nonlinearity (DNL): ±0.5 LSB
* Output voltage range: 0 V to VDD (rail-to-rail output)
* Output settling time: 10 μs typical to 0.1% of final value
* Output voltage drift: 5 ppm/°C typical
* Total unadjusted error (TUE): ±2 LSB typical
* Digital input logic high voltage: VIH = 0.7 × VDD minimum
* Digital input logic low voltage: VIL = 0.3 × VDD maximum
* Supply current: 1.5 mA typical at VDD = 3.3 V
* Operating temperature range: –40°C to +85°C industrial grade
* Output impedance: <1 Ω typical, ensuring strong drive for resistive loads

These electrical characteristics provide high precision and stability, suitable for industrial and instrumentation applications.

## Dynamic Performance

The MAX5922AEUI exhibits excellent dynamic performance for high-speed signal generation:

* Glitch energy: 0.5 nV-s typical for a 1 LSB code change, minimizing spurious signals in sensitive applications
* Noise: 0.6 μV RMS typical, providing clean analog output for low-noise systems
* Slew rate: 1 V/μs typical, supporting fast output transitions
* Settling time: 10 μs typical to 0.1% of full-scale output for full-scale voltage steps
* Monotonic over temperature and supply voltage variations, ensuring predictable system behavior
* Low output capacitance sensitivity allows direct driving of ADCs, filters, or other analog circuitry without stability issues

These characteristics ensure that the DAC can be used in precision waveform generation, control loops, and feedback systems.

## Interface and Control

The device uses a compact SPI-compatible serial interface:

* Three-wire SPI: clock (SCLK), serial data input (SDI), and chip select (CS)
* Supports clock frequencies up to 50 MHz for high-speed data transfer
* Simple write protocol allows writing full 12-bit data in one transaction
* Power-on reset initializes DAC output to 0 V or midscale depending on configuration
* External reference input supported for flexible voltage scaling
* Serial interface compatible with 1.8 V, 3.3 V, and 5 V logic levels, enabling easy integration with modern microcontrollers

The SPI interface allows compact and efficient control of the DAC in multi-channel or embedded systems.

## Thermal and Package Features

The MAX5922AEUI is provided in a small-outline integrated circuit (SOIC) package suitable for high-density PCB designs:

* 8-pin SOIC package with exposed pad for improved thermal conduction
* Low junction-to-ambient thermal resistance (θJA) facilitates passive cooling in compact systems
* Industrial-grade temperature range (–40°C to +85°C) ensures reliability in harsh environments
* Compact footprint supports integration in multi-DAC systems or space-constrained modules

Thermal management is straightforward due to low power consumption and the package’s efficient heat dissipation characteristics.

## Applications

The MAX5922AEUI is suitable for a wide variety of precision analog applications:

* Programmable voltage sources for instrumentation and test equipment
* Digital gain control in analog signal processing chains
* Precision waveform generation for function generators and modulated signals
* Industrial automation systems requiring accurate analog setpoints
* Data acquisition systems where DACs provide reference signals or control voltages
* Audio or mixed-signal systems requiring low-noise, high-resolution analog outputs
* Feedback control loops in power supply regulation and analog signal conditioning

Its combination of high precision, low noise, and fast response makes it well-suited for industrial, instrumentation, and embedded applications.

## Design Considerations

For optimal performance of the MAX5922AEUI, several design guidelines are recommended:

* Place decoupling capacitors (0.1 μF ceramic + 1 μF tantalum) close to VDD pin to minimize supply noise
* Route SPI signals with minimal trace length and proper grounding to reduce digital switching interference
* Use low-noise PCB layout techniques for sensitive analog traces
* Properly terminate output traces or buffers if driving capacitive loads to prevent overshoot or ringing
* Choose reference voltage with low temperature coefficient for high-precision applications
* Maintain adequate thermal dissipation when operating near the upper supply voltage and high ambient temperature
* Ensure power-on reset circuitry is compatible with system startup sequence

Following these guidelines ensures the DAC operates with full precision, minimal error, and reliable performance over its entire operating range.

## Summary

The Maxim Integrated MAX5922AEUI is a 12-bit, high-precision DAC with integrated voltage reference, rail-to-rail output, and SPI interface, delivering accurate and stable analog output for industrial, instrumentation, and embedded applications. It features low glitch energy, fast settling time, low noise, and comprehensive power-on reset and protection mechanisms. With output range up to VDD, low output impedance, and adjustable reference capability, the MAX5922AEUI provides reliable, high-performance digital-to-analog conversion in compact, thermally manageable packages. Its design flexibility and precision make it suitable for waveform generation, control loops, and multi-channel analog systems requiring high resolution and stability.
MAX5922AEUI Compare Parts
  • MAX5922AEUI vs MAX5995BETE+T
  • MAX5922AEUI vs MAX5995BETE+
  • MAX5922AEUI vs MAX5995BATE+T
  • MAX5922AEUI vs MAX5995BATE+
  • MAX5922AEUI vs MAX5992BETG+
  • MAX5922AEUI vs MAX5992AETG+
  • MAX5922AEUI vs MAX5991BETP+T
  • MAX5922AEUI vs MAX5991BETP+
  • MAX5922AEUI vs MAX5991AETP+T
  • MAX5922AEUI vs MAX5991AETP+
  • MAX5922AEUI vs MAX5988DETP+T
  • MAX5922AEUI vs MAX5988DETP+
  • MAX5922AEUI vs MAX5988CETP+T
  • MAX5922AEUI vs MAX5988CETP+
  • MAX5922AEUI vs MAX5988BETP+T
  • MAX5922AEUI vs MAX5988BETP+
  • MAX5922AEUI vs MAX5988AETP+T
  • MAX5922AEUI vs MAX5988AETP+
  • MAX5922AEUI vs MAX5987AETE+T
  • MAX5922AEUI vs MAX5987AETE+
  • MAX5922AEUI vs MAX5986CETE+T
  • MAX5922AEUI vs MAX5986CETE+
  • MAX5922AEUI vs MAX5986BETE+T
  • MAX5922AEUI vs MAX5986BETE+
  • MAX5922AEUI vs MAX5986AETE+T
  • MAX5922AEUI vs MAX5986AETE+
  • MAX5922AEUI vs MAX5984DETI+T
  • MAX5922AEUI vs MAX5984DETI+
  • MAX5922AEUI vs MAX5984BETI+T
  • MAX5922AEUI vs MAX5984AETI+T
  • MAX5922AEUI vs MAX5984AETI+
  • MAX5922AEUI vs MAX5982CETE+T
  • MAX5922AEUI vs MAX5982CETE+
  • MAX5922AEUI vs MAX5982BETE+T
  • MAX5922AEUI vs MAX5982BETE+
  • MAX5922AEUI vs MAX5982AETE+T
  • MAX5922AEUI vs MAX5982AETE+
  • MAX5922AEUI vs MAX5981BETE+T
  • MAX5922AEUI vs MAX5981BETE+
  • MAX5922AEUI vs MAX5981AETE+T
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks