Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Application Specific Microcontrollers
/ Maxim Integrated MAX741DCWP
MAX741DCWP
Active
Embedded - Application Specific Microcontrollers
Description:
MAX741 1 A SWITCHING CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX741DCWP Datasheet
History Price: $1.07000
In Stock: 17920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX741DCWP Specification
Specification
Part No
MAX741DCWP
Category
Embedded - Application Specific Microcontrollers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Applications
-
Core Processor
-
Program Memory Type
-
Controller Series
-
RAM Size
-
Interface
-
Number of I/O
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MAX741DCWP Related Parts
MAX11836EWA+
Maxim Integrated
TACTOUCH HAPTIC ACTUATOR AND TOU
MAX11836EWA+T
Maxim Integrated
TACTOUCH HAPTIC ACTUATOR AND TOU
MAX1502CETJ+
Maxim Integrated
WIDE 4.5V TO 28V INPUT, DUAL-OUT
MAX1502TETJ
Maxim Integrated
WIDE 4.5V TO 28V INPUT, DUAL-OUT
MAX1502TETJ+
Maxim Integrated
WIDE 4.5V TO 28V INPUT, DUAL-OUT
MAX1502UETJ
Maxim Integrated
WIDE 4.5V TO 28V INPUT, DUAL-OUT
MAX1502VETJ
Maxim Integrated
WIDE 4.5V TO 28V INPUT, DUAL-OUT
MAX1502VETJ-T
Maxim Integrated
WIDE 4.5V TO 28V INPUT, DUAL-OUT
MAX1502WETJ
Maxim Integrated
WIDE 4.5V TO 28V INPUT, DUAL-OUT
MAX1502WETJ+
Maxim Integrated
WIDE 4.5V TO 28V INPUT, DUAL-OUT
MAX1502ZETJ
Maxim Integrated
WIDE 4.5V TO 28V INPUT, DUAL-OUT
MAX1503XETJ
Maxim Integrated
CONFIGURABLE, SINGLE-/DUAL-OUTPU
MAX741DCWP Compare Parts
MAX741DCWP vs MAXQ1850-BNS+T
MAX741DCWP vs MAXQ1850-BNS+
MAX741DCWP vs MAXQ1065GTC+
MAX741DCWP vs MAXQ1050-BNS+
MAX741DCWP vs MAXQ1010-DNS+
MAX741DCWP vs MAXQ1010-A01+
MAX741DCWP vs MAXQ1004-B01+
MAX741DCWP vs MAX8736BGTL+
MAX741DCWP vs MAX785CAI-T
MAX741DCWP vs MAX785CAI
MAX741DCWP vs MAX774ESA-TG068
MAX741DCWP vs MAX774CSA+TG068
MAX741DCWP vs MAX5949AESA+TG126
MAX741DCWP vs MAX5902ACEUTTG13
MAX741DCWP vs MAX5020ESA+TG035
MAX741DCWP vs MAX5003EEE+G39
MAX741DCWP vs MAX31782ETL+T
MAX741DCWP vs MAX31782ETL+
MAX741DCWP vs MAX1988ETM-T
MAX741DCWP vs MAX1988ETM
MAX741DCWP vs MAX1987ETM
MAX741DCWP vs MAX1789EUI+T
MAX741DCWP vs MAX1789EUI+CBH
MAX741DCWP vs MAX1787EUI+GH8
MAX741DCWP vs MAX1786EUI+
MAX741DCWP vs MAX1786AEUI+T
MAX741DCWP vs MAX1781ETM+C6D
MAX741DCWP vs MAX17806EUI+
MAX741DCWP vs MAX17806ETI+T
MAX741DCWP vs MAX17806ETI+
MAX741DCWP vs MAX1503XETJ
MAX741DCWP vs MAX1502ZETJ
MAX741DCWP vs MAX1502WETJ+
MAX741DCWP vs MAX1502WETJ
MAX741DCWP vs MAX1502VETJ-T
MAX741DCWP vs MAX1502VETJ
MAX741DCWP vs MAX1502UETJ
MAX741DCWP vs MAX1502TETJ+
MAX741DCWP vs MAX1502TETJ
MAX741DCWP vs MAX1502CETJ+
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend