Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX752EWE
MAX752EWE
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
STEP-UP DC-DC CONVERTER
Manufacturer:
Maxim Integrated
Datasheet:
MAX752EWE Datasheet
History Price: Active
In Stock: 36880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX752EWE Specification
Specification
Part No
MAX752EWE
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up
Output Configuration
Positive
Topology
Boost
Output Type
Adjustable (Fixed)
Number of Outputs
1
Voltage - Input (Min)
1.8V
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
2.7V (12V)
Voltage - Output (Max)
15.75V
Current - Output
200mA
Frequency - Switching
170kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
MAX752EWE PDF Datasheet
MAX752EWE Datasheet
Click and Download: MAX752EWE Datasheet
MAX752EWE Related Parts
MAX1044CPA
Maxim Integrated
IC REG CHARGE PUMP INV 20MA 8DIP
MAX1044CPA+
Maxim Integrated
IC REG CHARGE PUMP INV 20MA 8DIP
MAX1044CSA
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX1044CSA+
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX1044CSA+T
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX1044EPA
Maxim Integrated
IC REG CHARGE PUMP INV 20MA 8DIP
MAX1044EPA+
Maxim Integrated
IC REG CHARGE PUMP INV 20MA 8DIP
MAX1044ESA
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX1044ESA+
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX1044ESA+T
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX15020ATP+
Maxim Integrated
IC REG BUCK ADJUSTABLE 2A 20TQFN
MAX15020ATP+T
Maxim Integrated
IC REG BUCK ADJUSTABLE 2A 20TQFN
MAX752EWE Compare Parts
MAX752EWE vs MAXM17901AMB+
MAX752EWE vs MAXM17624AMB+T
MAX752EWE vs MAXM17624AMB+
MAX752EWE vs MAXM17623AMB+T
MAX752EWE vs MAXM17623AMB+
MAX752EWE vs MAXM17546ALY#T
MAX752EWE vs MAXM17546ALY#
MAX752EWE vs MAXM15464AMB+T
MAX752EWE vs MAXM15464AMB+
MAX752EWE vs MAXM15463AMB+T
MAX752EWE vs MAXM15463AMB+
MAX752EWE vs MAX8969EWL55+T
MAX752EWE vs MAX8969EWL53+T
MAX752EWE vs MAX8969EWL50+T
MAX752EWE vs MAX8969EWL42+T
MAX752EWE vs MAX8969EWL37+T
MAX752EWE vs MAX8969EWL35+T
MAX752EWE vs MAX8969EWL35+
MAX752EWE vs MAX8969EWL33+T
MAX752EWE vs MAX8954EWN+T
MAX752EWE vs MAX8952EWE+T
MAX752EWE vs MAX8952BEWE+T
MAX752EWE vs MAX8952BEWE+
MAX752EWE vs MAX8952AEWE+T
MAX752EWE vs MAX889TESA+T
MAX752EWE vs MAX889TESA+
MAX752EWE vs MAX889TESA
MAX752EWE vs MAX889SESA+T
MAX752EWE vs MAX889SESA+
MAX752EWE vs MAX889RESA-T
MAX752EWE vs MAX889RESA+T
MAX752EWE vs MAX889RESA+
MAX752EWE vs MAX889RESA
MAX752EWE vs MAX887HESA+T
MAX752EWE vs MAX887HESA+
MAX752EWE vs MAX8855ETJ+T
MAX752EWE vs MAX8855ETJ+
MAX752EWE vs MAX8855AETJ+T
MAX752EWE vs MAX8855AETJ+
MAX752EWE vs MAX8836ZEWEEE+T
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time