Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Maxim Integrated MAX853CSA
MAX853CSA
Active
PMIC - Special Purpose Regulators
Description:
IC REG LINEAR SWITCHED CAP REG
Manufacturer:
Maxim Integrated
Datasheet:
MAX853CSA Datasheet
History Price: $2.40000
In Stock: 30240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX853CSA Specification
Specification
Part No
MAX853CSA
Category
PMIC - Special Purpose Regulators
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Charge Pump, Cellular Telephone Transmitter
Voltage - Input
4.5V ~ 10V
Number of Outputs
1
Voltage - Output
-4.1V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MAX853CSA PDF Datasheet
MAX853CSA Datasheet
Click and Download: MAX853CSA Datasheet
MAX853CSA Related Parts
MAX15031ATE+
Maxim Integrated
IC REG CONV APD 1OUT 16TQFN
MAX15031ATE+T
Maxim Integrated
IC REG CONV APD 1OUT 16TQFN
MAX15059AATE+
Maxim Integrated
IC REG CONV APD 1OUT 16TQFN
MAX15059AATE+T
Maxim Integrated
IC REG CONV APD 1OUT 16TQFN
MAX15059AETE+
Maxim Integrated
IC REG CONV APD 1OUT 16TQFN
MAX15059AETE+T
Maxim Integrated
IC REG CONV APD 1OUT 16TQFN
MAX15059BATE+
Maxim Integrated
IC REG CONV APD 1OUT 16TQFN
MAX15059BATE+T
Maxim Integrated
IC REG CONV APD 1OUT 16TQFN
MAX15059BETE+
Maxim Integrated
IC REG CONV APD 1OUT 16TQFN
MAX15059BETE+T
Maxim Integrated
IC REG CONV APD 1OUT 16TQFN
MAX1510ETB+T
Maxim Integrated
IC REG CONV DDR 1OUT 10TDFN
MAX1513AETP+
Maxim Integrated
IC REG CTRLR TFT 5OUT 20TQFN
MAX853CSA Compare Parts
MAX853CSA vs MAX8989AEWL+
MAX853CSA vs MAX8939EWV+T
MAX853CSA vs MAX8939AEWV+T
MAX853CSA vs MAX8857AETL+T
MAX853CSA vs MAX881REUB-TG069
MAX853CSA vs MAX881REUB-T
MAX853CSA vs MAX881REUB+T
MAX853CSA vs MAX881REUB+
MAX853CSA vs MAX881REUB
MAX853CSA vs MAX8810AETM+T
MAX853CSA vs MAX8810AETM+
MAX853CSA vs MAX8805ZEWEGG+T
MAX853CSA vs MAX8805ZEWEEE+T
MAX853CSA vs MAX8805ZEWEEE+
MAX853CSA vs MAX8805ZEWEDD+T
MAX853CSA vs MAX8805ZEWEDD+
MAX853CSA vs MAX8805ZEWECE+T
MAX853CSA vs MAX8805ZEWECD+T
MAX853CSA vs MAX8805ZEWECC+T
MAX853CSA vs MAX8805ZEWEBE+T
MAX853CSA vs MAX8805ZEWEBC+T
MAX853CSA vs MAX8805ZEWEAE+T
MAX853CSA vs MAX8805ZEWEAD+T
MAX853CSA vs MAX8805ZEWEAD+
MAX853CSA vs MAX8805ZEWEAC+T
MAX853CSA vs MAX8805ZEWEAA+T
MAX853CSA vs MAX8805ZEWEAA+
MAX853CSA vs MAX8805YEWEGG+T
MAX853CSA vs MAX8805YEWEEE+T
MAX853CSA vs MAX8805YEWEDD+T
MAX853CSA vs MAX8805YEWECE+T
MAX853CSA vs MAX8805YEWECD+T
MAX853CSA vs MAX8805YEWECC+T
MAX853CSA vs MAX8805YEWEBG+T
MAX853CSA vs MAX8805YEWEBG+
MAX853CSA vs MAX8805YEWEBE+T
MAX853CSA vs MAX8805YEWEBD+T
MAX853CSA vs MAX8805YEWEBC+T
MAX853CSA vs MAX8805YEWEAE+T
MAX853CSA vs MAX8805YEWEAD+T
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay