Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear Regulator Controllers
/ Maxim Integrated MAX8564AEUB+
MAX8564AEUB+
Active
PMIC - Voltage Regulators - Linear Regulator Controllers
Description:
IC LNR REG CTRLR 2OUT 10UMAX
Manufacturer:
Maxim Integrated
Datasheet:
MAX8564AEUB+ Datasheet
History Price: $5.14000
In Stock: 2880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8564AEUB+ Specification
Specification
Part No
MAX8564AEUB+
Category
PMIC - Voltage Regulators - Linear Regulator Controllers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Positive Adjustable
Number of Outputs
2
Current - Supply
660μA
Voltage - Input
5V, 12V
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
Surface Mount
Supplier Device Package
10-uMAX/uSOP
MAX8564AEUB+ PDF Datasheet
MAX8564AEUB+ Datasheet
Click and Download: MAX8564AEUB+ Datasheet
MAX8564AEUB+ Related Parts
MAX1842EEE-TG074
Maxim Integrated
MAX1842 BUCK SWITCHING REGULATOR
MAX4832EUT18
Maxim Integrated
100MA, LDO LINEAR REGULATOR WITH
MAX4832EUT28C
Maxim Integrated
100MA, LDO LINEAR REGULATOR WITH
MAX4834EUT18C
Maxim Integrated
250MA LDO LINEAR REGULATORS WITH
MAX4834EUT25C
Maxim Integrated
250MA LDO LINEAR REGULATORS WITH
MAX4834EUT30C
Maxim Integrated
250MA LDO LINEAR REGULATORS WITH
MAX4834EUT33C
Maxim Integrated
250MA LDO LINEAR REGULATORS WITH
MAX4835EUT18BD3
Maxim Integrated
250MA LDO LINEAR REGULATORS WITH
MAX4835EUT28BD3
Maxim Integrated
250MA LDO LINEAR REGULATORS WITH
MAX4836EUT18C
Maxim Integrated
500MA, LDO LINEAR REGULATOR WITH
MAX4836EUT25C
Maxim Integrated
500MA, LDO LINEAR REGULATOR WITH
MAX4836EUT28C
Maxim Integrated
500MA, LDO LINEAR REGULATOR WITH
MAX8564AEUB+ Compare Parts
MAX8564AEUB+ vs MAX8885EUK29
MAX8564AEUB+ vs MAX8885EUK26-T
MAX8564AEUB+ vs MAX8885EUK26
MAX8564AEUB+ vs MAX8883EUTAA-T
MAX8564AEUB+ vs MAX8883EUTAA
MAX8564AEUB+ vs MAX8882EUT55-T
MAX8564AEUB+ vs MAX8881EUT30-T
MAX8564AEUB+ vs MAX8881EUT25C01007
MAX8564AEUB+ vs MAX8878EZK30
MAX8564AEUB+ vs MAX8878EUK48
MAX8564AEUB+ vs MAX8877EZK45
MAX8564AEUB+ vs MAX8877EZK26
MAX8564AEUB+ vs MAX8877EUK39
MAX8564AEUB+ vs MAX8877EUK38
MAX8564AEUB+ vs MAX8875EUK36+
MAX8564AEUB+ vs MAX8875EUK36
MAX8564AEUB+ vs MAX8875EUK33/GH9
MAX8564AEUB+ vs MAX8875EUK29
MAX8564AEUB+ vs MAX8875EUK26
MAX8564AEUB+ vs MAX8873REUK
MAX8564AEUB+ vs MAX8868EZK25
MAX8564AEUB+ vs MAX8868EUK48
MAX8564AEUB+ vs MAX8867EUK27
MAX8564AEUB+ vs MAX8864SEUK
MAX8564AEUB+ vs MAX8864REUK
MAX8564AEUB+ vs MAX8863SEUK
MAX8564AEUB+ vs MAX8841ELT26+
MAX8564AEUB+ vs MAX8840ELT31+
MAX8564AEUB+ vs MAX882CSA-TG074
MAX8564AEUB+ vs MAX8737ETE+
MAX8564AEUB+ vs MAX8564EUB+T
MAX8564AEUB+ vs MAX8564EUB+
MAX8564AEUB+ vs MAX8564AEUB+T
MAX8564AEUB+ vs MAX8563EEE+T
MAX8564AEUB+ vs MAX8563EEE+
MAX8564AEUB+ vs MAX8563EEE
MAX8564AEUB+ vs MAX8530ETTM1
MAX8564AEUB+ vs MAX8530ETTJO
MAX8564AEUB+ vs MAX8510EXK27+G65
MAX8564AEUB+ vs MAX8510EXK16
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable