☰
MAX8972AEVKIT#
MAX8972AEVKIT#
Obsolete
Description:  IC BAT CHG EVAL KIT FOR MAX8972A
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 46720
MAX8972AEVKIT# Specification
Specification
Part No
MAX8972AEVKIT#
Category
PMIC - Battery Chargers
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
-
Number of Cells
-
Current - Charging
-
Programmable Features
-
Fault Protection
-
Charge Current - Max
-
Battery Pack Voltage
-
Voltage - Supply (Max)
-
Interface
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MAX8972AEVKIT# Related Parts
MAX14578AEETE+
MAX14578AEETE+
Maxim Integrated
IC BATT CHG LI-ION 16TQFN
MAX14578AEETE+T
MAX14578AEETE+T
Maxim Integrated
IC BATT CHG LI-ION 16TQFN
MAX14578AEEWC+T
MAX14578AEEWC+T
Maxim Integrated
IC BATT CHG LI-ION 12WLP
MAX14578AEWC+
MAX14578AEWC+
Maxim Integrated
IC BATT CHG LI-ION 12WLP
MAX14578EETE+
MAX14578EETE+
Maxim Integrated
IC BATT CHG LI-ION 16TQFN
MAX14578EETE+T
MAX14578EETE+T
Maxim Integrated
IC CHRGR DETECTOR USB LI+ 16TQFN
MAX14578EEWC+T
MAX14578EEWC+T
Maxim Integrated
IC CHARGER DETECT USB LI+ 12WLP
MAX14578EWC+
MAX14578EWC+
Maxim Integrated
IC BATT CHG LI-ION 12WLP
MAX14578EWC+T
MAX14578EWC+T
Maxim Integrated
IC BATT CHG LI-ION 12WLP
MAX14616AEWA+
MAX14616AEWA+
Maxim Integrated
IC BATT CHG LI-ION 25WLP
MAX14630EZK+
MAX14630EZK+
Maxim Integrated
IC USB HOST ADAPTER
MAX14630EZK+T
MAX14630EZK+T
Maxim Integrated
IC BATT CHG SOT23-5
MAX8972AEVKIT# Description
The Maxim Integrated MAX8972AEVKIT# is an evaluation kit designed to facilitate the development and testing of the MAX8972A, a highly integrated power management IC (PMIC) specifically tailored for portable applications. This evaluation kit provides engineers and developers with a comprehensive platform to evaluate the performance of the MAX8972A and to prototype their designs efficiently.

## Overview

The MAX8972A is a power management solution that integrates multiple power functions into a single chip, making it ideal for battery-powered devices. It features a highly efficient buck converter, linear regulators, and a battery charger, all of which are essential for managing power in portable electronics. The MAX8972AEVKIT# allows users to explore the capabilities of the MAX8972A, providing a hands-on experience with its features and performance.

## Key Features

1. Integrated Power Management: The MAX8972A combines several power management functions, including a step-down (buck) converter, linear regulators, and a battery charger, which simplifies the design process and reduces the overall component count.

2. High Efficiency: The buck converter operates with high efficiency, which is crucial for extending battery life in portable applications. The device is designed to minimize power loss and heat generation.

3. Flexible Output Voltage: The evaluation kit allows users to configure the output voltages of the buck converter and linear regulators, making it adaptable to various application requirements.

4. Battery Charging Capability: The MAX8972A includes a built-in battery charger that supports various battery chemistries, including Li-ion and Li-polymer, ensuring safe and efficient charging.

5. User-Friendly Interface: The evaluation kit features a user-friendly interface with test points and connectors, making it easy to connect to external devices and measure performance parameters.

## Specifications

- Buck Converter:
- Input Voltage Range: 2.5V to 5.5V
- Output Voltage Range: Adjustable from 0.8V to 3.3V
- Maximum Output Current: 1.5A
- Efficiency: Up to 95% (depending on load conditions)

- Linear Regulators:
- Number of Outputs: 2
- Output Voltage: Fixed or adjustable (typically 3.3V and 1.8V)
- Maximum Output Current: 300mA per regulator

- Battery Charger:
- Input Voltage Range: 4.5V to 6V
- Charge Current: Programmable up to 1A
- Termination Current: 100mA
- Battery Voltage Regulation: 4.2V for Li-ion/Li-polymer batteries

- Operating Temperature Range:
- -40°C to +125°C

- Dimensions of Evaluation Kit:
- Size: 3.5 inches x 2.5 inches (approximately)
- Weight: Approximately 100g

## Applications

The MAX8972AEVKIT# is suitable for a variety of applications, including:

- Portable Consumer Electronics: Ideal for smartphones, tablets, and wearable devices that require efficient power management.
- IoT Devices: Supports Internet of Things applications where battery life and power efficiency are critical.
- Medical Devices: Suitable for portable medical equipment that demands reliable power management and safety features.
- Industrial Applications: Can be used in battery-operated industrial devices and sensors.

## Conclusion

The Maxim Integrated MAX8972AEVKIT# is a versatile evaluation kit that provides a comprehensive platform for testing and developing power management solutions based on the MAX8972A IC. With its integrated features, high efficiency, and user-friendly design, it enables engineers to quickly prototype and evaluate their applications, ensuring optimal performance in portable electronic devices. The kit%27s flexibility and robust specifications make it an excellent choice for a wide range of applications, from consumer electronics to industrial and medical devices.
MAX8972AEVKIT# Compare Parts
  • MAX8972AEVKIT# vs MAX8934GETI+T
  • MAX8972AEVKIT# vs MAX8934GETI+
  • MAX8972AEVKIT# vs MAX8934EETI+T
  • MAX8972AEVKIT# vs MAX8934EETI+
  • MAX8972AEVKIT# vs MAX8934DETI+T
  • MAX8972AEVKIT# vs MAX8934DETI+
  • MAX8972AEVKIT# vs MAX8934CETI+T
  • MAX8972AEVKIT# vs MAX8934CETI+
  • MAX8972AEVKIT# vs MAX8934BETI+T
  • MAX8972AEVKIT# vs MAX8934BETI+
  • MAX8972AEVKIT# vs MAX8934AETI+T
  • MAX8972AEVKIT# vs MAX8934AETI+
  • MAX8972AEVKIT# vs MAX8922LETB+T
  • MAX8972AEVKIT# vs MAX8922LETB+
  • MAX8972AEVKIT# vs MAX8922ETB+T
  • MAX8972AEVKIT# vs MAX8903YETI+TW
  • MAX8972AEVKIT# vs MAX8903YETI+T
  • MAX8972AEVKIT# vs MAX8903YETI+
  • MAX8972AEVKIT# vs MAX8903NETI+T
  • MAX8972AEVKIT# vs MAX8903NETI+
  • MAX8972AEVKIT# vs MAX8903JETI+T
  • MAX8972AEVKIT# vs MAX8903JETI+
  • MAX8972AEVKIT# vs MAX8903HETI+W
  • MAX8972AEVKIT# vs MAX8903HETI+TW
  • MAX8972AEVKIT# vs MAX8903HETI+T
  • MAX8972AEVKIT# vs MAX8903HETI+
  • MAX8972AEVKIT# vs MAX8903GETI+T
  • MAX8972AEVKIT# vs MAX8903GETI+
  • MAX8972AEVKIT# vs MAX8903EETI+T
  • MAX8972AEVKIT# vs MAX8903EETI+
  • MAX8972AEVKIT# vs MAX8903DETI+T
  • MAX8972AEVKIT# vs MAX8903DETI+
  • MAX8972AEVKIT# vs MAX8903CETI+T
  • MAX8972AEVKIT# vs MAX8903CETI+
  • MAX8972AEVKIT# vs MAX8903BETI+T
  • MAX8972AEVKIT# vs MAX8903BETI+
  • MAX8972AEVKIT# vs MAX8903AETI+T
  • MAX8972AEVKIT# vs MAX8903AETI+
  • MAX8972AEVKIT# vs MAX8900DEWV+T
  • MAX8972AEVKIT# vs MAX8900CEWV+T
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description